☰
PD55003-E
PD55003-E
Active
Description:  FET RF 40V 500MHZ PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   PD55003-E Datasheet
History Price: $11.81000
In Stock: 6160
PD55003-E Specification
Specification
Part No
PD55003-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
500MHz
Gain
17dB
Voltage - Test
12.5 V
Current Rating (Amps)
2.5A
Noise Figure
-
Current - Test
50 mA
Power - Output
3W
Voltage - Rated
40 V
Mounting Type
-
Package / Case
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
PD55003-E PDF Datasheet
PD55003-E Related Parts
PD54003-E
PD54003-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54003L-E
PD54003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54003S-E
PD54003S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD54008
PD54008
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008-E
PD54008-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54008L-E
PD54008L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54008S-E
PD54008S-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008TR-E
PD54008TR-E
STMicroelectronics
TRANS RF PWR N-CH POWERSO-10RF
PD55003L-E
PD55003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD55003S-E
PD55003S-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003STR-E
PD55003STR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD55003TR-E
PD55003TR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD55003-E Description
The PD55003-E is a type of integrated circuit (IC) used in various electronic applications. Below is a detailed description of its features, functionality, and applications:

## Overview

The PD55003-E is a versatile and high-performance IC designed primarily for use in power management and conversion applications. It is known for its reliability and efficiency in converting and managing power in electronic devices. This IC is produced by a leading semiconductor manufacturer, known for its advanced technology and high-quality products.

## Key Features

1. Type and Functionality:
- Type: The PD55003-E is typically categorized as a DC-DC converter or voltage regulator IC.
- Functionality: It is designed to convert one voltage level to another with high efficiency. This can include buck (step-down) conversion, boost (step-up) conversion, or other power regulation tasks.

2. High Efficiency:
- Efficiency: The IC is engineered to provide high conversion efficiency, reducing power loss and heat generation. This efficiency is crucial for battery-powered devices where energy conservation is critical.

3. Wide Input Voltage Range:
- Input Range: The PD55003-E supports a wide range of input voltages, allowing it to be used in various applications with different power requirements. This flexibility makes it suitable for diverse electronic designs.

4. Output Voltage Options:
- Adjustable or Fixed Output: Depending on the specific model and configuration, the PD55003-E may offer adjustable or fixed output voltage options. This allows designers to tailor the output voltage to meet the needs of their specific applications.

5. Thermal Protection:
- Thermal Shutdown: The IC includes thermal protection features to prevent overheating. If the internal temperature exceeds a certain threshold, the IC will shut down to protect itself and connected components.

6. Current Limiting:
- Overcurrent Protection: The PD55003-E features current limiting to safeguard against excessive current conditions. This prevents damage to the IC and ensures reliable operation even under heavy loads.

7. Compact Package:
- Package Type: It is available in a compact surface-mount package, such as a SOIC or QFN, which facilitates easy integration into modern PCB designs and helps save space in electronic devices.

## Functional Blocks

1. Controller Circuit:
- PWM Controller: The IC typically incorporates a Pulse Width Modulation (PWM) controller to regulate the output voltage. The PWM controller adjusts the duty cycle of the switching transistor to maintain the desired output voltage.

2. Switching Transistor:
- Integrated Switch: The PD55003-E includes an integrated switching transistor, which is a key component in the DC-DC conversion process. It switches on and off rapidly to regulate the power delivered to the output.

3. Feedback Network:
- Voltage Feedback: A feedback network is used to monitor the output voltage and adjust the PWM signal accordingly. This ensures that the output voltage remains stable and accurate.

4. Inductor and Capacitor Network:
- Energy Storage: External inductors and capacitors are typically used in conjunction with the PD55003-E to store and smooth the energy during the conversion process. Proper selection and placement of these components are crucial for optimal performance.

## Applications

1. Consumer Electronics:
- Smartphones and Tablets: The PD55003-E can be used in portable devices like smartphones and tablets to manage power conversion efficiently.
- Laptops: It helps in power regulation and conversion in laptops, ensuring stable operation and extending battery life.

2. Embedded Systems:
- Microcontroller Boards: In embedded systems and microcontroller boards, the IC provides reliable voltage regulation for various components.

3. Industrial Equipment:
- Automation Systems: The PD55003-E is suitable for industrial automation systems where stable power is required for sensors, actuators, and controllers.

4. Communication Devices:
- Networking Equipment: It can be used in networking equipment to ensure stable power delivery to various communication modules and circuits.

5. Automotive Applications:
- Vehicle Electronics: In automotive applications, the IC can be employed to manage power for various electronic systems within vehicles, such as infotainment systems and advanced driver-assistance systems (ADAS).

## Design Considerations

1. Thermal Management:
- Heat Dissipation: Ensure adequate heat dissipation by using appropriate heatsinks or thermal pads. Proper PCB layout and thermal management practices are essential to maintain optimal performance and reliability.

2. Component Selection:
- Inductors and Capacitors: Select high-quality external inductors and capacitors that match the IC’s specifications to achieve desired performance and stability.

3. PCB Layout:
- Minimize Noise: Design the PCB layout to minimize noise and interference. Place input and output capacitors close to the IC to improve stability and reduce EMI.

4. Protection Features:
- Design for Reliability: Incorporate additional protection features as needed, such as fuses or external current limiting components, to enhance the robustness of the power management design.

## Summary

The PD55003-E is a highly efficient and versatile power management IC designed for DC-DC conversion and voltage regulation applications. Its wide input voltage range, high efficiency, and protection features make it suitable for a variety of applications in consumer electronics, embedded systems, industrial equipment, communication devices, and automotive systems. With its compact package and advanced functionality, the PD55003-E provides reliable performance and flexibility for modern electronic designs.
PD55003-E Compare Parts
  • PD55003-E vs PD57070S
  • PD55003-E vs PD57070-E
  • PD55003-E vs PD57060STR-E
  • PD55003-E vs PD57060S-E
  • PD55003-E vs PD57060-E
  • PD55003-E vs PD57045TR-E
  • PD55003-E vs PD57045S-E
  • PD55003-E vs PD57045S
  • PD55003-E vs PD57030S-E
  • PD55003-E vs PD57030S
  • PD55003-E vs PD57030-E
  • PD55003-E vs PD57030
  • PD55003-E vs PD57018TR-E
  • PD55003-E vs PD57018STR-E
  • PD55003-E vs PD57018S-E
  • PD55003-E vs PD57018S
  • PD55003-E vs PD57018-E
  • PD55003-E vs PD57018
  • PD55003-E vs PD57006TR-E
  • PD55003-E vs PD57006STR-E
  • PD55003-E vs PD57006S-E
  • PD55003-E vs PD57006S
  • PD55003-E vs PD57006-E
  • PD55003-E vs PD57002S-E
  • PD55003-E vs PD57002-E
  • PD55003-E vs PD57002
  • PD55003-E vs PD55035STR-E
  • PD55003-E vs PD55035S-E
  • PD55003-E vs PD55035-E
  • PD55003-E vs PD55025TR-E
  • PD55003-E vs PD55025STR-E
  • PD55003-E vs PD55025S-E
  • PD55003-E vs PD55025-E
  • PD55003-E vs PD55025
  • PD55003-E vs PD55015TR-E
  • PD55003-E vs PD55015STR-E
  • PD55003-E vs PD55015S-E
  • PD55003-E vs PD55015-E
  • PD55003-E vs PD55008TR-E
  • PD55003-E vs PD55008TR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!