☰
PD54008L-E
PD54008L-E
Active
Description:  TRANSISTOR RF 5X5 POWERFLAT
Manufacturer:  STMicroelectronics
Datasheet:   PD54008L-E Datasheet
History Price: $6.35250
In Stock: 33680
PD54008L-E Specification
Specification
Part No
PD54008L-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
500MHz
Gain
15dB
Voltage - Test
7.5 V
Current Rating (Amps)
5A
Noise Figure
-
Current - Test
200 mA
Power - Output
8W
Voltage - Rated
25 V
Mounting Type
-
Package / Case
8-PowerVDFN
Supplier Device Package
PowerFLAT? (5x5)
PD54008L-E PDF Datasheet
PD54008L-E Related Parts
PD54003-E
PD54003-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54003L-E
PD54003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54003S-E
PD54003S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD54008
PD54008
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008-E
PD54008-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54008S-E
PD54008S-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008TR-E
PD54008TR-E
STMicroelectronics
TRANS RF PWR N-CH POWERSO-10RF
PD55003-E
PD55003-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003L-E
PD55003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD55003S-E
PD55003S-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003STR-E
PD55003STR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD55003TR-E
PD55003TR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD54008L-E Description

The STMicroelectronics PD54008L-E is a high-performance RF power MOSFET designed for radio frequency power amplification applications. The device is based on STMicroelectronics’ RF MOSFET technology and is optimized for high-frequency operation, high output power capability, and efficient power conversion in RF systems.

The PD54008L-E is an N-channel enhancement-mode RF power transistor intended for operation in the VHF and UHF frequency ranges. The device combines low parasitic capacitance, high gain characteristics, and rugged power handling capability to support RF amplifier designs requiring stable performance under demanding operating conditions.

The transistor is designed for applications such as RF power amplifiers, industrial, scientific and medical (ISM) equipment, wireless communication infrastructure, and other high-frequency power systems requiring efficient RF energy amplification.

## Semiconductor Technology and Device Structure

The PD54008L-E utilizes STMicroelectronics’ RF MOSFET technology, which is specifically developed for high-frequency power applications. Unlike conventional low-frequency switching MOSFETs, RF power MOSFETs are optimized to minimize parasitic capacitances and internal losses that affect high-frequency performance.

The device is an N-channel enhancement-mode MOSFET. Current conduction between drain and source is controlled by the voltage applied between gate and source terminals. When a positive gate-source voltage exceeds the threshold level, a conductive channel is formed, allowing RF current amplification through the device.

The internal semiconductor structure is designed to provide high transconductance, allowing variations in gate voltage to effectively control drain current. This characteristic is essential for RF amplifier applications where signal gain and linearity are required.

The device structure also provides high breakdown voltage capability, enabling operation in RF power circuits where significant drain voltage swings occur during amplification.

## Electrical Characteristics

The PD54008L-E is specified as a 40 V RF power MOSFET. The device provides a drain-source voltage capability suitable for RF power amplifier circuits operating from standard RF supply rails.

The device features a drain current capability of 3 A, supporting RF power output levels required in medium-power amplifier applications.

A key RF parameter is the drain-source on-resistance, which contributes to conduction loss during operation. The low-resistance characteristics of the MOSFET help reduce DC power dissipation and improve overall amplifier efficiency.

The device provides high forward transconductance, allowing effective conversion of input gate signal variations into controlled drain current variations. High transconductance contributes to improved gain performance in RF amplifier circuits.

The gate-source voltage rating and drain-source voltage rating must be maintained within the specified absolute maximum limits to prevent degradation of the gate oxide structure or semiconductor junction damage.

## RF Performance Characteristics

The PD54008L-E is designed specifically for RF amplification rather than conventional switching applications. RF performance depends on parameters including gain, output power capability, efficiency, input and output matching conditions, and frequency response.

The device provides RF power gain characteristics that allow relatively low-level input signals to control higher-power RF output signals. Proper impedance matching networks are required to achieve the specified RF performance.

RF power MOSFET operation requires careful control of input and output impedance. The transistor itself does not operate efficiently without appropriate matching circuits because maximum power transfer depends on the complete RF network design.

The device characteristics support linear and nonlinear RF amplification applications depending on circuit configuration, bias conditions, and system requirements.

## Frequency and Amplifier Operation

The PD54008L-E is optimized for RF operation in high-frequency amplifier circuits. Its internal construction minimizes parasitic effects that limit performance at elevated frequencies.

The device can be configured in various RF amplifier topologies, including class A, class AB, and other power amplifier configurations depending on application requirements.

Bias conditions have a significant influence on device performance. Proper gate bias adjustment is required to establish the desired operating point, maintain gain stability, and achieve the required efficiency and linearity characteristics.

The RF output performance depends on frequency, supply voltage, input drive level, matching network design, thermal conditions, and load impedance.

## Thermal Characteristics

Thermal management is a critical factor in RF power MOSFET applications because RF amplification generates significant heat due to conduction and switching-related losses.

The PD54008L-E is designed for operation with appropriate heatsinking and thermal control. Maintaining the junction temperature within the specified operating range is essential for preserving device reliability and RF performance.

Thermal resistance between the semiconductor junction and case determines the efficiency of heat transfer from the active silicon die to the external cooling structure.

The final amplifier design must consider continuous power operation, duty cycle, ambient temperature, heatsink capability, and airflow conditions to prevent excessive thermal stress.

## Package Characteristics

The PD54008L-E is supplied in a power RF transistor package designed to provide electrical performance and mechanical reliability for RF amplifier applications.

The package structure minimizes internal lead inductance and parasitic effects that can degrade RF performance. Low package parasitics are important for maintaining gain, stability, and efficiency at high frequencies.

The device requires proper PCB layout techniques, including short RF signal paths, controlled grounding, and appropriate thermal connection to achieve the expected performance.

## Input and Output Matching Requirements

RF power MOSFETs require impedance matching networks to transform the transistor input and output impedances to the system impedance, typically 50 Ω in RF applications.

The PD54008L-E performance depends strongly on external matching circuit design. The input matching network determines drive efficiency and gain, while the output matching network affects delivered power, efficiency, and harmonic performance.

Matching networks must be designed according to operating frequency, supply voltage, desired output power, and amplifier operating class.

Poor matching can result in reduced output power, increased device stress, and degraded efficiency.

## Reliability and Protection Considerations

The PD54008L-E is designed for rugged RF power operation, but proper protection mechanisms are required in practical systems.

The device must be protected from excessive drain voltage, drain current, gate voltage, and thermal stress. RF amplifier circuits commonly include protection against load mismatch, excessive input drive, and abnormal operating conditions.

Because RF power transistors may experience large voltage and current swings during operation, PCB layout and circuit protection design significantly influence long-term reliability.

Proper bias sequencing is also important to avoid operating the device outside its recommended conditions during startup and shutdown.

## Application Characteristics

The PD54008L-E is suitable for RF power amplifier applications requiring high-frequency operation and efficient power amplification.

Typical application areas include industrial RF heating equipment, communication transmitters, RF generators, and other systems requiring controlled delivery of RF energy.

The device is particularly suited for designs where a discrete RF MOSFET solution provides flexibility in amplifier architecture, power scaling, and frequency optimization.

## Design Considerations

When designing with the PD54008L-E, engineers must consider RF layout, impedance matching, bias control, thermal management, and power supply stability.

The RF signal path should be designed with controlled impedance and minimized parasitic inductance and capacitance. Grounding quality directly affects amplifier stability and gain performance.

The bias circuit must provide stable operating conditions over temperature and load variations. The power supply network should minimize noise coupling into the RF path.

Thermal simulation and measurement are recommended for high-power continuous operation to ensure the device remains within safe operating limits.

## Summary

The STMicroelectronics PD54008L-E is a 40 V N-channel RF power MOSFET designed for high-frequency power amplification applications. The device combines RF-optimized semiconductor structure, high transconductance, low parasitic characteristics, and high power handling capability for use in RF amplifier systems.

Its performance depends on proper RF matching network design, bias control, thermal management, and PCB implementation. When applied according to the specified electrical and thermal limits, the PD54008L-E provides an efficient discrete RF power solution for communication, industrial, and high-frequency power applications.
PD54008L-E Compare Parts
  • PD54008L-E vs PD57070S
  • PD54008L-E vs PD57070-E
  • PD54008L-E vs PD57060STR-E
  • PD54008L-E vs PD57060S-E
  • PD54008L-E vs PD57060-E
  • PD54008L-E vs PD57045TR-E
  • PD54008L-E vs PD57045S-E
  • PD54008L-E vs PD57045S
  • PD54008L-E vs PD57030S-E
  • PD54008L-E vs PD57030S
  • PD54008L-E vs PD57030-E
  • PD54008L-E vs PD57030
  • PD54008L-E vs PD57018TR-E
  • PD54008L-E vs PD57018STR-E
  • PD54008L-E vs PD57018S-E
  • PD54008L-E vs PD57018S
  • PD54008L-E vs PD57018-E
  • PD54008L-E vs PD57018
  • PD54008L-E vs PD57006TR-E
  • PD54008L-E vs PD57006STR-E
  • PD54008L-E vs PD57006S-E
  • PD54008L-E vs PD57006S
  • PD54008L-E vs PD57006-E
  • PD54008L-E vs PD57002S-E
  • PD54008L-E vs PD57002-E
  • PD54008L-E vs PD57002
  • PD54008L-E vs PD55035STR-E
  • PD54008L-E vs PD55035S-E
  • PD54008L-E vs PD55035-E
  • PD54008L-E vs PD55025TR-E
  • PD54008L-E vs PD55025STR-E
  • PD54008L-E vs PD55025S-E
  • PD54008L-E vs PD55025-E
  • PD54008L-E vs PD55025
  • PD54008L-E vs PD55015TR-E
  • PD54008L-E vs PD55015STR-E
  • PD54008L-E vs PD55015S-E
  • PD54008L-E vs PD55015-E
  • PD54008L-E vs PD55008TR-E
  • PD54008L-E vs PD55008TR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!