ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Active
Description:  IC SECONDARY SIDE CTRLR 24QSOP
Manufacturer:  Analog Devices
History Price: $5.58000
In Stock: 2800
ADM1041AARQZ-REEL Specification
Specification
Part No
ADM1041AARQZ-REEL
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply, Servers
Voltage - Input
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
ADM1041AARQZ-REEL PDF Datasheet
ADM1041AARQZ-REEL Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-RL7
ADM1041ARQZ-RL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL Compare Parts
  • ADM1041AARQZ-REEL vs ADM6819ARJZ-REEL7
  • ADM1041AARQZ-REEL vs ADM1169ASTZ-RL7
  • ADM1041AARQZ-REEL vs ADM1169ASTZ
  • ADM1041AARQZ-REEL vs ADM1169ACPZ-RL7
  • ADM1041AARQZ-REEL vs ADM1169ACPZ
  • ADM1041AARQZ-REEL vs ADM1168ASTZ-RL7
  • ADM1041AARQZ-REEL vs ADM1168ASTZ
  • ADM1041AARQZ-REEL vs ADM1166ASUZ-REEL7
  • ADM1041AARQZ-REEL vs ADM1166ASUZ-REEL
  • ADM1041AARQZ-REEL vs ADM1166ASUZ
  • ADM1041AARQZ-REEL vs ADM1166ACPZ-REEL
  • ADM1041AARQZ-REEL vs ADM1166ACPZ
  • ADM1041AARQZ-REEL vs ADM1041ARQZ-RL7
  • ADM1041AARQZ-REEL vs ADM1041ARQZ-REEL7
  • ADM1041AARQZ-REEL vs ADM1041ARQZ-REEL
  • ADM1041AARQZ-REEL vs ADM1041ARQZ
  • ADM1041AARQZ-REEL vs ADM1041ARQZ
  • ADM1041AARQZ-REEL vs ADM1041ARQ-REEL7
  • ADM1041AARQZ-REEL vs ADM1041ARQ-REEL7
  • ADM1041AARQZ-REEL vs ADM1041ARQ-2
  • ADM1041AARQZ-REEL vs ADM1041ARQ
  • ADM1041AARQZ-REEL vs ADM1041ARQ
  • ADM1041AARQZ-REEL vs ADM1041AARQZ-REEL7
  • ADM1041AARQZ-REEL vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you