ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Active
Description:  CONTROLLER WITH CURRENT SHARE
Manufacturer:  Analog Devices
History Price: $8.84000
In Stock: 27620
ADM1041ARQ-REEL7 Specification
Specification
Part No
ADM1041ARQ-REEL7
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply, Servers
Voltage - Input
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
ADM1041ARQ-REEL7 PDF Datasheet
ADM1041ARQ-REEL7 Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-RL7
ADM1041ARQZ-RL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1166ACPZ
ADM1166ACPZ
Analog Devices
IC SEQUENCER/SUPERVISOR 40LFCSP
ADM1041ARQ-REEL7 Description

## Introduction to the Analog Devices ADM1041ARQ-REEL7

The Analog Devices ADM1041ARQ-REEL7 is a precision power-management integrated circuit (IC) designed for efficient monitoring and control of power systems. It is primarily used in applications where high accuracy in voltage and current sensing is essential, such as in power supplies, battery management systems, and industrial power control. The ADM1041 integrates multiple functions in a single package, helping to streamline designs and reduce the component count in complex systems. It includes features for digital temperature monitoring, overcurrent protection, and accurate voltage measurement, making it a valuable component in applications requiring both power monitoring and protection.

## Key Specifications

1. Supply Voltage (Vcc): 4.5V to 5.5V
The ADM1041ARQ-REEL7 operates within a supply voltage range of 4.5V to 5.5V, making it suitable for standard 5V logic systems. This flexibility ensures compatibility with a wide range of power systems and allows for easy integration into designs that operate on standard voltages.

2. Voltage Monitoring:
The device includes built-in voltage monitoring functionality, capable of measuring multiple voltages across various parts of the power system. It supports monitoring of input voltages (up to 5V) and system voltages with high precision.

3. Temperature Measurement Range:
The ADM1041ARQ-REEL7 is equipped with a built-in temperature sensor that provides accurate temperature readings for the system. The sensor’s measurement range spans from -40°C to +125°C, making it ideal for industrial and power-sensitive applications that require temperature monitoring for safe operation.

4. Overcurrent Detection:
This IC integrates overcurrent detection and reporting features. The ADM1041ARQ-REEL7 can accurately monitor currents and signal an overcurrent condition, helping to protect sensitive components in power systems. This feature is essential in preventing damage caused by excessive currents, which can occur due to faults or overloads.

5. Digital I2C Interface:
The ADM1041ARQ-REEL7 communicates via a digital I2C interface, allowing easy integration into systems with a microcontroller or microprocessor. The I2C interface enables efficient communication with other components of the power management system, facilitating the exchange of data such as voltage readings, current measurements, and temperature information.

6. Current Sensing:
It supports accurate current sensing, which is essential for monitoring power consumption and ensuring safe operation in various applications. This capability is particularly valuable in battery-operated systems and other low-power devices where accurate current measurement is necessary for battery life optimization.

7. Package Type:
The ADM1041ARQ-REEL7 comes in a 14-lead TSSOP (Thin Shrink Small Outline Package) form factor. This package is compact and allows for efficient use of space in system designs, especially when a large number of sensors or components are required in a small area.

## Features

1. High Accuracy Voltage and Current Monitoring:
The ADM1041ARQ-REEL7 provides high-accuracy voltage and current measurement capabilities. It supports monitoring multiple voltage rails with a resolution that ensures accurate and reliable system status information, crucial for systems that rely on precise power management.

2. Built-In Overvoltage/Undervoltage Protection:
It includes overvoltage and undervoltage detection, providing protection against potentially damaging voltage levels. This is critical in systems where maintaining a stable voltage level is necessary for the proper functioning of sensitive components.

3. Integrated Temperature Sensor:
The internal temperature sensor is highly accurate, which is essential for preventing thermal-related issues in power systems. This sensor is used for real-time temperature monitoring, triggering alarms or shutdowns when the system exceeds safe operating temperatures.

4. Configurable Alert and Interrupt Outputs:
The ADM1041ARQ-REEL7 can be configured to trigger alert outputs or interrupts when certain conditions, such as overvoltage, undervoltage, or overcurrent events, are detected. This feature enables automatic system responses to faults, helping to ensure the protection of system components.

5. Low Power Consumption:
With a low power consumption profile, the ADM1041ARQ-REEL7 is suitable for battery-operated systems or applications where minimizing power consumption is critical. This feature helps extend the life of battery-powered devices while maintaining high performance.

6. Digital Output for Monitoring Data:
The device provides a digital output that communicates system status data, including voltage levels, current levels, and temperature. This data is transmitted via the I2C interface, making it easy for system controllers to monitor and take appropriate actions based on real-time readings.

7. Multiple Voltage Rail Monitoring:
It can monitor multiple voltage rails simultaneously, which is essential for multi-rail power systems where different components require different supply voltages. This feature ensures that each voltage rail is within the specified limits for safe operation.

## Applications

1. Power Supply Monitoring:
The ADM1041ARQ-REEL7 is ideal for use in power supply systems, where monitoring multiple voltages, currents, and temperatures is crucial for stable and reliable operation. Its overvoltage and undervoltage protection features ensure the system operates within safe limits, reducing the risk of damage to sensitive components.

2. Battery Management Systems:
In battery-powered systems, such as portable electronics, the ADM1041ARQ-REEL7 is used to monitor the battery's voltage, current, and temperature. This enables efficient power management and helps prevent overheating or overcharging, which could degrade battery life or cause safety issues.

3. Industrial Power Control Systems:
The device is well-suited for industrial power control applications, where real-time voltage and current monitoring is essential. The integrated temperature sensing and fault detection features are particularly valuable in systems that need to operate in demanding environments with strict power management requirements.

4. Server and Data Center Power Management:
In data centers and server farms, where power efficiency and reliability are paramount, the ADM1041ARQ-REEL7 can be employed for monitoring the health of power supplies, detecting faults early, and maintaining stable operating conditions for critical equipment.

5. Consumer Electronics:
The ADM1041ARQ-REEL7 is also used in consumer electronic devices that require precise monitoring of power supply voltages and currents. Its integration of multiple monitoring functions in one IC helps streamline the design of compact and power-efficient consumer products.

## Performance Characteristics

1. Accurate Voltage Monitoring:
The ADM1041ARQ-REEL7 provides highly accurate voltage measurement capabilities, ensuring that all system rails are operating within the specified limits. This is critical for ensuring the performance and longevity of the system and preventing damage from overvoltage or undervoltage conditions.

2. Fast Response to Fault Conditions:
The I2C interface allows quick updates on fault conditions, enabling timely system responses such as shutting down a problematic power rail or adjusting the power levels to prevent system damage. The device can be configured to trigger alerts, ensuring the system operator is immediately informed of critical issues.

3. Temperature and Power Efficiency:
The built-in temperature sensor helps monitor thermal conditions, which is essential in power-sensitive systems. The low power consumption and compact form factor of the ADM1041ARQ-REEL7 make it ideal for applications where energy efficiency and space constraints are important.

## Conclusion

The Analog Devices ADM1041ARQ-REEL7 is a highly integrated, precise power management IC that offers voltage, current, and temperature monitoring along with overcurrent and overvoltage protection. Its ability to monitor multiple power rails and detect faults in real time makes it an ideal solution for power management in a wide range of applications, from industrial power control to battery management and consumer electronics. The device’s digital I2C interface simplifies integration with other system components, while its compact package ensures it fits easily into space-constrained designs. With its combination of high accuracy, low power consumption, and fault detection features, the ADM1041ARQ-REEL7 is an essential component for ensuring the reliability and efficiency of modern power systems.
ADM1041ARQ-REEL7 Compare Parts
  • ADM1041ARQ-REEL7 vs ADM6819ARJZ-REEL7
  • ADM1041ARQ-REEL7 vs ADM1169ASTZ-RL7
  • ADM1041ARQ-REEL7 vs ADM1169ASTZ
  • ADM1041ARQ-REEL7 vs ADM1169ACPZ-RL7
  • ADM1041ARQ-REEL7 vs ADM1169ACPZ
  • ADM1041ARQ-REEL7 vs ADM1168ASTZ-RL7
  • ADM1041ARQ-REEL7 vs ADM1168ASTZ
  • ADM1041ARQ-REEL7 vs ADM1166ASUZ-REEL7
  • ADM1041ARQ-REEL7 vs ADM1166ASUZ-REEL
  • ADM1041ARQ-REEL7 vs ADM1166ASUZ
  • ADM1041ARQ-REEL7 vs ADM1166ACPZ-REEL
  • ADM1041ARQ-REEL7 vs ADM1166ACPZ
  • ADM1041ARQ-REEL7 vs ADM1041ARQZ-RL7
  • ADM1041ARQ-REEL7 vs ADM1041ARQZ-REEL7
  • ADM1041ARQ-REEL7 vs ADM1041ARQZ-REEL
  • ADM1041ARQ-REEL7 vs ADM1041ARQZ
  • ADM1041ARQ-REEL7 vs ADM1041ARQZ
  • ADM1041ARQ-REEL7 vs ADM1041ARQ-2
  • ADM1041ARQ-REEL7 vs ADM1041ARQ
  • ADM1041ARQ-REEL7 vs ADM1041ARQ
  • ADM1041ARQ-REEL7 vs ADM1041AARQZ-REEL7
  • ADM1041ARQ-REEL7 vs ADM1041AARQZ-REEL
  • ADM1041ARQ-REEL7 vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you