ADM1041ARQ
ADM1041ARQ
Active
Description:  CONTROLLER WITH CURRENT SHARE
Manufacturer:  Analog Devices
Datasheet:   ADM1041ARQ Datasheet
History Price: $8.84000
In Stock: 35600
ADM1041ARQ Specification
Specification
Part No
ADM1041ARQ
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply, Servers
Voltage - Input
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
ADM1041ARQ PDF Datasheet
ADM1041ARQ Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-RL7
ADM1041ARQZ-RL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1166ACPZ
ADM1166ACPZ
Analog Devices
IC SEQUENCER/SUPERVISOR 40LFCSP
ADM1041ARQ Description
Introduction to Analog Devices ADM1041ARQ

The Analog Devices ADM1041ARQ is a sophisticated temperature and voltage monitoring device designed for use in various applications, including power management systems, industrial equipment, and telecommunications. This device is particularly valued for its precision, flexibility, and ability to monitor multiple parameters simultaneously, making it an essential component in systems requiring reliable thermal and voltage management.

Key Specifications

- Supply Voltage Range: 3.0 V to 5.5 V
- Temperature Measurement Range: -40 °C to +125 °C
- Temperature Resolution: 0.5 °C
- Voltage Measurement Range: 0 V to 5 V
- Number of Temperature Inputs: 2 (external thermistor inputs)
- Number of Voltage Inputs: 2 (for monitoring power supply voltages)
- Communication Interface: I2C (Inter-Integrated Circuit)
- Operating Temperature Range: -40 °C to +85 °C
- Package Type: TSSOP-16

Electrical Characteristics

The ADM1041ARQ operates within a supply voltage range of 3.0 V to 5.5 V, making it compatible with a wide variety of microcontrollers and digital systems. This flexibility allows it to be integrated into both low-power and standard voltage applications. The device's ability to measure temperatures from -40 °C to +125 °C with a resolution of 0.5 °C ensures accurate thermal monitoring, which is critical for maintaining optimal operating conditions in electronic systems.

Temperature and Voltage Monitoring

This device features two external thermistor inputs for temperature measurement, allowing it to monitor multiple points within a system. Additionally, it can measure two separate voltage inputs, enabling the monitoring of power supply voltages. This dual capability is particularly useful in applications where both temperature and voltage need to be tracked for system reliability and safety.

Communication Interface

The ADM1041ARQ utilizes an I2C communication interface, which simplifies integration with microcontrollers and other digital devices. This interface allows for easy data retrieval and configuration, enabling designers to implement monitoring solutions without extensive programming overhead. The I2C protocol also supports multiple devices on the same bus, enhancing system flexibility.

Thermal Performance and Reliability

With an operating temperature range of -40 °C to +85 °C, the ADM1041ARQ is designed for use in harsh environments, making it suitable for industrial and automotive applications. This robustness ensures reliable performance under varying conditions, which is essential for maintaining system integrity and preventing failures.

Applications

The versatility of the ADM1041ARQ allows it to be used in a wide range of applications, including:

- Power Management Systems: Ideal for monitoring power supply voltages and temperatures in power converters and regulators, ensuring efficient operation and preventing overheating.
- Industrial Equipment: Used in machinery and control systems to monitor critical parameters, enhancing safety and reliability.
- Telecommunications: Suitable for monitoring temperature and voltage in communication equipment, ensuring optimal performance and preventing damage.
- Consumer Electronics: Employed in devices such as computers and home appliances to monitor thermal conditions and protect against overheating.

Conclusion

The Analog Devices ADM1041ARQ is a highly capable temperature and voltage monitoring device that offers a combination of precision, flexibility, and ease of integration. With its extensive specifications, including a wide operating voltage range, dual temperature and voltage monitoring capabilities, and robust thermal performance, it is an excellent choice for engineers and designers looking to implement reliable monitoring solutions in various applications.
ADM1041ARQ Compare Parts
  • ADM1041ARQ vs ADM6819ARJZ-REEL7
  • ADM1041ARQ vs ADM1169ASTZ-RL7
  • ADM1041ARQ vs ADM1169ASTZ
  • ADM1041ARQ vs ADM1169ACPZ-RL7
  • ADM1041ARQ vs ADM1169ACPZ
  • ADM1041ARQ vs ADM1168ASTZ-RL7
  • ADM1041ARQ vs ADM1168ASTZ
  • ADM1041ARQ vs ADM1166ASUZ-REEL7
  • ADM1041ARQ vs ADM1166ASUZ-REEL
  • ADM1041ARQ vs ADM1166ASUZ
  • ADM1041ARQ vs ADM1166ACPZ-REEL
  • ADM1041ARQ vs ADM1166ACPZ
  • ADM1041ARQ vs ADM1041ARQZ-RL7
  • ADM1041ARQ vs ADM1041ARQZ-REEL7
  • ADM1041ARQ vs ADM1041ARQZ-REEL
  • ADM1041ARQ vs ADM1041ARQZ
  • ADM1041ARQ vs ADM1041ARQZ
  • ADM1041ARQ vs ADM1041ARQ-REEL7
  • ADM1041ARQ vs ADM1041ARQ-REEL7
  • ADM1041ARQ vs ADM1041ARQ-2
  • ADM1041ARQ vs ADM1041AARQZ-REEL7
  • ADM1041ARQ vs ADM1041AARQZ-REEL
  • ADM1041ARQ vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you