ADN2872ACPZ-RL
ADN2872ACPZ-RL
Obsolete
Description:  IC LASER DRVR 3.3GB 3.6V 24LFCSP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 28000
ADN2872ACPZ-RL Specification
Specification
Part No
ADN2872ACPZ-RL
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
3.3Gbps
Number of Channels
1
Voltage - Supply
3V ~ 3.6V
Current - Supply
30 mA
Current - Modulation
90mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP (4x4)
Mounting Type
Surface Mount
ADN2872ACPZ-RL PDF Datasheet
ADN2872ACPZ-RL Related Parts
ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2872ACPZ-RL Compare Parts
  • ADN2872ACPZ-RL vs ADN2873ACPZ-R7
  • ADN2872ACPZ-RL vs ADN2873ACPZ
  • ADN2872ACPZ-RL vs ADN2872ACPZ-R7
  • ADN2872ACPZ-RL vs ADN2872ACPZ
  • ADN2872ACPZ-RL vs ADN2871ACPZ-RL7
  • ADN2872ACPZ-RL vs ADN2871ACPZ-RL
  • ADN2872ACPZ-RL vs ADN2871ACPZ
  • ADN2872ACPZ-RL vs ADN2870ACPZ-RL7
  • ADN2872ACPZ-RL vs ADN2870ACPZ-RL
  • ADN2872ACPZ-RL vs ADN2870ACPZ
  • ADN2872ACPZ-RL vs ADN2848ACPZ-32-RL7
  • ADN2872ACPZ-RL vs ADN2848ACPZ-32-RL
  • ADN2872ACPZ-RL vs ADN2848ACPZ-32
  • ADN2872ACPZ-RL vs ADN2847ACPZ-48
  • ADN2872ACPZ-RL vs ADN2847ACPZ-32-RL7
  • ADN2872ACPZ-RL vs ADN2847ACPZ-32-RL
  • ADN2872ACPZ-RL vs ADN2847ACPZ-32
  • ADN2872ACPZ-RL vs ADN2847ACP-48
  • ADN2872ACPZ-RL vs ADN2847ACP-32
  • ADN2872ACPZ-RL vs ADN2841ACPZ-48-RL
  • ADN2872ACPZ-RL vs ADN2841ACPZ-48
  • ADN2872ACPZ-RL vs ADN2841ACPZ-32-RL7
  • ADN2872ACPZ-RL vs ADN2841ACPZ-32-RL
  • ADN2872ACPZ-RL vs ADN2841ACPZ-32
  • ADN2872ACPZ-RL vs ADN2841ACP-48
  • ADN2872ACPZ-RL vs ADN2841ACP-32
  • ADN2872ACPZ-RL vs ADN2830ACPZ32
  • ADN2872ACPZ-RL vs ADN2830ACP32-REEL7
  • ADN2872ACPZ-RL vs ADN2830ACP32
  • ADN2872ACPZ-RL vs ADN2531ACPZ-WP
  • ADN2872ACPZ-RL vs ADN2531ACPZ-R7
  • ADN2872ACPZ-RL vs ADN2531ACPZ-R2
  • ADN2872ACPZ-RL vs ADN2531ACPZ
  • ADN2872ACPZ-RL vs ADN2530YCPZ-WP
  • ADN2872ACPZ-RL vs ADN2530YCPZ-REEL7
  • ADN2872ACPZ-RL vs ADN2530YCPZ-R2
  • ADN2872ACPZ-RL vs ADN2530YCPZ-500R7
  • ADN2872ACPZ-RL vs ADN2526XCPZ
  • ADN2872ACPZ-RL vs ADN2526ACPZ-R7
  • ADN2872ACPZ-RL vs ADN2526ACPZ-R2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!