BCM59111KMLG
BCM59111KMLG
Obsolete
Description:  IC POE CNTRL 4 CHANNEL 48QFN
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 14400
BCM59111KMLG Specification
Specification
Part No
BCM59111KMLG
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PSE)
Number of Channels
4
Power - Max
60 W
Internal Switch(s)
No
Auxiliary Sense
No
Standards
802.3at (PoE)
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
BCM59111KMLG Related Parts
BCM59136B0KMLG
BCM59136B0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59146A0KMLG
BCM59146A0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59011A0KMLG
BCM59011A0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59011B0KMLG
BCM59011B0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59121B0KMLG
BCM59121B0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59122B0KMLG
BCM59122B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59131B0KMLG
BCM59131B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59141A0KMLG
BCM59141A0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59111KMLG Description

## Overview of Broadcom BCM59111KMLG

The Broadcom BCM59111KMLG is a highly integrated, single-chip power management IC (PMIC) designed for portable devices, such as smartphones, tablets, and other battery-operated electronic products. This PMIC integrates a wide array of functions to efficiently manage power conversion and distribution, making it an ideal solution for modern mobile devices requiring efficient, compact, and reliable power management solutions.

The BCM59111KMLG is part of Broadcom's portfolio of power management products, and it offers a comprehensive suite of features, including DC-DC converters, LDOs (Low Dropout Regulators), charging control, battery management, and more. The IC is designed to improve the efficiency of power delivery, extend battery life, and provide the necessary voltage levels for various subsystems within a portable device. It is optimized for applications that require high efficiency, low noise, and minimal heat dissipation.

## Key Features

* Integrated Power Management Solution: The BCM59111KMLG integrates multiple power management functions, reducing the need for external components and simplifying the power architecture in portable devices.
* DC-DC Converters: The IC includes multiple highly efficient DC-DC converters that can step up or step down voltages as required, offering a wide output voltage range for different subsystems in mobile devices.
* Low Dropout Regulators (LDOs): It also incorporates several LDOs to provide stable voltage levels for sensitive analog circuits, ensuring clean power delivery without introducing noise or instability.
* Battery Charging Management: The BCM59111KMLG features integrated battery charging functionality, providing an efficient charging path with fast charging support, including Li-ion battery management.
* Power Distribution: The PMIC intelligently manages the power distribution to different parts of the system, ensuring that each subsystem receives the appropriate voltage and current for optimal performance.
* Low Power Consumption: With various low-power modes, the device helps extend the battery life of portable systems by minimizing power usage during idle or low-demand operation.
* Small Footprint: The IC comes in a compact 4mm x 4mm QFN package, making it suitable for space-constrained designs where every square millimeter counts.
* Thermal Management: The BCM59111KMLG is designed to operate at high efficiency with minimal heat generation, which is essential for battery-operated devices that require low thermal output.
* Protection Features: The IC includes several protection mechanisms such as overcurrent, overvoltage, and thermal shutdown, ensuring the system remains safe and reliable under various operating conditions.

## Specifications

* Input Voltage Range:

* Minimum: 3.0V
* Maximum: 5.5V
* Output Voltage Range:

* DC-DC Converter Output: 0.8V to 3.6V (adjustable)
* LDO Output: 0.8V to 3.6V (adjustable)
* Operating Temperature Range:

* Minimum: -40°C
* Maximum: +85°C
* Efficiency:

* DC-DC Converter: Up to 95% efficiency under optimal conditions
* LDO: Up to 90% efficiency, depending on the load and input voltage
* Package Type:

* 4mm x 4mm QFN (Quad Flat No-lead) package
* Number of DC-DC Converters: 3
* Number of LDOs: 4
* Battery Charging Features:

* Supports single-cell Li-ion batteries
* Fast charging up to 2A (depending on input power)
* Integrated charging controller with thermal management and fault protection
* Output Current Capability:

* DC-DC Converters: 3A per converter
* LDOs: 1A per LDO
* Standby Power Consumption:

* Typically 10µA (in low-power standby mode)
* Overcurrent Protection: Yes, for both DC-DC converters and LDOs
* Overvoltage Protection: Yes
* Thermal Shutdown: Yes, built-in thermal protection to prevent overheating
* Soft-Start: Integrated soft-start feature to limit inrush current and ensure smooth power-up behavior
* Efficiency Mode: Intelligent switching between burst mode and continuous conduction mode for optimal efficiency

## Performance Characteristics

* High Efficiency: The BCM59111KMLG features highly efficient power conversion with DC-DC converters achieving up to 95% efficiency. This high efficiency is crucial for reducing power loss, minimizing heat dissipation, and extending battery life in portable devices.
* Compact and Integrated Design: By integrating multiple functions such as DC-DC converters, LDOs, and charging management into a single chip, the BCM59111KMLG reduces the need for external components and simplifies the power management architecture. This is especially important in space-constrained designs, such as smartphones and wearables.
* Wide Output Voltage Range: The flexible output voltage range (from 0.8V to 3.6V) makes the BCM59111KMLG suitable for a variety of devices, from low-voltage logic circuits to higher-power subsystems that require stable and regulated power.
* Battery Charging: The integrated battery charging functionality allows for efficient charging of lithium-ion batteries, supporting up to 2A charging current. This fast charging capability reduces downtime and enhances the user experience for portable devices.
* Low Power Consumption: The low standby power consumption ensures that the PMIC does not draw unnecessary power when the device is in idle or low-power states, contributing to overall power savings and longer battery life.
* Thermal Management: With built-in thermal shutdown and current-limiting features, the BCM59111KMLG ensures safe operation in high-power or high-temperature environments, preventing damage to the IC or the system it powers.

## Applications

The BCM59111KMLG is ideal for a wide range of portable devices and systems where efficient power management is critical. Common applications include:

* Smartphones: Managing the power distribution for various subsystems, including processors, wireless radios, sensors, and displays, while ensuring long battery life and quick charging.
* Tablets: Providing power to multiple system components, including high-performance processors, displays, and communication modules, while maintaining efficiency and minimizing heat.
* Wearables: Powering compact wearable devices such as smartwatches and fitness trackers, where space constraints and battery life are critical factors.
* Portable Consumer Electronics: Ensuring stable power supply and efficient charging for portable devices like digital cameras, handheld gaming consoles, and Bluetooth audio devices.
* Industrial IoT Devices: Powering sensors, communication modules, and microcontrollers in industrial Internet of Things (IoT) applications where battery life and reliable performance are essential.
* Automotive Applications: The IC’s ability to handle multiple power rails and manage battery charging makes it suitable for automotive infotainment systems, navigation devices, and electric vehicle charging systems.

## Advantages

* High Efficiency: The device offers exceptional efficiency with minimal power loss, helping to reduce the overall energy consumption and improve battery life in portable devices.
* Integrated Design: The integration of multiple functions into a single package reduces the need for external components, saving space, and reducing the overall system cost and complexity.
* Fast Charging: With up to 2A charging support and integrated charging management, the BCM59111KMLG provides fast charging capabilities for lithium-ion batteries, reducing downtime.
* Low Power Consumption: The low standby current ensures that the power management IC does not drain unnecessary power during idle or low-power operation, which is critical for energy-efficient portable devices.
* Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection mechanisms ensure safe operation, preventing damage to the IC and the powered system.
* Flexible Output Range: The wide output voltage range and multiple power outputs make the BCM59111KMLG a versatile solution that can power various components in a device, from logic circuits to high-power subsystems.
* Compact Form Factor: The small 4mm x 4mm QFN package makes it suitable for space-constrained applications, providing high functionality in a small footprint.

## Conclusion

The Broadcom BCM59111KMLG is an advanced power management IC designed to meet the demanding power requirements of modern portable devices. Its high efficiency, integrated charging management, wide output voltage range, and compact package make it an ideal solution for smartphones, tablets, wearables, and other battery-powered applications. With its ability to manage power distribution, provide fast charging, and ensure safe operation through thermal and overcurrent protection, the BCM59111KMLG offers a comprehensive and reliable power management solution that helps extend battery life and enhance the performance of portable devices.
BCM59111KMLG Compare Parts
  • BCM59111KMLG vs BCM59136B0KMLG
  • BCM59111KMLG vs BCM59141A0KMLG
  • BCM59111KMLG vs BCM59131B0KMLG
  • BCM59111KMLG vs BCM59122B0KMLG
  • BCM59111KMLG vs BCM59121B0KMLG
  • BCM59111KMLG vs BCM59011B0KMLG
  • BCM59111KMLG vs BCM59011A0KMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.