BCM59121B0KMLG
BCM59121B0KMLG
Obsolete
Description:  IC POE CNTRL 8 CHANNEL 56QFN
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 30800
BCM59121B0KMLG Specification
Specification
Part No
BCM59121B0KMLG
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PSE)
Number of Channels
8
Power - Max
30 W
Internal Switch(s)
No
Auxiliary Sense
No
Standards
802.3at (PoE+), 802.3af (PoE)
Voltage - Supply
44V ~ 57V
Current - Supply
500mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
BCM59121B0KMLG Related Parts
BCM59136B0KMLG
BCM59136B0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59146A0KMLG
BCM59146A0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59011A0KMLG
BCM59011A0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59011B0KMLG
BCM59011B0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59111KMLG
BCM59111KMLG
Broadcom
IC POE CNTRL 4 CHANNEL 48QFN
BCM59122B0KMLG
BCM59122B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59131B0KMLG
BCM59131B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59141A0KMLG
BCM59141A0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59121B0KMLG Description
The Broadcom BCM59121B0KMLG is a highly integrated power management and Ethernet controller designed for mobile and embedded applications. This device is part of Broadcom%27s extensive portfolio of networking and power management solutions, providing a combination of features that cater to the needs of modern mobile devices, including smartphones, tablets, and other portable electronics.

## Overview

The BCM59121 is designed to deliver efficient power management while providing Ethernet connectivity, making it suitable for applications that require both data communication and power efficiency. It integrates multiple functions into a single chip, which helps reduce the overall footprint and complexity of the design.

## Key Specifications

1. Ethernet Connectivity:
- The BCM59121 supports 10/100/1000 Mbps Ethernet connectivity, allowing for high-speed data transfer.
- It features a built-in MAC (Media Access Control) layer, which simplifies the design and reduces the need for external components.

2. Power Management Features:
- The device includes a highly efficient power management unit (PMU) that supports various power domains, enabling dynamic power scaling based on the operational requirements.
- It features multiple voltage regulators, including LDOs (Low Dropout Regulators) and buck converters, to provide the necessary power to different components of the system.

3. Integrated Functions:
- The BCM59121 integrates several key functions, including:
- Power path management to optimize power delivery to the device.
- Battery management features to enhance battery life and performance.
- Support for USB power delivery, enabling efficient charging and power distribution.

4. Operating Conditions:
- The device is designed to operate in a wide temperature range, typically from -40°C to 85°C, making it suitable for various environmental conditions.
- It is also designed to meet the requirements of mobile applications, ensuring reliability and performance under different usage scenarios.

5. Package Type:
- The BCM59121B0KMLG is available in a compact package, which is advantageous for integration into space-constrained designs typical of mobile devices.

6. Applications:
- The BCM59121 is ideal for use in:
- Smartphones and tablets.
- Embedded systems requiring Ethernet connectivity.
- IoT devices that need efficient power management and data communication.
- Automotive applications where reliable power management is critical.

7. Performance Features:
- The device supports advanced features such as:
- Wake-on-LAN (WoL) functionality, allowing devices to be powered on remotely.
- Support for various Ethernet standards, ensuring compatibility with a wide range of network infrastructures.

8. Security Features:
- The BCM59121 includes security features to protect data integrity and ensure secure communication over Ethernet networks.

## Conclusion

The Broadcom BCM59121B0KMLG is a versatile and efficient power management and Ethernet controller that meets the demands of modern mobile and embedded applications. With its combination of high-speed Ethernet connectivity, advanced power management capabilities, and integrated functions, it is well-suited for a variety of applications, from consumer electronics to industrial IoT devices. The BCM59121 enables designers to create compact, efficient, and reliable systems that can operate effectively in diverse environments, making it a valuable component in today%27s technology landscape.
BCM59121B0KMLG Compare Parts
  • BCM59121B0KMLG vs BCM59136B0KMLG
  • BCM59121B0KMLG vs BCM59141A0KMLG
  • BCM59121B0KMLG vs BCM59131B0KMLG
  • BCM59121B0KMLG vs BCM59122B0KMLG
  • BCM59121B0KMLG vs BCM59111KMLG
  • BCM59121B0KMLG vs BCM59011B0KMLG
  • BCM59121B0KMLG vs BCM59011A0KMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.