BCM59146A0KMLG
BCM59146A0KMLG
Active
Description:  IC POE CNTRL 8 CHANNEL 56QFN
Manufacturer:  Broadcom
History Price: Active
In Stock: 12800
BCM59146A0KMLG Specification
Specification
Part No
BCM59146A0KMLG
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Channels
-
Power - Max
-
Internal Switch(s)
-
Auxiliary Sense
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM59146A0KMLG Related Parts
BCM59136B0KMLG
BCM59136B0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59011A0KMLG
BCM59011A0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59011B0KMLG
BCM59011B0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59111KMLG
BCM59111KMLG
Broadcom
IC POE CNTRL 4 CHANNEL 48QFN
BCM59121B0KMLG
BCM59121B0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59122B0KMLG
BCM59122B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59131B0KMLG
BCM59131B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59141A0KMLG
BCM59141A0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59146A0KMLG Description
The Broadcom BCM59146A0KMLG is a highly integrated power management IC (PMIC) designed for mobile and portable applications, particularly in smartphones, tablets, and other battery-operated devices. This device is engineered to optimize power efficiency, manage battery charging, and provide various power supply outputs to support the complex power requirements of modern electronic systems. Below is a detailed overview of its specifications, features, and applications.

## Overview

The BCM59146A0KMLG is part of Broadcom%27s family of power management solutions, offering a comprehensive set of features that enable efficient power distribution and management. It integrates multiple power management functions into a single chip, reducing the need for external components and simplifying the design of power systems in mobile devices.

## Key Specifications

1. Input Voltage Range:
- The device operates with an input voltage range typically from 3.0V to 5.5V, making it compatible with various battery chemistries and power sources.

2. Battery Charger:
- Integrated battery charger supporting various charging profiles, including USB charging and wall adapter charging.
- Supports charging currents up to 2A, allowing for fast charging capabilities.

3. Power Path Management:
- Features advanced power path management to optimize the use of battery and external power sources, ensuring efficient power delivery to the system while charging the battery.

4. Output Voltage Regulation:
- Multiple low-dropout (LDO) regulators with adjustable output voltages, typically ranging from 1.0V to 3.3V, to power various components in the device.

5. Efficiency:
- High efficiency across a wide load range, typically exceeding 90%, which helps to extend battery life and reduce heat generation.

6. Thermal Management:
- Integrated thermal protection features to prevent overheating and ensure reliable operation under varying load conditions.

7. Package Type:
- Available in a compact 32-pin QFN (Quad Flat No-lead) package, facilitating easy integration into space-constrained designs.

8. Operating Temperature Range:
- Designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions.

## Features

- Integrated Power Management: Combines multiple power management functions, including battery charging, power path management, and voltage regulation, into a single device, reducing board space and component count.

- Flexible Charging Options: Supports various charging methods, including trickle charging, constant current, and constant voltage modes, to accommodate different battery types and charging scenarios.

- Smart Battery Management: Features advanced battery management capabilities, including battery health monitoring and temperature compensation, to enhance battery performance and longevity.

- Low Quiescent Current: Designed to minimize power consumption during idle states, which is critical for extending battery life in portable devices.

- Protection Features: Includes over-voltage protection, over-current protection, and short-circuit protection to safeguard both the device and the battery.

## Applications

The Broadcom BCM59146A0KMLG is suitable for a wide range of applications, including:

- Smartphones and Tablets: Ideal for managing power in mobile devices, ensuring efficient battery charging and power distribution to various components.

- Wearable Devices: Used in smartwatches and fitness trackers, where space and power efficiency are critical.

- Portable Consumer Electronics: Suitable for devices such as portable speakers, cameras, and gaming consoles that require efficient power management.

- IoT Devices: Employed in Internet of Things applications where battery life and power efficiency are essential for device operation.

## Conclusion

The Broadcom BCM59146A0KMLG is a versatile and efficient power management IC that meets the demanding power requirements of modern mobile and portable devices. With its integrated features, high efficiency, and robust protection mechanisms, it is an excellent choice for designers looking to optimize power management in their products. For specific design requirements and detailed electrical characteristics, it is recommended to refer to the official Broadcom datasheet for the BCM59146A0KMLG.
BCM59146A0KMLG Compare Parts
  • BCM59146A0KMLG vs BCM59141A0KMLG
  • BCM59146A0KMLG vs BCM59131B0KMLG
  • BCM59146A0KMLG vs BCM59122B0KMLG
  • BCM59146A0KMLG vs BCM59121B0KMLG
  • BCM59146A0KMLG vs BCM59111KMLG
  • BCM59146A0KMLG vs BCM59011B0KMLG
  • BCM59146A0KMLG vs BCM59011A0KMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.