BCM59136B0KMLG
BCM59136B0KMLG
Active
Description:  IC POE CNTRL 8 CHANNEL 56QFN
Manufacturer:  Broadcom
History Price: Active
In Stock: 30000
BCM59136B0KMLG Specification
Specification
Part No
BCM59136B0KMLG
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Channels
-
Power - Max
-
Internal Switch(s)
-
Auxiliary Sense
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM59136B0KMLG Related Parts
BCM59146A0KMLG
BCM59146A0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59011A0KMLG
BCM59011A0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59011B0KMLG
BCM59011B0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59111KMLG
BCM59111KMLG
Broadcom
IC POE CNTRL 4 CHANNEL 48QFN
BCM59121B0KMLG
BCM59121B0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59122B0KMLG
BCM59122B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59131B0KMLG
BCM59131B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59141A0KMLG
BCM59141A0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59136B0KMLG Description
The Broadcom BCM59136B0KMLG is a highly integrated power management IC (PMIC) designed for mobile and portable applications, particularly in smartphones, tablets, and other battery-operated devices. This device is part of Broadcom%27s extensive portfolio of power management solutions, which are known for their efficiency, reliability, and advanced features.

## Key Features:

1. Integrated Power Management: The BCM59136B0KMLG integrates multiple power management functions into a single chip, reducing the need for external components and simplifying the design process.

2. High Efficiency: The device is designed to deliver high efficiency across a wide range of load conditions, which is critical for extending battery life in portable applications.

3. Multiple Buck Regulators: The BCM59136B0KMLG includes several buck (step-down) regulators that can efficiently convert higher input voltages to lower output voltages required by various components in a mobile device.

4. LDO Regulators: In addition to buck converters, the PMIC features low-dropout (LDO) regulators that provide stable output voltages with minimal dropout, ensuring reliable power delivery to sensitive components.

5. Battery Management: The device supports advanced battery management features, including charging, monitoring, and protection, which are essential for maintaining battery health and performance.

6. Thermal Management: The BCM59136B0KMLG includes thermal management features to prevent overheating and ensure safe operation under various conditions.

7. I2C Interface: The device supports an I2C interface for communication with a host processor, allowing for configuration and monitoring of power management functions.

8. Small Package Size: The BCM59136B0KMLG is available in a compact package, making it suitable for space-constrained applications.

## Specifications:

- Part Number: BCM59136B0KMLG
- Functionality: Power management IC (PMIC)
- Input Voltage Range: Typically from 3.0V to 5.5V
- Buck Regulator Output Voltage: Adjustable output voltage, typically ranging from 0.8V to 3.3V
- LDO Output Voltage: Fixed and adjustable options available, typically around 1.2V to 3.3V
- Buck Converter Efficiency: Up to 95% under optimal conditions
- LDO Efficiency: High efficiency with low quiescent current
- I2C Communication: Supports standard I2C protocol for configuration and monitoring
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFN (Quad Flat No-lead) package, typically 4mm x 4mm
- Protection Features: Over-voltage protection, under-voltage lockout, thermal shutdown, and short-circuit protection

## Applications:

The BCM59136B0KMLG is suitable for a variety of applications, including:

- Smartphones and Tablets: Provides efficient power management for processors, displays, and other components in mobile devices.
- Wearable Devices: Ideal for smartwatches and fitness trackers where space and power efficiency are critical.
- Portable Consumer Electronics: Used in devices such as portable speakers, cameras, and gaming consoles.
- IoT Devices: Supports power management in Internet of Things (IoT) applications, ensuring long battery life and reliable operation.

## Conclusion:

The Broadcom BCM59136B0KMLG power management IC is a versatile and efficient solution for modern mobile and portable applications. Its integration of multiple power management functions, high efficiency, and advanced battery management features make it an excellent choice for engineers looking to optimize power delivery in their designs. With its compact size and robust performance, the BCM59136B0KMLG is well-suited for a wide range of applications, ensuring reliable operation and extended battery life in today%27s demanding electronic devices.
BCM59136B0KMLG Compare Parts
  • BCM59136B0KMLG vs BCM59141A0KMLG
  • BCM59136B0KMLG vs BCM59131B0KMLG
  • BCM59136B0KMLG vs BCM59122B0KMLG
  • BCM59136B0KMLG vs BCM59121B0KMLG
  • BCM59136B0KMLG vs BCM59111KMLG
  • BCM59136B0KMLG vs BCM59011B0KMLG
  • BCM59136B0KMLG vs BCM59011A0KMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.