☰
THCV220
THCV220
Active
Description:  1LANE V-BY-ONEHS_LVCMOS 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV220 Datasheet
History Price: $7.87500
In Stock: 24480
THCV220 Specification
Specification
Part No
THCV220
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
V-by-One HS
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
3.75Gbps
Input Type
V-by-One?HS
Output Type
CMOS/TTL
Number of Inputs
1
Number of Outputs
35
Voltage - Supply
2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
THCV220 Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV220 Description
The THine Solutions THCV220 is a sophisticated video interface chip designed to facilitate high-quality video transmission in various applications, including automotive, industrial, and consumer electronics. This device is particularly noted for its ability to transmit high-definition video signals over a single differential pair, which simplifies design and reduces the complexity of wiring.

## Key Features:

1. High-Definition Video Support: The THCV220 supports high-definition video formats, including resolutions up to 1080p at 60 frames per second (fps). This capability is essential for applications that require clear and detailed video output.

2. Single Differential Pair Transmission: By utilizing a single differential pair for data transmission, the THCV220 minimizes the number of required connections. This not only simplifies the design but also reduces the potential for signal interference and degradation.

3. Low Power Consumption: The chip is designed to operate with low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is a priority. This feature is particularly beneficial in portable and automotive applications.

4. Robust Error Correction: The THCV220 includes advanced error correction features that enhance the reliability of video transmission. This ensures that the data received is accurate and minimizes the risk of corruption during transmission, which is critical for maintaining video quality.

5. Wide Operating Temperature Range: The device is engineered to function effectively in a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in harsh environments, such as automotive applications where temperature fluctuations are common.

6. Versatile Input Formats: The THCV220 supports various input formats, including RGB and YCbCr, providing flexibility in terms of compatibility with different video sources. This versatility allows designers to integrate the chip into a wide range of systems.

## Specifications:

- Video Input Formats: Supports multiple input formats, including RGB and YCbCr, allowing for compatibility with a variety of video sources.
- Output Resolution: Capable of outputting resolutions up to 1080p (1920x1080) at 60 fps, ensuring high-quality video playback.
- Data Rate: The THCV220 can handle data rates of up to 1.5 Gbps, which is essential for smooth video transmission with minimal latency.
- Power Supply Voltage: Typically operates at a supply voltage of 3.3V, contributing to its low power consumption profile.
- Package Type: Available in a compact package, which is advantageous for applications with space constraints.
- Operating Temperature Range: Designed to function within a temperature range of -40°C to +85°C, making it suitable for automotive and industrial applications.

## Applications:

- Automotive Displays: The THCV220 is ideal for use in automotive infotainment systems, dashboard displays, and rear-seat entertainment systems, where high-quality video output is crucial for user experience.
- Industrial Equipment: It can be utilized in industrial monitors and control systems that require reliable video transmission in demanding environments, ensuring that operators receive accurate visual information.
- Consumer Electronics: Suitable for televisions, projectors, and other consumer devices that demand high-definition video quality, enhancing the viewing experience for users.

## Conclusion:

The THine Solutions THCV220 is a versatile and efficient video interface chip that meets the rigorous demands of modern video applications. With its support for high-definition video, low power consumption, and robust design, it is an excellent choice for engineers and designers looking to implement high-quality video transmission in their products. Whether in automotive, industrial, or consumer electronics, the THCV220 stands out as a reliable solution for high-performance video applications, ensuring that users experience clear and detailed video output. Its combination of features and specifications makes it a valuable component in the design of advanced video systems.
THCV220 Compare Parts
  • THCV220 vs THCV2911B
  • THCV220 vs THCV2911A-B
  • THCV220 vs THCV2911A
  • THCV220 vs THCV245A
  • THCV220 vs THCV244A-B
  • THCV220 vs THCV243-B
  • THCV220 vs THCV243
  • THCV220 vs THCV242A-P-B
  • THCV220 vs THCV242A-B
  • THCV220 vs THCV242A
  • THCV220 vs THCV242-B
  • THCV220 vs THCV241A-P-B
  • THCV220 vs THCV241A-P
  • THCV220 vs THCV241A-B
  • THCV220 vs THCV241A
  • THCV220 vs THCV236-Q-B
  • THCV220 vs THCV236-Q
  • THCV220 vs THCV236-B
  • THCV220 vs THCV236
  • THCV220 vs THCV235-Q-B
  • THCV220 vs THCV235-Q
  • THCV220 vs THCV235-B
  • THCV220 vs THCV235
  • THCV220 vs THCV234-B
  • THCV220 vs THCV234
  • THCV220 vs THCV233-B
  • THCV220 vs THCV233
  • THCV220 vs THCV231-Q-B
  • THCV220 vs THCV231-Q
  • THCV220 vs THCV231-B
  • THCV220 vs THCV231
  • THCV220 vs THCV226-B
  • THCV220 vs THCV226
  • THCV220 vs THCV220-B
  • THCV220 vs THCV219-B
  • THCV220 vs THCV219
  • THCV220 vs THCV218-B
  • THCV220 vs THCV218
  • THCV220 vs THCV217-B
  • THCV220 vs THCV217
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much