THCV234
THCV234
Active
Description:  1LANE V-BY-ONEHS_LVDS 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV234 Datasheet
History Price: $7.87500
In Stock: 19600
THCV234 Specification
Specification
Part No
THCV234
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine V-by-One HS
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
3.36Gbps
Input Type
V-by-One?HS
Output Type
LVDS
Number of Inputs
2
Number of Outputs
6
Voltage - Supply
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
THCV234 Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV234 Description
The THine Solutions THCV234 is a high-performance video interface chip designed for various applications, including high-definition video transmission, display systems, and multimedia devices. This device is particularly known for its ability to transmit video data over long distances while maintaining high quality and low latency, making it suitable for a wide range of consumer and industrial applications.

## Overview

The THCV234 is a versatile video interface solution that supports multiple video formats and resolutions. It is designed to facilitate the transmission of high-definition video signals over various media, including coaxial cables, twisted pairs, and optical fibers. The chip is optimized for low power consumption and high reliability, making it an excellent choice for portable and embedded systems.

## Key Features

1. High-Definition Video Support:
- The THCV234 supports various video resolutions, including 720p, 1080p, and even higher resolutions, ensuring compatibility with modern display technologies.
- It can handle multiple video formats, including RGB, YCbCr, and others, providing flexibility for different application requirements.

2. Low Latency Transmission:
- The chip is designed to minimize latency during video transmission, making it suitable for real-time applications such as video conferencing, gaming, and interactive displays.

3. Versatile Interface Options:
- The THCV234 supports multiple interface standards, including HDMI, MIPI DSI, and LVDS, allowing for easy integration with various video sources and display devices.
- It can be used in both point-to-point and multi-point configurations, providing flexibility in system design.

4. Long-Distance Transmission:
- The device is optimized for long-distance video transmission, capable of sending high-quality video signals over significant distances without degradation.
- It supports various transmission media, including coaxial cables and twisted pairs, making it adaptable to different installation environments.

5. Low Power Consumption:
- The THCV234 is designed with power efficiency in mind, making it suitable for battery-operated devices and applications where power consumption is a critical factor.
- It features power-saving modes that help reduce energy usage during idle periods.

6. Integrated Features:
- The chip includes built-in features such as equalization and signal conditioning, which help maintain signal integrity over long distances.
- It also supports error detection and correction mechanisms to ensure reliable video transmission.

7. Temperature Range:
- The THCV234 is designed to operate within a specified temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

- Video Resolutions Supported: Up to 1080p and higher
- Supported Video Formats: RGB, YCbCr, and others
- Interface Standards: HDMI, MIPI DSI, LVDS
- Power Supply Voltage: Typically operates at 3.3V
- Power Consumption: Low power consumption, typically in the range of a few hundred milliwatts
- Operating Temperature Range: -40°C to +85°C

## Applications

The THine Solutions THCV234 is suitable for a variety of applications, including but not limited to:

- High-definition video transmission systems
- Consumer electronics (e.g., TVs, projectors)
- Automotive display systems
- Industrial video monitoring and control systems
- Video conferencing equipment
- Medical imaging devices

## Conclusion

The THine Solutions THCV234 is a robust and versatile video interface chip that provides high-quality video transmission capabilities while maintaining low power consumption. Its support for multiple video formats, long-distance transmission, and flexible interface options make it an ideal choice for developers looking to create advanced video applications in various markets. For specific design requirements and detailed specifications, it is recommended to refer to the official THine Solutions documentation and datasheets.
THCV234 Compare Parts
  • THCV234 vs THCV2911B
  • THCV234 vs THCV2911A-B
  • THCV234 vs THCV2911A
  • THCV234 vs THCV245A
  • THCV234 vs THCV244A-B
  • THCV234 vs THCV243-B
  • THCV234 vs THCV243
  • THCV234 vs THCV242A-P-B
  • THCV234 vs THCV242A-B
  • THCV234 vs THCV242A
  • THCV234 vs THCV242-B
  • THCV234 vs THCV241A-P-B
  • THCV234 vs THCV241A-P
  • THCV234 vs THCV241A-B
  • THCV234 vs THCV241A
  • THCV234 vs THCV236-Q-B
  • THCV234 vs THCV236-Q
  • THCV234 vs THCV236-B
  • THCV234 vs THCV236
  • THCV234 vs THCV235-Q-B
  • THCV234 vs THCV235-Q
  • THCV234 vs THCV235-B
  • THCV234 vs THCV235
  • THCV234 vs THCV234-B
  • THCV234 vs THCV233-B
  • THCV234 vs THCV233
  • THCV234 vs THCV231-Q-B
  • THCV234 vs THCV231-Q
  • THCV234 vs THCV231-B
  • THCV234 vs THCV231
  • THCV234 vs THCV226-B
  • THCV234 vs THCV226
  • THCV234 vs THCV220-B
  • THCV234 vs THCV220
  • THCV234 vs THCV219-B
  • THCV234 vs THCV219
  • THCV234 vs THCV218-B
  • THCV234 vs THCV218
  • THCV234 vs THCV217-B
  • THCV234 vs THCV217
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4