CS3308-CQZ
CS3308-CQZ
Obsolete
Description:  IC VOLUME CONTROL 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS3308-CQZ Datasheet
History Price: $25.34000
In Stock: 43600
CS3308-CQZ Specification
Specification
Part No
CS3308-CQZ
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Volume Control
Applications
Audio Systems
Number of Channels
8
Interface
I2C, SPI
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
-96dB, +22dB
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
CS3308-CQZ PDF Datasheet
CS3308-CQZ Related Parts
CS3308-CQZR
CS3308-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308K-CQZ
CS3308K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3308K-CQZR
CS3308K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3310-KS
CS3310-KS
Cirrus Logic
CS3310 - STEREO DIGITAL VOLUME C
CS3310-KSR
CS3310-KSR
Cirrus Logic
STEREO DIGITAL VOLUME CONTROL
CS3310-KSZ
CS3310-KSZ
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3310-KSZR
CS3310-KSZR
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3318-CQZ
CS3318-CQZ
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318-CQZR
CS3318-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318K-CQZ
CS3318K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3318K-CQZR
CS3318K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3308-CQZ Description
The Cirrus Logic CS3308-CQZ is a high-performance, low-power audio analog-to-digital converter (ADC) designed for various audio applications. This device is particularly well-suited for professional audio equipment, consumer electronics, and portable devices due to its excellent performance characteristics and flexibility.

## Key Features

1. High-Performance ADC: The CS3308-CQZ features a 24-bit resolution, which allows for high fidelity audio conversion. This level of resolution is essential for capturing the nuances of audio signals, making it ideal for high-end audio applications.

2. Sampling Rate: The device supports a wide range of sampling rates, up to 192 kHz. This capability ensures that it can handle high-resolution audio formats, providing a clear and detailed sound reproduction.

3. Dynamic Range: The CS3308-CQZ boasts a dynamic range of up to 112 dB, which is critical for distinguishing between quiet and loud sounds in audio signals. This feature is particularly important in professional audio settings where clarity and detail are paramount.

4. Low Total Harmonic Distortion (THD): The device has a low THD specification, typically around -100 dB, which means that it introduces minimal distortion to the audio signal. This characteristic is vital for maintaining audio integrity.

5. Power Supply: The CS3308-CQZ operates on a single 5V power supply, making it easy to integrate into various systems without the need for complex power management.

6. Integrated Features: The chip includes integrated features such as a programmable gain amplifier (PGA) and a digital filter, which can be configured to optimize performance for specific applications. This integration reduces the need for external components, simplifying the design process.

7. I2S and PCM Output: The CS3308-CQZ supports both I2S (Inter-IC Sound) and PCM (Pulse Code Modulation) output formats, providing flexibility in how the digital audio data is transmitted to other devices.

8. Low Power Consumption: Designed for efficiency, the CS3308-CQZ consumes very little power, making it suitable for battery-operated devices. This low power requirement helps extend the battery life of portable audio equipment.

## Specifications

- Resolution: 24 bits
- Sampling Rate: Up to 192 kHz
- Dynamic Range: 112 dB
- Total Harmonic Distortion (THD): -100 dB
- Power Supply Voltage: 5V
- Output Formats: I2S, PCM
- Power Consumption: Low power operation (specific values depend on configuration)
- Package Type: QFN (Quad Flat No-lead) package, which is compact and suitable for surface mounting.

## Applications

The CS3308-CQZ is versatile and can be used in a variety of applications, including:

- Professional Audio Equipment: Such as mixers, audio interfaces, and recording devices.
- Consumer Electronics: Including high-fidelity audio players, televisions, and home theater systems.
- Portable Devices: Such as smartphones and tablets, where low power consumption is critical.
- Musical Instruments: Digital pianos and synthesizers that require high-quality audio conversion.

## Conclusion

In summary, the Cirrus Logic CS3308-CQZ is a robust and versatile audio ADC that offers high performance, low power consumption, and a range of features that make it suitable for various audio applications. Its combination of high resolution, dynamic range, and integrated functionalities makes it an excellent choice for designers looking to achieve superior audio quality in their products.
CS3308-CQZ Compare Parts
  • CS3308-CQZ vs CS3318K-CQZ
  • CS3308-CQZ vs CS3318-CQZR
  • CS3308-CQZ vs CS3318-CQZ
  • CS3308-CQZ vs CS3310-KSZR
  • CS3308-CQZ vs CS3310-KSZ
  • CS3308-CQZ vs CS3310-KSR
  • CS3308-CQZ vs CS3310-KS
  • CS3308-CQZ vs CS3308K-CQZR
  • CS3308-CQZ vs CS3308K-CQZ
  • CS3308-CQZ vs CS3308-CQZR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store