CS3308K-CQZR
CS3308K-CQZR
Active
Description:  IC 8-CHANNEL DIGITAL VOLUME CONT
Manufacturer:  Cirrus Logic
History Price: $29.54000
In Stock: 42800
CS3308K-CQZR Specification
Specification
Part No
CS3308K-CQZR
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Volume Control
Applications
Audio Systems
Number of Channels
8
Interface
I2C, SPI
Voltage - Supply
?.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
Specifications
-
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
CS3308K-CQZR PDF Datasheet
CS3308K-CQZR Related Parts
CS3308-CQZ
CS3308-CQZ
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308-CQZR
CS3308-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308K-CQZ
CS3308K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3310-KS
CS3310-KS
Cirrus Logic
CS3310 - STEREO DIGITAL VOLUME C
CS3310-KSR
CS3310-KSR
Cirrus Logic
STEREO DIGITAL VOLUME CONTROL
CS3310-KSZ
CS3310-KSZ
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3310-KSZR
CS3310-KSZR
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3318-CQZ
CS3318-CQZ
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318-CQZR
CS3318-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318K-CQZ
CS3318K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3318K-CQZR
CS3318K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3308K-CQZR Description
The Cirrus Logic CS3308K-CQZR is a high-performance, low-power audio analog-to-digital converter (ADC) designed for various audio applications. This device is particularly well-suited for consumer electronics, professional audio equipment, and other applications requiring high-quality audio processing. Below is a detailed overview of its specifications, features, and applications.

## Overview

The CS3308K-CQZR is an 8-channel, 24-bit ADC that provides high-resolution audio conversion with low distortion and noise. It is designed to operate in a variety of environments, making it versatile for different audio applications. The device is housed in a compact QFN (Quad Flat No-lead) package, which allows for efficient thermal management and space-saving designs.

## Key Specifications

1. Number of Channels: 8
2. Resolution: 24 bits
3. Sampling Rate: Up to 192 kHz
4. Input Voltage Range: Typically ±1.5V
5. Dynamic Range: Greater than 100 dB
6. Total Harmonic Distortion (THD): Typically -100 dB
7. Signal-to-Noise Ratio (SNR): Typically 110 dB
8. Power Supply Voltage: 3.3V to 5V
9. Power Consumption: Low power operation, typically around 50 mW
10. Interface: I2S, PCM, and TDM (Time Division Multiplexing) compatible
11. Package Type: QFN-32 (5mm x 5mm)
12. Operating Temperature Range: -40°C to +85°C

## Features

- High Performance: The CS3308K-CQZR delivers exceptional audio quality with low noise and distortion, making it ideal for high-fidelity audio applications.
- Flexible Input Configuration: The device supports various input configurations, allowing for easy integration into different audio systems.
- Digital Filtering: Integrated digital filters help to optimize audio performance and reduce unwanted artifacts.
- Low Power Consumption: Designed for battery-operated devices, the CS3308K-CQZR operates efficiently, extending battery life in portable applications.
- Robust Design: The device is built to withstand a wide range of environmental conditions, ensuring reliable performance in diverse applications.

## Applications

The CS3308K-CQZR is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and home audio systems for high-quality audio playback and recording.
- Professional Audio Equipment: Ideal for mixing consoles, audio interfaces, and recording devices where high fidelity is crucial.
- Telecommunications: Employed in VoIP systems and other communication devices to enhance audio clarity.
- Automotive Audio Systems: Used in car audio systems to provide high-quality sound reproduction.
- Medical Devices: Applicable in medical imaging and monitoring equipment where precise audio signals are required.

## Conclusion

The Cirrus Logic CS3308K-CQZR is a versatile and high-performance audio ADC that meets the demands of modern audio applications. With its impressive specifications and features, it is an excellent choice for engineers and designers looking to integrate high-quality audio processing into their products. Whether for consumer electronics, professional audio, or other applications, the CS3308K-CQZR stands out as a reliable solution for achieving superior audio performance.
CS3308K-CQZR Compare Parts
  • CS3308K-CQZR vs CS3318K-CQZ
  • CS3308K-CQZR vs CS3318-CQZR
  • CS3308K-CQZR vs CS3318-CQZ
  • CS3308K-CQZR vs CS3310-KSZR
  • CS3308K-CQZR vs CS3310-KSZ
  • CS3308K-CQZR vs CS3310-KSR
  • CS3308K-CQZR vs CS3310-KS
  • CS3308K-CQZR vs CS3308K-CQZ
  • CS3308K-CQZR vs CS3308-CQZR
  • CS3308K-CQZR vs CS3308-CQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!