5962-87539043A
5962-87539043A
Active
Description:  UV PLD, 20NS, PAL-TYPE, CMOS
Manufacturer:  Cypress Semiconductor
History Price: $54.79000
In Stock: 13600
5962-87539043A Specification
Specification
Part No
5962-87539043A
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
10
Voltage - Input
4.5V ~ 5.5V
Speed
20 ns
Mounting Type
Surface Mount
Package / Case
28-CLCC
Supplier Device Package
28-CLCC (13.97x8.89)
5962-87539043A PDF Datasheet
5962-87539043A Related Parts
5962-85155012A
5962-85155012A
Texas Instruments
TIBPAL16L8-20M HIGH-PERFORMANCE
5962-85155022A
5962-85155022A
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515502RA
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515504RA
5962-8515504RA
Texas Instruments
TIBPAL16R4-20M HIGH-PERFORMANCE
5962-85155052A
5962-85155052A
Texas Instruments
TIBPAL16L8-30M LOW-POWER HIGH-PE
5962-8515506RA
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-87539043A Compare Parts
  • 5962-87539043A vs 5962-89841113A
  • 5962-87539043A vs 5962-89841053A
  • 5962-87539043A vs 5962-89841023A
  • 5962-87539043A vs 5962-89839142A
  • 5962-87539043A vs 5962-8867808RA
  • 5962-87539043A vs 5962-8767104KA
  • 5962-87539043A vs 5962-87671043A
  • 5962-87539043A vs 5962-8753902LA
  • 5962-87539043A vs 5962-87539013A
  • 5962-87539043A vs 5962-8605301KA
  • 5962-87539043A vs 5962-8515519SA
  • 5962-87539043A vs 5962-85155182A
  • 5962-87539043A vs 5962-8515515RA
  • 5962-87539043A vs 5962-8515513RA
  • 5962-87539043A vs 5962-8515512SA
  • 5962-87539043A vs 5962-8515512RA
  • 5962-87539043A vs 5962-8515511SA
  • 5962-87539043A vs 5962-8515510RA
  • 5962-87539043A vs 5962-85155102A
  • 5962-87539043A vs 5962-8515509SA
  • 5962-87539043A vs 5962-8515509RA
  • 5962-87539043A vs 5962-8515508RA
  • 5962-87539043A vs 5962-8515506RA
  • 5962-87539043A vs 5962-85155052A
  • 5962-87539043A vs 5962-8515504RA
  • 5962-87539043A vs 5962-8515502RA
  • 5962-87539043A vs 5962-85155022A
  • 5962-87539043A vs 5962-85155012A
  • 5962-87539043A vs 5962-8767104LA
  • 5962-87539043A vs 5962-87671043A
  • 5962-87539043A vs 5962-87671013A
  • 5962-87539043A vs 5962-8515521RA
  • 5962-87539043A vs 5962-8515518SA
  • 5962-87539043A vs 5962-8515518RA
  • 5962-87539043A vs 5962-85155182A
  • 5962-87539043A vs 5962-8515516RA
  • 5962-87539043A vs 5962-85155162A
  • 5962-87539043A vs 5962-8515515RA
  • 5962-87539043A vs 5962-85155152A
  • 5962-87539043A vs 5962-8515512SA
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!