Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor FM24C03ULN
FM24C03ULN
Active
Memory
Description:
IC EEPROM 2KBIT I2C 100KHZ 8DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FM24C03ULN Datasheet
History Price: $0.31000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FM24C03ULN Specification
Specification
Part No
FM24C03ULN
Category
Memory
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
15ms
Access Time
3.5 μs
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FM24C03ULN PDF Datasheet
FM24C03ULN Datasheet
Click and Download: FM24C03ULN Datasheet
FM24C03ULN Related Parts
FM21L16-60-TG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21L16-60-TGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21LD16-60-BG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM21LD16-60-BGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM22L16-55-TG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22L16-55-TGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22LD16-55-BG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM22LD16-55-BGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM23MLD16-60-BG
Infineon Technologies
IC FRAM 8MBIT PARALLEL 48FBGA
FM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
FM24C02UFEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM24C02UFEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8DIP
FM24C03ULN Compare Parts
FM24C03ULN vs FM28V202A-TG
FM24C03ULN vs FM28V102A-TGTR
FM24C03ULN vs FM28V102A-TG
FM24C03ULN vs FM28V100-TGTR
FM24C03ULN vs FM28V100-TG
FM24C03ULN vs FM28V020-TGTR
FM24C03ULN vs FM28V020-TG
FM24C03ULN vs FM28V020-T28GTR
FM24C03ULN vs FM28V020-T28G
FM24C03ULN vs FM28V020-SGTR
FM24C03ULN vs FM28V020-SG
FM24C03ULN vs FM27C512VE150
FM24C03ULN vs FM27C512V150
FM24C03ULN vs FM27C512Q90
FM24C03ULN vs FM27C512Q150
FM24C03ULN vs FM27C512Q120
FM24C03ULN vs FM27C512Q120
FM24C03ULN vs FM27C256V90
FM24C03ULN vs FM27C256V120
FM24C03ULN vs FM27C256QE150
FM24C03ULN vs FM27C256Q150
FM24C03ULN vs FM27C256Q120
FM24C03ULN vs FM27C256Q120
FM24C03ULN vs FM27C040VE120
FM24C03ULN vs FM27C040V150
FM24C03ULN vs FM27C040V120
FM24C03ULN vs FM27C040Q150
FM24C03ULN vs FM27C040Q120
FM24C03ULN vs FM27C010VE150
FM24C03ULN vs FM27C010VE120
FM24C03ULN vs FM27C010V90
FM24C03ULN vs FM27C010V150
FM24C03ULN vs FM27C010V120
FM24C03ULN vs FM27C010Q90
FM24C03ULN vs FM27C010Q150
FM24C03ULN vs FM25W256-GTR
FM24C03ULN vs FM25W256-G
FM24C03ULN vs FM25VN10-GTR
FM24C03ULN vs FM25VN10-G
FM24C03ULN vs FM25V20A-PG
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund