FM27C040V120
FM27C040V120
Active
Description:  IC EPROM 4MBIT PARALLEL 32PLCC
Manufacturer:  Fairchild Semiconductor
History Price: Active
In Stock: 10800
FM27C040V120 Specification
Specification
Part No
FM27C040V120
Category
Memory
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - OTP
Memory Size
4Mbit
Memory Organization
512K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
120 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
FM27C040V120 PDF Datasheet
FM27C040V120 Related Parts
FM21L16-60-TG
FM21L16-60-TG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21L16-60-TGTR
FM21L16-60-TGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21LD16-60-BG
FM21LD16-60-BG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM21LD16-60-BGTR
FM21LD16-60-BGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM22L16-55-TG
FM22L16-55-TG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22L16-55-TGTR
FM22L16-55-TGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22LD16-55-BG
FM22LD16-55-BG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM22LD16-55-BGTR
FM22LD16-55-BGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM23MLD16-60-BG
FM23MLD16-60-BG
Infineon Technologies
IC FRAM 8MBIT PARALLEL 48FBGA
FM24C02UEN
FM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
FM24C02UFEM8
FM24C02UFEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM24C02UFEN
FM24C02UFEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8DIP
FM27C040V120 Compare Parts
  • FM27C040V120 vs FM28V202A-TG
  • FM27C040V120 vs FM28V102A-TGTR
  • FM27C040V120 vs FM28V102A-TG
  • FM27C040V120 vs FM28V100-TGTR
  • FM27C040V120 vs FM28V100-TG
  • FM27C040V120 vs FM28V020-TGTR
  • FM27C040V120 vs FM28V020-TG
  • FM27C040V120 vs FM28V020-T28GTR
  • FM27C040V120 vs FM28V020-T28G
  • FM27C040V120 vs FM28V020-SGTR
  • FM27C040V120 vs FM28V020-SG
  • FM27C040V120 vs FM27C512VE150
  • FM27C040V120 vs FM27C512V150
  • FM27C040V120 vs FM27C512Q90
  • FM27C040V120 vs FM27C512Q150
  • FM27C040V120 vs FM27C512Q120
  • FM27C040V120 vs FM27C512Q120
  • FM27C040V120 vs FM27C256V90
  • FM27C040V120 vs FM27C256V120
  • FM27C040V120 vs FM27C256QE150
  • FM27C040V120 vs FM27C256Q150
  • FM27C040V120 vs FM27C256Q120
  • FM27C040V120 vs FM27C256Q120
  • FM27C040V120 vs FM27C040VE120
  • FM27C040V120 vs FM27C040V150
  • FM27C040V120 vs FM27C040Q150
  • FM27C040V120 vs FM27C040Q120
  • FM27C040V120 vs FM27C010VE150
  • FM27C040V120 vs FM27C010VE120
  • FM27C040V120 vs FM27C010V90
  • FM27C040V120 vs FM27C010V150
  • FM27C040V120 vs FM27C010V120
  • FM27C040V120 vs FM27C010Q90
  • FM27C040V120 vs FM27C010Q150
  • FM27C040V120 vs FM25W256-GTR
  • FM27C040V120 vs FM25W256-G
  • FM27C040V120 vs FM25VN10-GTR
  • FM27C040V120 vs FM25VN10-G
  • FM27C040V120 vs FM25V20A-PG
  • FM27C040V120 vs FM25V20A-GTR
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.