☰
10AS032E2F29I2SG
10AS032E2F29I2SG
Active
Description:  IC SOC CORTEX-A9 1.5GHZ 780FBGA
Manufacturer:  Intel
History Price: $2,281.09333
In Stock: 7980
10AS032E2F29I2SG Specification
Specification
Part No
10AS032E2F29I2SG
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Arria 10 SX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
256KB
Peripherals
DMA, POR, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.5GHz
Primary Attributes
FPGA - 320K Logic Elements
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
Supplier Device Package
780-FBGA, FC (29x29)
10AS032E2F29I2SG PDF Datasheet
10AS032E2F29I2SG Related Parts
10AS016C3U19E2LG
10AS016C3U19E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19E2SG
10AS016C3U19E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2LG
10AS016C3U19I2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2SG
10AS016C3U19I2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3LG
10AS016C4U19E3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3SG
10AS016C4U19E3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3LG
10AS016C4U19I3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3SG
10AS016C4U19I3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016E3F27E1HG
10AS016E3F27E1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E1SG
10AS016E3F27E1SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2LG
10AS016E3F27E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2SG
10AS016E3F27E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS032E2F29I2SG Compare Parts
  • 10AS032E2F29I2SG vs 10AS066N4F40I3SG
  • 10AS032E2F29I2SG vs 10AS066N4F40I3LG
  • 10AS032E2F29I2SG vs 10AS066N4F40E3SG
  • 10AS032E2F29I2SG vs 10AS066N4F40E3LG
  • 10AS032E2F29I2SG vs 10AS066N3F40I2SGES
  • 10AS032E2F29I2SG vs 10AS066N3F40I2SG
  • 10AS032E2F29I2SG vs 10AS066N3F40I2LG
  • 10AS032E2F29I2SG vs 10AS066N3F40E2SG
  • 10AS032E2F29I2SG vs 10AS066N3F40E2LG
  • 10AS032E2F29I2SG vs 10AS066N2F40I2SGES
  • 10AS032E2F29I2SG vs 10AS066N2F40I2SG
  • 10AS032E2F29I2SG vs 10AS066N2F40I2LG
  • 10AS032E2F29I2SG vs 10AS066N2F40I1SP
  • 10AS032E2F29I2SG vs 10AS066N2F40I1SG
  • 10AS032E2F29I2SG vs 10AS066N2F40I1HG
  • 10AS032E2F29I2SG vs 10AS066N2F40E2SG
  • 10AS032E2F29I2SG vs 10AS066N2F40E2LG
  • 10AS032E2F29I2SG vs 10AS066N2F40E1SG
  • 10AS032E2F29I2SG vs 10AS066N2F40E1HG
  • 10AS032E2F29I2SG vs 10AS066N1F40I1SG
  • 10AS032E2F29I2SG vs 10AS066N1F40I1HG
  • 10AS032E2F29I2SG vs 10AS066N1F40E1SG
  • 10AS032E2F29I2SG vs 10AS066N1F40E1HG
  • 10AS032E2F29I2SG vs 10AS066K4F40I3SG
  • 10AS032E2F29I2SG vs 10AS066K4F40I3LG
  • 10AS032E2F29I2SG vs 10AS066K4F40E3SG
  • 10AS032E2F29I2SG vs 10AS066K4F40E3LG
  • 10AS032E2F29I2SG vs 10AS066K4F35I4SGES
  • 10AS032E2F29I2SG vs 10AS066K4F35I3SGES
  • 10AS032E2F29I2SG vs 10AS066K4F35I3SG
  • 10AS032E2F29I2SG vs 10AS066K4F35I3LG
  • 10AS032E2F29I2SG vs 10AS066K4F35E3SG
  • 10AS032E2F29I2SG vs 10AS066K4F35E3LG
  • 10AS032E2F29I2SG vs 10AS066K3F40I2SG
  • 10AS032E2F29I2SG vs 10AS066K3F40I2LG
  • 10AS032E2F29I2SG vs 10AS066K3F40E2SG
  • 10AS032E2F29I2SG vs 10AS066K3F40E2LG
  • 10AS032E2F29I2SG vs 10AS066K3F35I3SGES
  • 10AS032E2F29I2SG vs 10AS066K3F35I2SGES
  • 10AS032E2F29I2SG vs 10AS066K3F35I2SG
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!