☰
10M16DCF484A7G
10M16DCF484A7G
Active
Description:  IC FPGA 320 I/O 484FBGA
Manufacturer:  Intel
History Price: $83.24833
In Stock: 13440
10M16DCF484A7G Specification
Specification
Part No
10M16DCF484A7G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
MAX 10
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1000
Number of Logic Elements/Cells
16000
Total RAM Bits
562176
Number of I/O
320
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
484-BGA
Supplier Device Package
484-FBGA (23x23)
10M16DCF484A7G PDF Datasheet
10M16DCF484A7G Related Parts
10M02DCU324A7G
10M02DCU324A7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324C8G
10M02DCU324C8G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324I7G
10M02DCU324I7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCV36C7G
10M02DCV36C7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36C8G
10M02DCV36C8G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36I7G
10M02DCV36I7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02SCE144A7G
10M02SCE144A7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C7G
10M02SCE144C7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C8G
10M02SCE144C8G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144I7G
10M02SCE144I7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCM153C8G
10M02SCM153C8G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCM153I7G
10M02SCM153I7G
Intel
IC FPGA 112 I/O 153MBGA
10M16DCF484A7G Description
Product Overview
The Intel 10M16DCF484A7G is a high-performance, field-programmable gate array (FPGA) from Intel’s Stratix 10 family. Designed for demanding applications requiring high processing power and flexibility, the 10M16DCF484A7G is ideal for industries such as communications, aerospace, automotive, and data centers. This FPGA is known for its ability to deliver custom hardware acceleration while being programmable to meet specific application needs.

As part of the Stratix 10 family, it offers advanced features like high-speed transceivers, memory interfaces, and efficient power consumption. With the flexibility to implement custom logic functions and hardware-accelerated designs, it is a popular choice for applications that require parallel data processing and low-latency computations.

Key Features

* High Performance: Equipped with Intel’s advanced 10nm process technology, offering up to 10 million logic elements (LEs) for complex designs.
* Integrated Transceivers: Offers high-speed transceivers (up to 28.05 Gbps), making it suitable for high-speed data communication and networking applications.
* Flexible Logic: Provides custom logic configuration, supporting both standard and custom architectures, ideal for accelerating a wide range of applications.
* Efficient Power Consumption: Built with power efficiency in mind, reducing the overall system energy consumption without sacrificing performance.
* Comprehensive I/O Support: Wide range of I/O standards supported, including LVDS, PCIe, and Ethernet, enabling easy connectivity to other system components.
* High Density: Offers a large number of programmable logic elements, making it highly scalable for more complex designs.
* Support for Advanced Memory Interfaces: Compatible with high-speed memory interfaces such as DDR4 and HBM (High Bandwidth Memory), providing flexibility in memory management.

Electrical and Performance Specifications

* Logic Elements (LEs): 10,000,000

* This vast number of logic elements enables the design of complex systems on a chip (SoC), making it ideal for applications requiring high computation power and parallel processing.
* Number of Registers: 5.6 million

* A large number of registers allow for the storage of intermediate results during computations, improving performance in data-intensive applications.
* Memory Support:

* DRAM: Supports DDR4 and LPDDR4 memory interfaces, enabling high-bandwidth data storage and retrieval.
* SRAM: Features extensive on-chip SRAM for fast data access, crucial for time-sensitive operations.
* Transceivers: 28.05 Gbps

* Equipped with high-speed transceivers that support data transmission speeds of up to 28.05 Gbps, perfect for high-speed communication in network and storage systems.
* I/O Voltage: Supports multiple I/O voltage standards (1.8V, 2.5V, 3.3V) to ensure compatibility with various external components and systems.
* Operating Voltage: Core voltage typically ranges from 0.9V to 1.2V, with I/O voltages depending on the application requirements.
* Clock Speeds: High-frequency operation with internal clock speeds capable of exceeding 1 GHz depending on the logic design.
* Power Consumption:

* Typical Power Consumption: ~30W (depending on the specific configuration)
* Power efficiency optimizations enable the chip to manage heat dissipation effectively and lower energy usage for long-term operation.
* Package Type:

* The 10M16DCF484A7G comes in a 484-pin FCPBGA package, providing both high-density connections and a compact form factor for space-constrained applications.
* Package Dimensions: 27mm × 27mm × 3.6mm
* Thermal Resistance: ~16°C/W (junction-to-case)

Functional Description
The Intel 10M16DCF484A7G is a high-performance FPGA optimized for computational acceleration, networking, and embedded systems. Its flexibility allows it to be used for a wide range of tasks, from signal processing to machine learning hardware acceleration, digital communications, and cryptographic operations. The device is programmable using hardware description languages (HDLs) such as VHDL or Verilog, enabling the design of custom hardware circuits tailored to specific application requirements.

The transceivers integrated into the device are designed to facilitate high-speed data transfer, making the 10M16DCF484A7G suitable for applications like high-frequency trading, data center interconnects, and telecommunications. The FPGA supports both standard communication protocols, such as PCIe, and custom protocols that can be tailored to specific use cases, providing flexibility for a wide range of designs.

The device is also equipped with a range of memory interfaces, including DDR4, which is critical for applications that need fast and reliable access to large amounts of data. Its ability to handle high memory bandwidth is especially beneficial for real-time processing and large-scale data applications.

Applications

* Telecommunications: Used in high-speed networking equipment, including routers, switches, and base stations. The high-speed transceivers enable fast data transmission for modern communication systems.
* Data Centers: Powers server and storage systems, providing custom hardware acceleration for workloads such as machine learning, big data analytics, and database management.
* Automotive: Can be used in autonomous vehicle systems, enabling real-time processing of sensor data, such as LIDAR and camera inputs, to power decision-making algorithms.
* Medical: Used in medical imaging systems and other diagnostic equipment, where real-time data processing and high computational power are crucial.
* Aerospace and Defense: Supports mission-critical applications requiring high-speed processing, secure communications, and custom logic acceleration.
* Consumer Electronics: Provides hardware acceleration for applications such as video processing, signal processing, and real-time data manipulation.

Reliability and Safety
The Intel 10M16DCF484A7G is designed with high reliability and robust performance in mind, even in demanding environments. It meets the stringent standards required for industrial, aerospace, and automotive applications. The device features multiple built-in protection mechanisms, such as temperature sensors, overvoltage protection, and current monitoring, to ensure safe operation and prevent damage to the FPGA and other system components.

Additionally, the device’s power management features help optimize its performance while minimizing power consumption, ensuring both cost and energy efficiency. This is particularly important in large-scale systems that operate around the clock, such as data centers and telecom infrastructure.

The FPGA is also designed for long-term stability and reliability, with an extended operating temperature range that makes it suitable for use in harsh environmental conditions.

Summary
The Intel 10M16DCF484A7G is a powerful, flexible FPGA suitable for a wide range of high-performance applications, offering 10 million logic elements, 28.05 Gbps transceivers, and extensive memory support. Its high-speed data processing capabilities, along with its customizable hardware design, make it an ideal solution for industries requiring specialized computational acceleration, such as telecommunications, aerospace, automotive, and data centers. The device’s reliability, high efficiency, and robust protection features ensure its performance and longevity in demanding environments. With the ability to program and customize hardware functions, it offers unparalleled versatility for advanced hardware solutions across various sectors.
10M16DCF484A7G Compare Parts
  • 10M16DCF484A7G vs 10M50SCE144C8G
  • 10M16DCF484A7G vs 10M50SCE144C7G
  • 10M16DCF484A7G vs 10M50SCE144A7G
  • 10M16DCF484A7G vs 10M50SAE144I7G
  • 10M16DCF484A7G vs 10M50SAE144C8G
  • 10M16DCF484A7G vs 10M50DDF672I7G
  • 10M16DCF484A7G vs 10M50DDF672C8G
  • 10M16DCF484A7G vs 10M50DDF484I7G
  • 10M16DCF484A7G vs 10M50DDF484C8G
  • 10M16DCF484A7G vs 10M50DDF256I7G
  • 10M16DCF484A7G vs 10M50DDF256C8G
  • 10M16DCF484A7G vs 10M50DCF672I7G
  • 10M16DCF484A7G vs 10M50DCF672I6G
  • 10M16DCF484A7G vs 10M50DCF672C8G
  • 10M16DCF484A7G vs 10M50DCF672C7G
  • 10M16DCF484A7G vs 10M50DCF484I7G
  • 10M16DCF484A7G vs 10M50DCF484I6G
  • 10M16DCF484A7G vs 10M50DCF484C8G
  • 10M16DCF484A7G vs 10M50DCF484C7G
  • 10M16DCF484A7G vs 10M50DCF256I7G
  • 10M16DCF484A7G vs 10M50DCF256I6G
  • 10M16DCF484A7G vs 10M50DCF256C8G
  • 10M16DCF484A7G vs 10M50DCF256C7G
  • 10M16DCF484A7G vs 10M50DCF256A7G
  • 10M16DCF484A7G vs 10M50DAF672I7G
  • 10M16DCF484A7G vs 10M50DAF672I6G
  • 10M16DCF484A7G vs 10M50DAF672C8G
  • 10M16DCF484A7G vs 10M50DAF672C7G
  • 10M16DCF484A7G vs 10M50DAF672C6GES
  • 10M16DCF484A7G vs 10M50DAF672C6G
  • 10M16DCF484A7G vs 10M50DAF484I7P
  • 10M16DCF484A7G vs 10M50DAF484I7G
  • 10M16DCF484A7G vs 10M50DAF484I6G
  • 10M16DCF484A7G vs 10M50DAF484C8G
  • 10M16DCF484A7G vs 10M50DAF484C7G
  • 10M16DCF484A7G vs 10M50DAF484C6GES
  • 10M16DCF484A7G vs 10M50DAF256I7G
  • 10M16DCF484A7G vs 10M50DAF256I6G
  • 10M16DCF484A7G vs 10M50DAF256C8G
  • 10M16DCF484A7G vs 10M50DAF256C7G
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.