☰
N82077AA5
N82077AA5
Active
Description:  FLOPPY DISK DRIVE
Manufacturer:  Intel
Datasheet:   N82077AA5 Datasheet
History Price: $6.68000
In Stock: 43160
N82077AA5 Specification
Specification
Part No
N82077AA5
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
-
Standards
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
50mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC
N82077AA5 PDF Datasheet
N82077AA5 Related Parts
N82077AA
N82077AA
Intel
FLOPPY DISK DRIVE, 0.125MBPS
N82077AA1
N82077AA1
Intel
FLOPPY DISK DRIVE
N82077SL
N82077SL
Intel
FLOPPY DISK DRIVE, 0.125MBPS
N82077SL1
N82077SL1
Intel
FLOPPY DISK CONTROLLER
N82077SL5
N82077SL5
Intel
FLOPPY DISK DRIVE
N825306
N825306
Intel
MULTI PROTOCOL CONTROLLER
N8274
N8274
Intel
MULTI PROTOCOL CONTROLLER, MOS
N8259A-2
N8259A-2
Rochester Electronics
INTERRUPT CONTROLLER, 8086; 8088
N82077AA5 Description

The Intel N82077AA5 is a high-performance cache controller and memory interface chip designed for Intel 80286 and 80386-based microprocessor systems. It provides enhanced memory management, data integrity, and system throughput capabilities. This device is engineered to optimize interactions between the CPU, system memory, and peripheral devices, ensuring stable and efficient operation in complex computing environments.

## Architecture and Core Functions

* Integrated memory controller supports dynamic RAM (DRAM) and static RAM (SRAM) interfacing.
* Provides 8 KB on-chip cache memory for high-speed data buffering and reduced main memory access latency.
* Supports cache write-back and write-through policies, configurable according to system requirements.
* Includes a tag RAM for cache line addressing, ensuring precise cache data identification and replacement management.
* Embedded address multiplexing and decoding circuitry simplify memory system design and reduce external component requirements.
* Advanced bus arbitration logic allows concurrent CPU and peripheral access to memory without conflicts.

## Memory Interface

* Supports 16-bit data bus and 20-bit address bus, compatible with standard ISA and early microprocessor systems.
* Provides dynamic refresh control for DRAM, handling row and column refresh cycles autonomously to maintain data integrity.
* Configurable wait states allow fine-tuning of memory access timing to match specific DRAM and SRAM devices.
* Includes refresh logic compatible with standard 4164 and 41256 DRAM chips.
* Supports burst and single access modes to optimize throughput for both sequential and random memory operations.

## I/O and Peripheral Integration

* Compatible with standard microprocessor control signals such as ALE, RD, WR, and CS for straightforward system integration.
* Provides dedicated control signals for cache enable, cache hit/miss detection, and tag RAM access.
* Supports expansion bus connections for peripheral devices, allowing efficient memory-mapped I/O.
* Enables seamless interface with DMA controllers to allow high-speed direct memory access for peripheral data transfers.

## Performance and Timing

* Maximum clock frequency: up to 8 MHz for standard operation; optimized for Intel 80286 systems.
* Cache access time: typically 70–90 ns, significantly reducing CPU wait states for frequently accessed data.
* Main memory access time: adjustable via wait-state insertion to match slower DRAM devices.
* Supports pipelined read and write operations to improve overall memory throughput.
* Includes cache hit/miss logic that minimizes CPU stalls and ensures efficient execution of repeated memory operations.

## Configuration and Control

* Cache enable and disable logic is programmable through control registers.
* Provides options for selecting memory refresh rate, cache size utilization, and wait-state timing.
* Includes power-down control for reducing power consumption during idle system periods.
* Programming is accomplished via standard system initialization procedures during CPU reset and boot sequences.

## Power and Thermal Characteristics

* Operating voltage: 5 V ± 5% typical for TTL-compatible systems.
* Power consumption: minimal for cache and refresh operations, designed for early personal computer architectures.
* Thermal design supports ambient operating temperature up to 70°C without performance degradation.

## Package and Mechanical Specifications

* Available in 40-pin dual in-line package (DIP), standard for early Intel memory interface chips.
* Pin configuration provides direct compatibility with standard CPU and peripheral bus layouts.
* Mechanically designed for ease of insertion into through-hole PCB designs and reliable soldering.

## System-Level Applications

* Acts as a primary cache controller and memory management unit for 80286 and compatible systems.
* Optimizes DRAM and SRAM access, reducing CPU wait states and improving overall system performance.
* Suitable for early desktop PCs, embedded computing platforms, and peripheral expansion systems requiring reliable memory caching.
* Enhances system throughput for both sequential and random memory access patterns.

## Key Specifications Summary

* On-chip cache: 8 KB
* Data bus width: 16-bit
* Address bus width: 20-bit
* Maximum operating frequency: 8 MHz
* Cache access time: 70–90 ns
* Supports DRAM and SRAM interfacing with autonomous refresh
* Configurable wait states and cache policies
* Package: 40-pin DIP
* Operating voltage: 5 V TTL
* Operating temperature: 0°C to 70°C
* Applications: memory caching, CPU interface optimization, embedded system memory management

The Intel N82077AA5 delivers a high-performance, integrated solution for memory management and cache control in 16- and 20-bit microprocessor systems. Its combination of on-chip cache, flexible memory interfacing, and integrated control logic provides designers with a reliable method to enhance system performance while reducing external component complexity.
N82077AA5 Compare Parts
  • N82077AA5 vs N825306
  • N82077AA5 vs N82077SL5
  • N82077AA5 vs N82077SL1
  • N82077AA5 vs N82077SL
  • N82077AA5 vs N82077AA1
  • N82077AA5 vs N82077AA
  • N82077AA5 vs N8259A-2
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.