☰
N8274
N8274
Active
Description:  MULTI PROTOCOL CONTROLLER, MOS
Manufacturer:  Intel
Datasheet:   N8274 Datasheet
History Price: $12.91000
In Stock: 13000
N8274 Specification
Specification
Part No
N8274
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
Serial
Standards
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
200mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
N8274 PDF Datasheet
N8274 Related Parts
N82077AA
N82077AA
Intel
FLOPPY DISK DRIVE, 0.125MBPS
N82077AA1
N82077AA1
Intel
FLOPPY DISK DRIVE
N82077AA5
N82077AA5
Intel
FLOPPY DISK DRIVE
N82077SL
N82077SL
Intel
FLOPPY DISK DRIVE, 0.125MBPS
N82077SL1
N82077SL1
Intel
FLOPPY DISK CONTROLLER
N82077SL5
N82077SL5
Intel
FLOPPY DISK DRIVE
N825306
N825306
Intel
MULTI PROTOCOL CONTROLLER
N8259A-2
N8259A-2
Rochester Electronics
INTERRUPT CONTROLLER, 8086; 8088
N8274 Compare Parts
  • N8274 vs N82077SL5
  • N8274 vs N82077SL1
  • N8274 vs N82077SL
  • N8274 vs N82077AA5
  • N8274 vs N82077AA1
  • N8274 vs N82077AA
  • N8274 vs N8259A-2
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.