☰
N82077SL
N82077SL
Active
Description:  FLOPPY DISK DRIVE, 0.125MBPS
Manufacturer:  Intel
Datasheet:   N82077SL Datasheet
History Price: $8.40000
In Stock: 21600
N82077SL Specification
Specification
Part No
N82077SL
Category
Interface - Controllers
Manufacturer
Intel
Series
82077SL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
-
Standards
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
50mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC
N82077SL PDF Datasheet
N82077SL Related Parts
N82077AA
N82077AA
Intel
FLOPPY DISK DRIVE, 0.125MBPS
N82077AA1
N82077AA1
Intel
FLOPPY DISK DRIVE
N82077AA5
N82077AA5
Intel
FLOPPY DISK DRIVE
N82077SL1
N82077SL1
Intel
FLOPPY DISK CONTROLLER
N82077SL5
N82077SL5
Intel
FLOPPY DISK DRIVE
N825306
N825306
Intel
MULTI PROTOCOL CONTROLLER
N8274
N8274
Intel
MULTI PROTOCOL CONTROLLER, MOS
N8259A-2
N8259A-2
Rochester Electronics
INTERRUPT CONTROLLER, 8086; 8088
N82077SL Compare Parts
  • N82077SL vs N825306
  • N82077SL vs N82077SL5
  • N82077SL vs N82077SL1
  • N82077SL vs N82077AA5
  • N82077SL vs N82077AA1
  • N82077SL vs N82077AA
  • N82077SL vs N8259A-2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.