☰
N825306
N825306
Active
Description:  MULTI PROTOCOL CONTROLLER
Manufacturer:  Intel
Datasheet:   N825306 Datasheet
History Price: $6.68000
In Stock: 39720
N825306 Specification
Specification
Part No
N825306
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
Serial
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
N825306 PDF Datasheet
N825306 Related Parts
N82077AA
N82077AA
Intel
FLOPPY DISK DRIVE, 0.125MBPS
N82077AA1
N82077AA1
Intel
FLOPPY DISK DRIVE
N82077AA5
N82077AA5
Intel
FLOPPY DISK DRIVE
N82077SL
N82077SL
Intel
FLOPPY DISK DRIVE, 0.125MBPS
N82077SL1
N82077SL1
Intel
FLOPPY DISK CONTROLLER
N82077SL5
N82077SL5
Intel
FLOPPY DISK DRIVE
N8274
N8274
Intel
MULTI PROTOCOL CONTROLLER, MOS
N8259A-2
N8259A-2
Rochester Electronics
INTERRUPT CONTROLLER, 8086; 8088
N825306 Description

The Intel N825306 is a high-performance static random-access memory (SRAM) component designed for system-level applications requiring fast, reliable, and low-latency data storage. It targets embedded computing, networking, and telecommunications systems where speed, stability, and predictable timing are critical.

## Memory Architecture

* Memory Type: Asynchronous SRAM
* Density: 64 K × 8 bits (512 Kbits total)
* Organization: Single-bank, byte-wide configuration for straightforward interfacing
* Access Mode: Asynchronous read/write operations
* Address Lines: 16 address inputs (A0–A15) providing access to all memory locations
* Data Lines: 8-bit bidirectional I/O (D0–D7) for read/write operations
* Control Signals: Chip Enable (CE), Write Enable (WE), Output Enable (OE) for precise memory operation control

## Performance and Timing

* Access Time: Typical 35 ns, with maximum access time specified at 45 ns
* Cycle Time: Minimum read/write cycle time around 70 ns
* Output Enable Access Time: 15 ns typical, enabling fast read operations without wait states
* Address Access Time: Address-to-data valid time optimized for high-speed system integration
* Write Recovery Time: 15 ns typical, ensuring reliable data storage during write cycles
* Asynchronous Operation: Allows immediate data access without waiting for an external clock edge

## Electrical Characteristics

* Supply Voltage: VCC = 5 V ±10% standard TTL-compatible logic levels
* I/O Voltage: 5 V compatible for direct interfacing with standard digital logic
* Standby Current: Typically 10 mA, allowing low-power operation during idle periods
* Operating Current: Active read/write current typically 35 mA at nominal conditions
* Input High Voltage (VIH): Minimum 2.0 V
* Input Low Voltage (VIL): Maximum 0.8 V
* Output Drive: ±8 mA, capable of driving TTL loads directly

## Data Retention and Reliability

* Data Retention Voltage: Minimum 2.0 V for non-volatile storage in standby mode
* Retention Current: Typically 1 µA, ensuring minimal power consumption during retention
* Reliability: Fully static operation with no refresh requirements, ensuring deterministic performance
* Endurance: Practically unlimited write cycles, limited only by system-level factors

## Packaging and Physical Attributes

* Package Type: 28-pin Dual In-line Package (DIP) or Plastic Leaded Chip Carrier (PLCC) depending on variant
* Pin Pitch: Standard 2.54 mm for DIP and 1.27 mm for PLCC, facilitating straightforward PCB integration
* Package Size: Compact footprint suitable for embedded and memory-dense applications
* Pinout Configuration: Optimized for minimal routing complexity and clear separation of address, data, and control lines

## Key Features

* 512 Kbit high-speed SRAM organized as 64 K × 8
* Asynchronous operation with deterministic timing for read/write access
* TTL-compatible input/output interfaces for easy system integration
* Low active and standby power consumption, suitable for embedded applications
* Fully static design with no refresh requirements, ensuring data stability
* Fast access and cycle times, supporting high-performance computing and networking workloads

## Applications

* High-Speed Buffers: Temporary storage in networking, telecom, and communication devices
* Embedded Systems: Microprocessor or microcontroller memory expansion
* Data Acquisition: Real-time capture and storage of sensor or interface data
* Cache Memory: Small, fast-access caches for processor or controller systems
* Interface and Glue Logic: Intermediate memory for bridging different bus or protocol standards

The Intel N825306 offers robust, high-speed SRAM functionality with predictable timing and low-power characteristics. Its fully static architecture and flexible I/O make it suitable for embedded systems, networking, and other applications where speed and reliability are paramount.
N825306 Compare Parts
  • N825306 vs N82077SL5
  • N825306 vs N82077SL1
  • N825306 vs N82077SL
  • N825306 vs N82077AA5
  • N825306 vs N82077AA1
  • N825306 vs N82077AA
  • N825306 vs N8259A-2
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.