☰
LS118-S
LS118-S
Active
Description:  DEBOUNCE W HNDSKE IC 3-CHAN SOIC
Manufacturer:  LogiSwitch
Datasheet:   LS118-S Datasheet
History Price: $3.40000
In Stock: 18400
LS118-S Specification
Specification
Part No
LS118-S
Category
Specialized ICs
Manufacturer
LogiSwitch
Series
LS100
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Switch Debouncer
Applications
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LS118-S Related Parts
LS1012ASE7HKB557
LS1012ASE7HKB557
NXP Semiconductors
QORIQ, 64-BIT ARM CORTEX-A53, 80
LS1020ASN7HNB557
LS1020ASN7HNB557
NXP Semiconductors
LS1020A - QORIQ LAYERSCAPE, ARM
LS1023ASN7MNLB557
LS1023ASN7MNLB557
NXP Semiconductors
LS1023A - QORIQ LAYERSCAPE, ARM
LS1023AXN8KQB557
LS1023AXN8KQB557
NXP Semiconductors
LS1023A - QORIQ LAYERSCAPE, ARM
LS1043ASN8QQB557
LS1043ASN8QQB557
NXP Semiconductors
LS1043A - QORIQ LAYERSCAPE, ARM
LS1043AXE7QQB557
LS1043AXE7QQB557
NXP Semiconductors
LS1043A - QORIQ LAYERSCAPE, ARM
LS118-P
LS118-P
LogiSwitch
DEBOUNCE W HNDSKE IC 3-CHAN DIP
LS119-P
LS119-P
LogiSwitch
DEBOUNCE W HNDSKE IC 6-CHAN DIP
LS119-S
LS119-S
LogiSwitch
DEBOUNCE W HNDSKE IC 6-CHAN SOIC
LS120-P
LS120-P
LogiSwitch
DEBOUNCE W HNDSKE IC 9-CHAN DIP
LS120-S
LS120-S
LogiSwitch
DEBOUNCE W HNDSKE IC 9-CHAN SOIC
LS18-P
LS18-P
LogiSwitch
DEBOUNCE IC 3-CHAN DIP
LS118-S Description
The LogiSwitch LS118-S is a sophisticated and versatile electronic switch designed for various applications in industrial, commercial, and consumer electronics. This device is known for its reliability, efficiency, and ease of integration into different systems. Below is a detailed overview of the LogiSwitch LS118-S, including its specifications and features.

## Overview

The LogiSwitch LS118-S is a solid-state relay (SSR) that provides a reliable means of switching electrical loads without the mechanical wear and tear associated with traditional electromechanical relays. It is particularly suitable for applications requiring high-speed switching, low power consumption, and long operational life.

## Key Specifications

1. Input Voltage Range:
- The LS118-S typically operates with an input control voltage range of 3V to 32V DC, making it compatible with a wide variety of control systems.

2. Output Voltage Range:
- The output voltage can handle loads from 24V to 240V AC or DC, allowing for flexibility in various applications.

3. Output Current Rating:
- The device is rated for a maximum output current of 10A, which is suitable for controlling a range of electrical devices and systems.

4. Switching Type:
- The LS118-S is a normally open (NO) switch, meaning it will close the circuit when the input control signal is applied.

5. Isolation Voltage:
- The device features an isolation voltage of 2500V AC, ensuring safe operation and protection against electrical surges.

6. Control Input Type:
- The control input is designed for low current operation, which minimizes power consumption and heat generation.

7. Response Time:
- The LS118-S has a fast response time, typically in the range of milliseconds, allowing for quick switching applications.

8. Operating Temperature Range:
- The device is designed to operate in a wide temperature range, typically from -20°C to +70°C, making it suitable for various environmental conditions.

9. Mounting Options:
- The LS118-S is available in a compact package that can be easily mounted on a PCB or in an enclosure, facilitating integration into existing systems.

10. LED Indicator:
- The device often includes an LED indicator that provides visual feedback on the operational status, making it easier to monitor its performance.

## Features

- Solid-State Design: The solid-state nature of the LS118-S eliminates mechanical wear, resulting in a longer lifespan and higher reliability compared to traditional relays.

- Low Power Consumption: The device is designed to operate with minimal power requirements, making it energy-efficient and suitable for battery-operated applications.

- High Switching Frequency: The LS118-S can handle high switching frequencies, making it ideal for applications that require rapid on/off cycling.

- Versatile Applications: This electronic switch is suitable for a wide range of applications, including:
- Automation systems
- HVAC control
- Lighting control
- Motor control
- Home automation
- Industrial machinery

- Protection Features: The LS118-S may include built-in protection features such as overcurrent protection and thermal shutdown, enhancing its reliability and safety in operation.

## Conclusion

The LogiSwitch LS118-S is a robust and efficient electronic switch that meets the demands of modern applications across various industries. With its wide input and output voltage ranges, high current rating, and solid-state design, it provides a reliable solution for controlling electrical loads. Its versatility and ease of integration make it an excellent choice for engineers and designers looking for a dependable switching solution. For specific applications or further technical details, consulting the manufacturer%27s datasheet or technical support is recommended.
LS118-S Compare Parts
  • LS118-S vs LS1043ASN8QQB557
  • LS118-S vs LS1023AXN8KQB557
  • LS118-S vs LS1023ASN7MNLB557
  • LS118-S vs LS1020ASN7HNB557
  • LS118-S vs LS1012ASE7HKB557
  • LS118-S vs LS19-S
  • LS118-S vs LS19-P
  • LS118-S vs LS18-S
  • LS118-S vs LS18-P
  • LS118-S vs LS120-S
  • LS118-S vs LS120-P
  • LS118-S vs LS119-S
  • LS118-S vs LS119-P
  • LS118-S vs LS118-P
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great