☰
LS18-P
LS18-P
Active
Description:  DEBOUNCE IC 3-CHAN DIP
Manufacturer:  LogiSwitch
Datasheet:   LS18-P Datasheet
History Price: $3.29000
In Stock: 34000
LS18-P Specification
Specification
Part No
LS18-P
Category
Specialized ICs
Manufacturer
LogiSwitch
Series
LS10
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Switch Debouncer
Applications
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LS18-P PDF Datasheet
LS18-P Related Parts
LS1012ASE7HKB557
LS1012ASE7HKB557
NXP Semiconductors
QORIQ, 64-BIT ARM CORTEX-A53, 80
LS1020ASN7HNB557
LS1020ASN7HNB557
NXP Semiconductors
LS1020A - QORIQ LAYERSCAPE, ARM
LS1023ASN7MNLB557
LS1023ASN7MNLB557
NXP Semiconductors
LS1023A - QORIQ LAYERSCAPE, ARM
LS1023AXN8KQB557
LS1023AXN8KQB557
NXP Semiconductors
LS1023A - QORIQ LAYERSCAPE, ARM
LS1043ASN8QQB557
LS1043ASN8QQB557
NXP Semiconductors
LS1043A - QORIQ LAYERSCAPE, ARM
LS1043AXE7QQB557
LS1043AXE7QQB557
NXP Semiconductors
LS1043A - QORIQ LAYERSCAPE, ARM
LS118-P
LS118-P
LogiSwitch
DEBOUNCE W HNDSKE IC 3-CHAN DIP
LS118-S
LS118-S
LogiSwitch
DEBOUNCE W HNDSKE IC 3-CHAN SOIC
LS119-P
LS119-P
LogiSwitch
DEBOUNCE W HNDSKE IC 6-CHAN DIP
LS119-S
LS119-S
LogiSwitch
DEBOUNCE W HNDSKE IC 6-CHAN SOIC
LS120-P
LS120-P
LogiSwitch
DEBOUNCE W HNDSKE IC 9-CHAN DIP
LS120-S
LS120-S
LogiSwitch
DEBOUNCE W HNDSKE IC 9-CHAN SOIC
LS18-P Description
The LogiSwitch LS18-P is a versatile and compact power management solution designed for various applications, particularly in the field of electronic devices and systems. This device is part of LogiSwitch%27s innovative product line, which focuses on providing efficient and reliable power control solutions. Below is a detailed introduction to the LS18-P, including its specifications and parameters.

## Overview

The LS18-P is a power switch IC that allows for the control of power to various components in electronic systems. It is designed to handle high current loads while providing features that enhance the safety and efficiency of power management. The LS18-P is particularly useful in applications where power control, energy efficiency, and thermal management are critical.

## Key Features

1. High Current Handling: The LS18-P is capable of managing high current loads, making it suitable for powering demanding electronic components.
2. Low On-Resistance: The device features low on-resistance, which minimizes power loss during operation and improves overall efficiency.
3. Thermal Protection: The LS18-P includes built-in thermal protection features to prevent overheating and ensure safe operation under various conditions.
4. Compact Package: The IC is available in a small form factor, allowing for easy integration into space-constrained designs.
5. Logic-Level Control: The LS18-P can be controlled using standard logic levels, simplifying the design and control of power management systems.
6. Reverse Polarity Protection: The device includes features to protect against reverse polarity, enhancing the reliability of the system.

## Specifications

- Type: Power Switch IC
- Maximum Continuous Current: Up to 18A
- On-Resistance (R_DS(on)): Typically around 10 mΩ at 25°C
- Input Voltage Range: 4.5V to 30V
- Control Voltage: Logic-level control (typically 2.5V to 5V)
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including SOIC and TSSOP, for flexibility in design.
- Thermal Resistance (Junction to Ambient): Approximately 50°C/W
- Protection Features: Includes overcurrent protection, thermal shutdown, and reverse polarity protection.

## Applications

The LogiSwitch LS18-P is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable electronics for efficient power management.
- Automotive Applications: Employed in automotive systems for controlling power to various components, enhancing energy efficiency.
- Industrial Equipment: Integrated into industrial control systems and automation equipment for reliable power management.
- Power Distribution: Suitable for use in power distribution systems where efficient control of power is required.

## Conclusion

The LogiSwitch LS18-P is a high-performance power management IC that offers a range of features designed to enhance the efficiency and reliability of electronic systems. With its high current handling capability, low on-resistance, and built-in protection features, the LS18-P is an excellent choice for engineers and designers looking to implement effective power control solutions in their applications. Whether in consumer electronics, automotive systems, or industrial equipment, the LS18-P provides the performance and reliability needed to meet the demands of modern technology.
LS18-P Compare Parts
  • LS18-P vs LS1043ASN8QQB557
  • LS18-P vs LS1023AXN8KQB557
  • LS18-P vs LS1023ASN7MNLB557
  • LS18-P vs LS1020ASN7HNB557
  • LS18-P vs LS1012ASE7HKB557
  • LS18-P vs LS19-S
  • LS18-P vs LS19-P
  • LS18-P vs LS18-S
  • LS18-P vs LS120-S
  • LS18-P vs LS120-P
  • LS18-P vs LS119-S
  • LS18-P vs LS119-P
  • LS18-P vs LS118-S
  • LS18-P vs LS118-P
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great