Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ LogiSwitch LS120-S
LS120-S
Active
Specialized ICs
Description:
DEBOUNCE W HNDSKE IC 9-CHAN SOIC
Manufacturer:
LogiSwitch
Datasheet:
LS120-S Datasheet
History Price: $4.55000
In Stock: 40880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS120-S Specification
Specification
Part No
LS120-S
Category
Specialized ICs
Manufacturer
LogiSwitch
Series
LS100
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Switch Debouncer
Applications
-
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
LS120-S PDF Datasheet
LS120-S Datasheet
Click and Download: LS120-S Datasheet
LS120-S Related Parts
LS1012ASE7HKB557
NXP Semiconductors
QORIQ, 64-BIT ARM CORTEX-A53, 80
LS1020ASN7HNB557
NXP Semiconductors
LS1020A - QORIQ LAYERSCAPE, ARM
LS1023ASN7MNLB557
NXP Semiconductors
LS1023A - QORIQ LAYERSCAPE, ARM
LS1023AXN8KQB557
NXP Semiconductors
LS1023A - QORIQ LAYERSCAPE, ARM
LS1043ASN8QQB557
NXP Semiconductors
LS1043A - QORIQ LAYERSCAPE, ARM
LS1043AXE7QQB557
NXP Semiconductors
LS1043A - QORIQ LAYERSCAPE, ARM
LS118-P
LogiSwitch
DEBOUNCE W HNDSKE IC 3-CHAN DIP
LS118-S
LogiSwitch
DEBOUNCE W HNDSKE IC 3-CHAN SOIC
LS119-P
LogiSwitch
DEBOUNCE W HNDSKE IC 6-CHAN DIP
LS119-S
LogiSwitch
DEBOUNCE W HNDSKE IC 6-CHAN SOIC
LS120-P
LogiSwitch
DEBOUNCE W HNDSKE IC 9-CHAN DIP
LS18-P
LogiSwitch
DEBOUNCE IC 3-CHAN DIP
LS120-S Compare Parts
LS120-S vs LS1043ASN8QQB557
LS120-S vs LS1023AXN8KQB557
LS120-S vs LS1023ASN7MNLB557
LS120-S vs LS1020ASN7HNB557
LS120-S vs LS1012ASE7HKB557
LS120-S vs LS19-S
LS120-S vs LS19-P
LS120-S vs LS18-S
LS120-S vs LS18-P
LS120-S vs LS120-P
LS120-S vs LS119-S
LS120-S vs LS119-P
LS120-S vs LS118-S
LS120-S vs LS118-P
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great