☰
LS119-S
LS119-S
Active
Description:  DEBOUNCE W HNDSKE IC 6-CHAN SOIC
Manufacturer:  LogiSwitch
Datasheet:   LS119-S Datasheet
History Price: $3.69000
In Stock: 4640
LS119-S Specification
Specification
Part No
LS119-S
Category
Specialized ICs
Manufacturer
LogiSwitch
Series
LS100
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Switch Debouncer
Applications
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LS119-S Related Parts
LS1012ASE7HKB557
LS1012ASE7HKB557
NXP Semiconductors
QORIQ, 64-BIT ARM CORTEX-A53, 80
LS1020ASN7HNB557
LS1020ASN7HNB557
NXP Semiconductors
LS1020A - QORIQ LAYERSCAPE, ARM
LS1023ASN7MNLB557
LS1023ASN7MNLB557
NXP Semiconductors
LS1023A - QORIQ LAYERSCAPE, ARM
LS1023AXN8KQB557
LS1023AXN8KQB557
NXP Semiconductors
LS1023A - QORIQ LAYERSCAPE, ARM
LS1043ASN8QQB557
LS1043ASN8QQB557
NXP Semiconductors
LS1043A - QORIQ LAYERSCAPE, ARM
LS1043AXE7QQB557
LS1043AXE7QQB557
NXP Semiconductors
LS1043A - QORIQ LAYERSCAPE, ARM
LS118-P
LS118-P
LogiSwitch
DEBOUNCE W HNDSKE IC 3-CHAN DIP
LS118-S
LS118-S
LogiSwitch
DEBOUNCE W HNDSKE IC 3-CHAN SOIC
LS119-P
LS119-P
LogiSwitch
DEBOUNCE W HNDSKE IC 6-CHAN DIP
LS120-P
LS120-P
LogiSwitch
DEBOUNCE W HNDSKE IC 9-CHAN DIP
LS120-S
LS120-S
LogiSwitch
DEBOUNCE W HNDSKE IC 9-CHAN SOIC
LS18-P
LS18-P
LogiSwitch
DEBOUNCE IC 3-CHAN DIP
LS119-S Compare Parts
  • LS119-S vs LS1043ASN8QQB557
  • LS119-S vs LS1023AXN8KQB557
  • LS119-S vs LS1023ASN7MNLB557
  • LS119-S vs LS1020ASN7HNB557
  • LS119-S vs LS1012ASE7HKB557
  • LS119-S vs LS19-S
  • LS119-S vs LS19-P
  • LS119-S vs LS18-S
  • LS119-S vs LS18-P
  • LS119-S vs LS120-S
  • LS119-S vs LS120-P
  • LS119-S vs LS119-P
  • LS119-S vs LS118-S
  • LS119-S vs LS118-P
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great