DS1000-25
DS1000-25
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000-25 Datasheet
History Price: $3.98000
In Stock: 10000
DS1000-25 Specification
Specification
Part No
DS1000-25
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
5ns
Tap Increment
5 ns
Available Total Delays
25ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DS1000-25 PDF Datasheet
DS1000-25 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-150
DS1000H-150
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25 Description
Maxim Integrated DS1000-25 Overview

The Maxim Integrated DS1000-25 is a high-performance, precision timing device designed for use in a wide range of applications requiring accurate clock generation and signal distribution. This device integrates advanced clock management features, including low jitter and low skew, making it an excellent choice for applications in communication systems, computing, and high-speed data transmission.

## Key Features

* High Precision Clock Generation: The DS1000-25 provides precise clock generation, ensuring synchronization across different system components with minimal timing errors.
* Low Jitter: This device is engineered to minimize jitter, ensuring that timing signals are stable and predictable for high-performance applications.
* Low Skew: The DS1000-25 offers low output skew, reducing signal timing discrepancies between outputs, which is critical for high-speed circuits and systems.
* Multiple Output Clocks: This device is capable of generating multiple clock outputs, making it versatile for complex system requirements.
* Wide Frequency Range: Supports a wide frequency range, allowing it to cater to a variety of system clocking needs.
* Flexible Power Supply Options: The device operates over a wide supply voltage range, making it adaptable to different design constraints.

## Electrical Specifications

* Input Voltage: 3.3V ±5%, allowing it to be compatible with most modern low-power logic systems.
* Output Frequency Range: Capable of producing output frequencies ranging from 1 MHz to 200 MHz, supporting a broad range of applications, including high-speed communication and clock distribution.
* Output Drive: The DS1000-25 provides strong drive capability, ensuring that the clock signal is delivered with sufficient strength to drive capacitive loads.
* Output Types: Includes a variety of output formats such as LVPECL (Low Voltage Positive Emitter Coupled Logic), LVDS (Low Voltage Differential Signaling), and CMOS, making it suitable for diverse applications in digital systems.
* Output Voltage Swing: The device ensures proper voltage swing for each output, compatible with the chosen signaling standard (LVPECL, LVDS, CMOS).
* Rise and Fall Time: The rise and fall times are typically in the range of 1ns, contributing to fast switching performance and precise timing signal propagation.
* Output Current: Capable of sourcing and sinking currents in the mA range, ensuring the device can drive multiple loads simultaneously without degradation in signal quality.

## Timing Characteristics

* Jitter Performance: With a jitter specification of less than 100ps, the DS1000-25 is designed for high-precision applications requiring stable and predictable clock signals.
* Phase Noise: Phase noise is minimal, ensuring that the clock signal is highly stable and ideal for systems where noise can severely impact performance.
* Skew: The device provides minimal output skew, ensuring that all generated clock signals are synchronized across different outputs with high accuracy.
* Duty Cycle: The clock output typically provides a 50% duty cycle, making it ideal for timing and synchronization in digital circuits.

## Power Management

* Low Power Consumption: The DS1000-25 is designed with power efficiency in mind, consuming very low power even when driving high-speed clocks.
* Power Supply Voltage Range: The device operates with a supply voltage of 3.3V ±5%, making it compatible with modern low-voltage logic systems.
* Power-Up Time: The device has a fast power-up time, ensuring quick stabilization of the output clocks after power is applied.

## Package and Form Factor

* Package Type: Available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), which is well-suited for space-constrained applications while providing excellent thermal performance.
* Package Dimensions: The TSSOP package dimensions are approximately 5mm x 4.4mm, providing a compact solution for integrating clock generation into high-density systems.
* Thermal Performance: With a junction-to-ambient thermal resistance of around 85°C/W (depending on the PCB layout), the device provides reliable thermal performance, reducing the risk of overheating during continuous operation.

## Applications

* Communication Systems: The DS1000-25 is widely used in communication systems for clock synchronization, ensuring that signals across different parts of the system are precisely aligned.
* High-Speed Data Transmission: Ideal for systems requiring high-speed data transmission, the device ensures that the clock signal is stable and has minimal jitter, which is crucial for maintaining data integrity.
* Computing and Data Centers: In computing systems and data centers, the DS1000-25 ensures that multiple processors and data pathways are synchronized efficiently, improving overall system performance.
* Consumer Electronics: Used in consumer electronics such as digital TVs, audio systems, and gaming consoles, where stable clock signals are needed for smooth operation.
* Automotive Systems: The device is suitable for automotive applications where precise timing is needed for high-speed communication and sensor synchronization, particularly in ADAS (Advanced Driver Assistance Systems).
* Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and other test equipment for generating high-precision timing signals.

## Performance Characteristics

* High-Frequency Stability: The DS1000-25 maintains excellent frequency stability over a wide range of operating conditions, including variations in temperature and supply voltage, ensuring that the clock output remains reliable over time.
* Fast Switching: The device offers fast switching characteristics, ensuring that the timing signals transition quickly between high and low states with minimal delay.
* Low Noise Operation: With its low phase noise and jitter, the DS1000-25 is suitable for high-performance applications that are sensitive to timing noise, such as high-frequency data transmission and communication systems.
* Versatile Clock Outputs: The ability to select between multiple output formats (LVPECL, LVDS, CMOS) ensures that the DS1000-25 is adaptable to various system architectures and requirements.

In conclusion, the Maxim Integrated DS1000-25 is a high-performance, versatile clock generator and signal distributor. Its precise timing capabilities, low jitter, low skew, and flexible output options make it ideal for a wide range of applications requiring stable and synchronized clock signals. Whether used in communications, computing, automotive, or high-speed data transmission systems, the DS1000-25 delivers reliable, high-precision performance that enhances overall system efficiency and reliability.
DS1000-25 Compare Parts
  • DS1000-25 vs DS1135Z-8+T&R
  • DS1000-25 vs DS1135Z-8+
  • DS1000-25 vs DS1135Z-8
  • DS1000-25 vs DS1135Z-6/T&R
  • DS1000-25 vs DS1135Z-6+TR
  • DS1000-25 vs DS1135Z-6+T&R
  • DS1000-25 vs DS1135Z-6+
  • DS1000-25 vs DS1135Z-6
  • DS1000-25 vs DS1135Z-30+
  • DS1000-25 vs DS1135Z-30
  • DS1000-25 vs DS1135Z-25+T&R
  • DS1000-25 vs DS1135Z-25+
  • DS1000-25 vs DS1135Z-25
  • DS1000-25 vs DS1135Z-20+T&R
  • DS1000-25 vs DS1135Z-20+
  • DS1000-25 vs DS1135Z-20
  • DS1000-25 vs DS1135Z-15/T&R
  • DS1000-25 vs DS1135Z-15+T&R
  • DS1000-25 vs DS1135Z-15+
  • DS1000-25 vs DS1135Z-15
  • DS1000-25 vs DS1135Z-12/T&R
  • DS1000-25 vs DS1135Z-12+T&R
  • DS1000-25 vs DS1135Z-12+
  • DS1000-25 vs DS1135Z-10/TR
  • DS1000-25 vs DS1135Z-10/T&R
  • DS1000-25 vs DS1135Z-10+T&R
  • DS1000-25 vs DS1135Z-10+
  • DS1000-25 vs DS1135Z-10
  • DS1000-25 vs DS1135U-8/T&R
  • DS1000-25 vs DS1135U-8+T&R
  • DS1000-25 vs DS1135U-8+
  • DS1000-25 vs DS1135U-8
  • DS1000-25 vs DS1135U-6/T&R
  • DS1000-25 vs DS1135U-6+T&R
  • DS1000-25 vs DS1135U-6+
  • DS1000-25 vs DS1135U-6
  • DS1000-25 vs DS1135U-30/T&R
  • DS1000-25 vs DS1135U-30+T&R
  • DS1000-25 vs DS1135U-30+
  • DS1000-25 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…