DS1000-35
DS1000-35
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000-35 Datasheet
History Price: $2.54000
In Stock: 9200
DS1000-35 Specification
Specification
Part No
DS1000-35
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
7ns
Tap Increment
7 ns
Available Total Delays
35ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DS1000-35 PDF Datasheet
DS1000-35 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-150
DS1000H-150
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35 Description
Overview of Maxim Integrated DS1000-35

The Maxim Integrated DS1000-35 is a high-performance programmable delay line designed to provide precise timing control in various digital and analog circuits. It is typically used in applications where accurate synchronization of signals is crucial, such as high-speed data communications, telecommunications, and instrumentation. The device allows for precise control over signal propagation delays, making it ideal for use in complex timing and signal processing systems.

Key Features:

* Programmable Delay Range: The DS1000-35 features a wide delay range, typically from 0 to 35 ns with high resolution, offering fine control over timing characteristics.
* Low Jitter Performance: This delay line exhibits low jitter performance, essential for high-precision applications that demand minimal signal variation over time.
* High-Speed Operation: Capable of handling signals with high-speed clock rates, the DS1000-35 supports fast signal processing, making it suitable for use in high-frequency digital systems.
* Single Supply Voltage: The device operates with a single 3.3V or 5V supply, providing flexibility in power management and simplifying system integration.
* Low Power Consumption: The DS1000-35 is designed to minimize power consumption, which is crucial for battery-operated or low-power devices.
* Temperature Stability: The device maintains stable performance across a wide temperature range, ensuring reliability even in demanding environments.
* Pin-Selectable Mode: The delay is programmable via control pins, allowing users to adjust the delay based on system requirements easily.
* TTL and CMOS Compatible: The DS1000-35 is compatible with both TTL and CMOS logic levels, making it versatile for a variety of system designs.

Applications:

* Signal Synchronization: The device is commonly used in systems where precise synchronization of signals is required, such as timing circuits in communication systems or data acquisition systems.
* Clock Distribution Networks: The DS1000-35 can be used in clock distribution systems to ensure that different parts of a system stay in sync, reducing timing errors.
* Digital Signal Processing: It is used in DSP systems for accurate delay matching, improving system performance and reducing errors in signal processing.
* Instrumentation and Testing: The DS1000-35 is useful in testing applications where precise timing is required to simulate various signal conditions.

Specifications:

* Delay Range: 0 to 35 ns (programmable)
* Resolution: Fine delay control, typically sub-nanosecond resolution
* Supply Voltage: 3.3V or 5V
* Operating Temperature Range: -40°C to +85°C
* Power Consumption: Low power
* Logic Compatibility: TTL/CMOS
* Jitter: Low jitter for high-precision applications
* Package Type: Available in industry-standard packages, such as SOIC-8

The Maxim Integrated DS1000-35 is a highly versatile and reliable device for managing precise signal timing, ensuring synchronization in high-performance systems.
DS1000-35 Compare Parts
  • DS1000-35 vs DS1135Z-8+T&R
  • DS1000-35 vs DS1135Z-8+
  • DS1000-35 vs DS1135Z-8
  • DS1000-35 vs DS1135Z-6/T&R
  • DS1000-35 vs DS1135Z-6+TR
  • DS1000-35 vs DS1135Z-6+T&R
  • DS1000-35 vs DS1135Z-6+
  • DS1000-35 vs DS1135Z-6
  • DS1000-35 vs DS1135Z-30+
  • DS1000-35 vs DS1135Z-30
  • DS1000-35 vs DS1135Z-25+T&R
  • DS1000-35 vs DS1135Z-25+
  • DS1000-35 vs DS1135Z-25
  • DS1000-35 vs DS1135Z-20+T&R
  • DS1000-35 vs DS1135Z-20+
  • DS1000-35 vs DS1135Z-20
  • DS1000-35 vs DS1135Z-15/T&R
  • DS1000-35 vs DS1135Z-15+T&R
  • DS1000-35 vs DS1135Z-15+
  • DS1000-35 vs DS1135Z-15
  • DS1000-35 vs DS1135Z-12/T&R
  • DS1000-35 vs DS1135Z-12+T&R
  • DS1000-35 vs DS1135Z-12+
  • DS1000-35 vs DS1135Z-10/TR
  • DS1000-35 vs DS1135Z-10/T&R
  • DS1000-35 vs DS1135Z-10+T&R
  • DS1000-35 vs DS1135Z-10+
  • DS1000-35 vs DS1135Z-10
  • DS1000-35 vs DS1135U-8/T&R
  • DS1000-35 vs DS1135U-8+T&R
  • DS1000-35 vs DS1135U-8+
  • DS1000-35 vs DS1135U-8
  • DS1000-35 vs DS1135U-6/T&R
  • DS1000-35 vs DS1135U-6+T&R
  • DS1000-35 vs DS1135U-6+
  • DS1000-35 vs DS1135U-6
  • DS1000-35 vs DS1135U-30/T&R
  • DS1000-35 vs DS1135U-30+T&R
  • DS1000-35 vs DS1135U-30+
  • DS1000-35 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…