DS1000-250
DS1000-250
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000-250 Datasheet
History Price: $3.01000
In Stock: 26400
DS1000-250 Specification
Specification
Part No
DS1000-250
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
50ns
Tap Increment
50 ns
Available Total Delays
250ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DS1000-250 PDF Datasheet
DS1000-250 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-150
DS1000H-150
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250 Compare Parts
  • DS1000-250 vs DS1135Z-8+T&R
  • DS1000-250 vs DS1135Z-8+
  • DS1000-250 vs DS1135Z-8
  • DS1000-250 vs DS1135Z-6/T&R
  • DS1000-250 vs DS1135Z-6+TR
  • DS1000-250 vs DS1135Z-6+T&R
  • DS1000-250 vs DS1135Z-6+
  • DS1000-250 vs DS1135Z-6
  • DS1000-250 vs DS1135Z-30+
  • DS1000-250 vs DS1135Z-30
  • DS1000-250 vs DS1135Z-25+T&R
  • DS1000-250 vs DS1135Z-25+
  • DS1000-250 vs DS1135Z-25
  • DS1000-250 vs DS1135Z-20+T&R
  • DS1000-250 vs DS1135Z-20+
  • DS1000-250 vs DS1135Z-20
  • DS1000-250 vs DS1135Z-15/T&R
  • DS1000-250 vs DS1135Z-15+T&R
  • DS1000-250 vs DS1135Z-15+
  • DS1000-250 vs DS1135Z-15
  • DS1000-250 vs DS1135Z-12/T&R
  • DS1000-250 vs DS1135Z-12+T&R
  • DS1000-250 vs DS1135Z-12+
  • DS1000-250 vs DS1135Z-10/TR
  • DS1000-250 vs DS1135Z-10/T&R
  • DS1000-250 vs DS1135Z-10+T&R
  • DS1000-250 vs DS1135Z-10+
  • DS1000-250 vs DS1135Z-10
  • DS1000-250 vs DS1135U-8/T&R
  • DS1000-250 vs DS1135U-8+T&R
  • DS1000-250 vs DS1135U-8+
  • DS1000-250 vs DS1135U-8
  • DS1000-250 vs DS1135U-6/T&R
  • DS1000-250 vs DS1135U-6+T&R
  • DS1000-250 vs DS1135U-6+
  • DS1000-250 vs DS1135U-6
  • DS1000-250 vs DS1135U-30/T&R
  • DS1000-250 vs DS1135U-30+T&R
  • DS1000-250 vs DS1135U-30+
  • DS1000-250 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…