DS1000-50
DS1000-50
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000-50 Datasheet
History Price: $7.74000
In Stock: 25600
DS1000-50 Specification
Specification
Part No
DS1000-50
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
10ns
Tap Increment
10 ns
Available Total Delays
50ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DS1000-50 PDF Datasheet
DS1000-50 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-150
DS1000H-150
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50 Description

## Maxim Integrated DS1000-50 Overview

The Maxim Integrated DS1000-50 is a high-performance clock generator designed for applications requiring precise, low-jitter, and high-frequency clock signals. It is specifically engineered for high-speed data communications, video systems, and test equipment. The DS1000-50 delivers an exceptional combination of frequency synthesis, low phase noise, and wide output frequency range, making it suitable for a variety of demanding applications in communications, measurement, and broadcast systems.

## Key Specifications

* Package Type:

* The DS1000-50 is available in a 14-lead TSSOP (Thin Shrink Small Outline Package), providing a compact and easy-to-integrate package for applications with space constraints.

* Operating Voltage:

* It operates within a voltage range of 3.0 V to 3.6 V, which is standard for modern digital systems. This makes it compatible with low-voltage logic and helps maintain efficiency while providing stable clock outputs.

* Frequency Range:

* The DS1000-50 supports a wide output frequency range of 10 MHz to 1.0 GHz. This broad frequency spectrum allows it to be utilized in various high-frequency applications, from telecommunications to digital signal processing.

* Phase Jitter Performance:

* The DS1000-50 offers low phase jitter of less than 1 ps RMS (Root Mean Square) at a 10 kHz to 100 MHz offset. This ultra-low jitter performance is essential in maintaining signal integrity, especially in high-speed data transmission where clock stability is critical.

* Output Types:

* The device provides multiple output formats including LVCMOS (Low Voltage CMOS), which is suitable for interfacing with a wide range of digital systems. These outputs are designed to drive other system components efficiently without introducing significant signal degradation.

* Power Consumption:

* The DS1000-50 is optimized for low power consumption, typically consuming under 50 mW of power. This energy-efficient design makes it well-suited for battery-powered devices and other applications where minimizing power usage is crucial.

* Temperature Range:

* The DS1000-50 is specified to operate over a wide temperature range of -40°C to +85°C, ensuring reliable operation in both commercial and industrial environments, including high-temperature applications.

## Features and Functionalities

* Low Jitter and Phase Noise:

* One of the standout features of the DS1000-50 is its ultra-low jitter performance. With phase jitter of less than 1 ps RMS over a 10 kHz to 100 MHz offset, the device ensures high-fidelity clock signals with minimal noise. This is especially important for systems that require precise timing for data synchronization, such as high-speed communication systems and precision measurement devices.

* Wide Output Frequency Range:

* The DS1000-50 provides an output frequency range from 10 MHz to 1.0 GHz, making it versatile for various applications, from low-frequency systems to high-speed digital systems and RF communications. This flexibility allows designers to use the same clock generator across different system components, reducing system complexity and the need for multiple clock sources.

* Programmable Output Frequency:

* The DS1000-50 supports programmable output frequencies through external control inputs. This flexibility allows users to easily configure the device for their specific application requirements, ensuring that the clock generation process is optimized for different system speeds.

* Integrated Phase-Locked Loop (PLL):

* The chip incorporates an integrated PLL to generate stable clock frequencies from a given reference clock input. The PLL provides a stable and precise output by locking the output frequency to the input reference, ensuring minimal drift and high accuracy in signal generation.

* Low Power Operation:

* The DS1000-50 is designed with low power consumption in mind, consuming less than 50 mW under normal operating conditions. This makes it ideal for portable and battery-powered applications, such as mobile communication devices, handheld test equipment, and other low-power systems.

* Output Enable Control:

* The DS1000-50 includes an output enable control pin, which allows users to disable the output clock when it is not needed, further reducing power consumption and enhancing energy efficiency in systems where the clock is only required intermittently.

* On-chip Oscillator:

* The device features an on-chip oscillator that can generate the internal clock signal required for frequency synthesis. This reduces the need for external oscillators or crystals, simplifying the design and lowering the overall component count in the system.

* Flexible Clock Distribution:

* The DS1000-50 is capable of distributing clock signals to multiple system components, ensuring that all parts of the system are synchronized accurately. This is critical in applications where precise timing across various subsystems is required, such as in digital communications or data processing systems.

* Temperature Stability:

* The device exhibits excellent temperature stability, making it suitable for use in environments with varying temperature conditions. Its performance remains reliable across the full operating temperature range of -40°C to +85°C, ensuring stability in industrial and automotive systems that may encounter extreme temperature variations.

## Applications

* Data Communication Systems:

* The DS1000-50 is widely used in data communication systems where precise clocking is essential. Its ability to generate low-jitter clock signals makes it ideal for use in Ethernet, fiber-optic communication, and satellite communication systems that require high-speed, stable clocking for data synchronization.

* Test and Measurement Equipment:

* In test equipment such as oscilloscopes, spectrum analyzers, and signal generators, the DS1000-50 provides stable, low-jitter clock signals for system synchronization and accurate signal measurement. Its ability to generate precise frequencies helps ensure that the measurements are accurate and reliable.

* Broadcast Systems:

* The DS1000-50 is suitable for broadcast systems, including video equipment and audio processing, where stable clock signals are necessary for precise timing across different devices. Its low jitter ensures that video and audio signals remain synchronized, even in high-speed and high-definition applications.

* High-Speed Digital Systems:

* For high-speed digital systems, such as FPGAs, ASICs, and microprocessors, the DS1000-50 provides the critical clock signals required to drive data processing and communication. The low phase noise and precise frequency generation capabilities make it ideal for use in advanced digital systems where timing accuracy is crucial.

* Automotive Electronics:

* In automotive applications, the DS1000-50 provides stable clock generation for electronic control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS). Its wide operating temperature range and low power consumption make it a reliable choice for automotive environments.

* Consumer Electronics:

* The DS1000-50 can be applied in consumer electronics such as set-top boxes, digital TVs, and gaming consoles where stable clocking is needed for synchronizing various components within the system.

## Conclusion

The Maxim Integrated DS1000-50 is a versatile, high-performance clock generator designed for applications that require precise, low-jitter, and high-frequency clock signals. With its wide frequency range, low power consumption, and excellent phase jitter performance, it is an ideal choice for applications in data communication, test equipment, broadcast systems, and high-speed digital systems. Its compact form factor, integrated PLL, and programmability make it a flexible solution for a broad range of industries, offering reliable clock synchronization for complex systems.
DS1000-50 Compare Parts
  • DS1000-50 vs DS1135Z-8+T&R
  • DS1000-50 vs DS1135Z-8+
  • DS1000-50 vs DS1135Z-8
  • DS1000-50 vs DS1135Z-6/T&R
  • DS1000-50 vs DS1135Z-6+TR
  • DS1000-50 vs DS1135Z-6+T&R
  • DS1000-50 vs DS1135Z-6+
  • DS1000-50 vs DS1135Z-6
  • DS1000-50 vs DS1135Z-30+
  • DS1000-50 vs DS1135Z-30
  • DS1000-50 vs DS1135Z-25+T&R
  • DS1000-50 vs DS1135Z-25+
  • DS1000-50 vs DS1135Z-25
  • DS1000-50 vs DS1135Z-20+T&R
  • DS1000-50 vs DS1135Z-20+
  • DS1000-50 vs DS1135Z-20
  • DS1000-50 vs DS1135Z-15/T&R
  • DS1000-50 vs DS1135Z-15+T&R
  • DS1000-50 vs DS1135Z-15+
  • DS1000-50 vs DS1135Z-15
  • DS1000-50 vs DS1135Z-12/T&R
  • DS1000-50 vs DS1135Z-12+T&R
  • DS1000-50 vs DS1135Z-12+
  • DS1000-50 vs DS1135Z-10/TR
  • DS1000-50 vs DS1135Z-10/T&R
  • DS1000-50 vs DS1135Z-10+T&R
  • DS1000-50 vs DS1135Z-10+
  • DS1000-50 vs DS1135Z-10
  • DS1000-50 vs DS1135U-8/T&R
  • DS1000-50 vs DS1135U-8+T&R
  • DS1000-50 vs DS1135U-8+
  • DS1000-50 vs DS1135U-8
  • DS1000-50 vs DS1135U-6/T&R
  • DS1000-50 vs DS1135U-6+T&R
  • DS1000-50 vs DS1135U-6+
  • DS1000-50 vs DS1135U-6
  • DS1000-50 vs DS1135U-30/T&R
  • DS1000-50 vs DS1135U-30+T&R
  • DS1000-50 vs DS1135U-30+
  • DS1000-50 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…