11AA02E64-I/SN
11AA02E64-I/SN
Active
Description:  IC EEPROM 2KBIT SGL WIRE 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.50000
In Stock: 41200
11AA02E64-I/SN Specification
Specification
Part No
11AA02E64-I/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
11AA02E64-I/SN PDF Datasheet
11AA02E64-I/SN Related Parts
11AA010-I/MS
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010-I/TO
11AA010-I/TO
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
11AA010T-I/MNY
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/MS
11AA010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010T-I/SN
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA02E64-I/SN Description

## Microchip Technology 11AA02E64-I/SN Overview

The Microchip Technology 11AA02E64-I/SN is a 2-kilobit (256-byte) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) that utilizes the I2C interface for communication. It is designed for low-power, reliable, and efficient data storage in a variety of embedded systems. This device is commonly used in applications such as configuration storage, calibration data, product identification, and small-scale data retention in a wide range of industries, including consumer electronics, automotive, industrial, and telecommunications.

## Key Features

* Memory Size: The 11AA02E64-I/SN provides 2 Kbits of EEPROM memory, organized into 256 x 8-bit bytes, which makes it suitable for storing small amounts of data, such as device settings, calibration data, or configuration parameters.
* Low Power Consumption: The device operates with low current consumption, which is especially important for battery-powered systems or energy-efficient applications.
* I2C Communication Interface: This EEPROM uses the I2C (Inter-Integrated Circuit) protocol for communication, enabling easy integration with microcontrollers and other devices that support I2C. It operates as a slave device in this protocol, facilitating efficient data transfer.
* Write Protection: The 11AA02E64-I/SN supports hardware write protection, providing a mechanism to prevent accidental or unauthorized writing to critical memory locations.
* Page Write: The memory supports page writes, which allows multiple bytes to be written simultaneously, improving write efficiency and reducing overhead.
* Low Voltage Operation: The EEPROM operates over a voltage range from 1.7V to 5.5V, making it suitable for both low-voltage and standard voltage systems.

## Electrical Characteristics

* Operating Voltage: The device operates within a supply voltage range of 1.7V to 5.5V, offering flexibility in powering the device from different systems with varying voltage requirements.
* Current Consumption:

* Active Mode: The typical current consumption during a read or write operation is around 400 μA at a Vcc of 5V.
* Standby Mode: The standby current consumption is typically as low as 1 μA, ensuring minimal power usage when the device is not in active communication.
* Write Cycle Current: The typical write current is around 2 mA during a memory write cycle.

## Performance Specifications

* Write Cycle Time: The typical write cycle time for a single byte is approximately 5 milliseconds, which is relatively fast for small-scale EEPROM devices.
* Access Time: The typical access time for reading data from memory is about 400 ns, providing quick data retrieval in systems requiring fast memory access.
* Data Retention: The EEPROM has a minimum data retention period of 40 years at an operating temperature of 25°C, ensuring the long-term reliability of the stored data.
* Endurance: The device supports 1 million write cycles per memory location, which is ideal for applications requiring frequent data updates.
* Write Protection: The 11AA02E64-I/SN includes a write-protect feature that can be controlled via an external pin, allowing the user to prevent writes to the memory under certain conditions.

## Thermal Performance

* Operating Temperature Range: The device is rated for operation within the temperature range of -40°C to +85°C, which allows it to be used in a wide range of environmental conditions, from consumer electronics to industrial applications.
* Storage Temperature Range: The 11AA02E64-I/SN can be safely stored within the temperature range of -65°C to +150°C, ensuring durability during transportation or while in storage for extended periods.

## Package and Pinout

* Package Type: The 11AA02E64-I/SN is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which provides a compact form factor and easy integration into systems with limited space.
* Pin Configuration: The package includes pins for Vcc, Ground (GND), SDA (Serial Data Line), SCL (Serial Clock Line), and write protection, among others, offering convenient access to the device's features.
* Lead Pitch: The lead pitch of the SOIC package is 1.27 mm, ensuring compatibility with a wide range of PCB designs.

## Applications

* Consumer Electronics: The 11AA02E64-I/SN is often used in consumer electronics like remote controls, toys, and appliances to store configuration settings, user preferences, or calibration data.
* Automotive: In automotive applications, it can store sensor calibration data or configuration settings for onboard electronics.
* Industrial Control: The EEPROM is useful for storing device configuration settings, sensor data, or calibration values in industrial machines and controllers.
* Telecommunications: In telecom equipment, the 11AA02E64-I/SN can be used to store device-specific settings, serial numbers, or other important information.
* Medical Devices: The device is suitable for storing calibration and configuration data for medical equipment, where high reliability and low power consumption are crucial.

## Reliability and Compliance

* AEC-Q100 Qualified: The 11AA02E64-I/SN is qualified according to the AEC-Q100 standard for automotive-grade devices, ensuring it meets the high standards required for automotive and other mission-critical applications.
* RoHS Compliant: The device is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from lead and other hazardous materials, making it safe for use in various environments.
* Data Integrity: The EEPROM features built-in error detection mechanisms to ensure the integrity of the stored data, with special attention to the impact of environmental conditions like temperature and voltage fluctuations.

## Conclusion

The Microchip Technology 11AA02E64-I/SN is a reliable and low-power 2-Kbit EEPROM with a simple I2C interface, making it a versatile choice for a variety of embedded systems. Its combination of small memory size, low power consumption, fast access times, and long data retention makes it ideal for applications where configuration settings, calibration data, and identification information need to be securely stored. With its high endurance and low standby power consumption, the 11AA02E64-I/SN is well-suited for consumer, automotive, industrial, and telecommunications applications where reliability and efficiency are critical.
11AA02E64-I/SN Compare Parts
  • 11AA02E64-I/SN vs 11AA161T-I/SN
  • 11AA02E64-I/SN vs 11AA161T-I/MS
  • 11AA02E64-I/SN vs 11AA161T-I/MNY
  • 11AA02E64-I/SN vs 11AA161-I/TO
  • 11AA02E64-I/SN vs 11AA161-I/SN
  • 11AA02E64-I/SN vs 11AA161-I/P
  • 11AA02E64-I/SN vs 11AA161-I/MS
  • 11AA02E64-I/SN vs 11AA160T-I/TT
  • 11AA02E64-I/SN vs 11AA160T-I/SN
  • 11AA02E64-I/SN vs 11AA160T-I/MS
  • 11AA02E64-I/SN vs 11AA160T-I/MNY
  • 11AA02E64-I/SN vs 11AA160-I/TO
  • 11AA02E64-I/SN vs 11AA160-I/SN
  • 11AA02E64-I/SN vs 11AA160-I/P
  • 11AA02E64-I/SN vs 11AA160-I/MS
  • 11AA02E64-I/SN vs 11AA080T-I/TT
  • 11AA02E64-I/SN vs 11AA080T-I/SN
  • 11AA02E64-I/SN vs 11AA080T-I/MS
  • 11AA02E64-I/SN vs 11AA080T-I/MNY
  • 11AA02E64-I/SN vs 11AA080-I/TO
  • 11AA02E64-I/SN vs 11AA080-I/SN
  • 11AA02E64-I/SN vs 11AA080-I/P
  • 11AA02E64-I/SN vs 11AA080-I/MS
  • 11AA02E64-I/SN vs 11AA040T-I/TT
  • 11AA02E64-I/SN vs 11AA040T-I/SN
  • 11AA02E64-I/SN vs 11AA040T-I/MS
  • 11AA02E64-I/SN vs 11AA040T-I/MNY
  • 11AA02E64-I/SN vs 11AA040-I/TO
  • 11AA02E64-I/SN vs 11AA040-I/SN
  • 11AA02E64-I/SN vs 11AA040-I/P
  • 11AA02E64-I/SN vs 11AA040-I/MS
  • 11AA02E64-I/SN vs 11AA02UIDT-I/TT
  • 11AA02E64-I/SN vs 11AA02UIDT-I/SN
  • 11AA02E64-I/SN vs 11AA02UID-I/SN
  • 11AA02E64-I/SN vs 11AA02E64T-I/TT
  • 11AA02E64-I/SN vs 11AA02E64T-I/SN
  • 11AA02E64-I/SN vs 11AA02E48T-I/TT
  • 11AA02E64-I/SN vs 11AA02E48T-I/SN
  • 11AA02E64-I/SN vs 11AA02E48-I/SN
  • 11AA02E64-I/SN vs 11AA020T-I/TT
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.