☰
CD4082BM
CD4082BM
Active
Description:  IC GATE AND 2CH 4-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4082BM Datasheet
History Price: $1.20000
In Stock: 7760
CD4082BM Specification
Specification
Part No
CD4082BM
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4082BM Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4082BM Description
The Texas Instruments CD4082BM is a dual 4-input NAND gate integrated circuit that is part of the CD4000 series of CMOS logic devices. This IC is designed for use in a variety of digital logic applications, providing high noise immunity and low power consumption. The CD4082BM is particularly useful in applications where multiple inputs need to be combined to produce a single output, making it a versatile component in digital circuit design.

## Overview

The CD4082BM features two independent 4-input NAND gates, allowing for the implementation of complex logic functions with minimal external components. The device operates over a wide voltage range and is compatible with both TTL and CMOS logic levels, making it suitable for interfacing with various digital systems.

## Key Features

- Dual 4-Input NAND Gates: The CD4082BM contains two separate NAND gates, each with four inputs, enabling the design of complex logic functions.
- Wide Supply Voltage Range: The device operates with a supply voltage range of 3V to 15V, providing flexibility for different applications.
- Low Power Consumption: The CD4082BM is designed to consume minimal power, making it suitable for battery-operated devices and low-power applications.
- High Noise Immunity: The CMOS technology used in this IC provides excellent noise margins, ensuring reliable operation in noisy environments.
- High Fan-Out: The output of the NAND gates can drive multiple inputs of other logic gates, allowing for easy integration into larger digital systems.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range: 0V to V_DD
- Output Voltage Levels:
- High Level (V_OH): V_DD - 0.1V (minimum)
- Low Level (V_OL): 0.1V (maximum)
- Input Current (I_IN): ±1 µA (maximum)
- Output Current (I_OUT): ±5.2 mA (maximum)
- Propagation Delay: 50 ns (typical at V_DD = 5V)
- Operating Temperature Range: -55°C to +125°C
- Package Type: DIP-14, SOIC-14, and other surface mount options

## Applications

The CD4082BM is suitable for a wide range of applications, including:
- Digital Logic Circuits: Used in combinational logic circuits to perform various logical operations.
- Signal Processing: Employed in signal conditioning and processing applications where multiple signals need to be combined.
- Control Systems: Utilized in control logic for industrial automation and robotics.
- Consumer Electronics: Found in various consumer electronic devices for logic control and processing.

## Conclusion

The Texas Instruments CD4082BM is a versatile and reliable dual 4-input NAND gate that offers a wide range of features suitable for various digital logic applications. Its low power consumption, high noise immunity, and compatibility with different logic levels make it an excellent choice for designers looking to implement complex logic functions in their circuits. For more detailed information, including application notes and design resources, it is recommended to refer to the official Texas Instruments documentation and datasheets.
CD4082BM Compare Parts
  • CD4082BM vs CD4093BQM96Q1
  • CD4082BM vs CD4093BQM96G4Q1
  • CD4082BM vs CD4093BPWR
  • CD4082BM vs CD4093BPW
  • CD4082BM vs CD4093BNSRG4
  • CD4082BM vs CD4093BNSR
  • CD4082BM vs CD4093BNS
  • CD4082BM vs CD4093BMW/883
  • CD4082BM vs CD4093BMT
  • CD4082BM vs CD4093BMG4
  • CD4082BM vs CD4093BM96G4
  • CD4082BM vs CD4093BM96E4
  • CD4082BM vs CD4093BM96
  • CD4082BM vs CD4093BM
  • CD4082BM vs CD4093BM
  • CD4082BM vs CD4093BK3
  • CD4082BM vs CD4093BK
  • CD4082BM vs CD4093BEE4
  • CD4082BM vs CD4093BE
  • CD4082BM vs CD4093BD
  • CD4082BM vs CD4093BCN
  • CD4082BM vs CD4093BCMX
  • CD4082BM vs CD4093BCM
  • CD4082BM vs CD4082BPWRE4
  • CD4082BM vs CD4082BPWR
  • CD4082BM vs CD4082BPW
  • CD4082BM vs CD4082BNSR
  • CD4082BM vs CD4082BNS
  • CD4082BM vs CD4082BMT
  • CD4082BM vs CD4082BM96
  • CD4082BM vs CD4082BF3A
  • CD4082BM vs CD4082BF3A
  • CD4082BM vs CD4082BF
  • CD4082BM vs CD4082BEG4
  • CD4082BM vs CD4082BE
  • CD4082BM vs CD4082BD3
  • CD4082BM vs CD4082BD
  • CD4082BM vs CD4081BPWR
  • CD4082BM vs CD4081BPWG4
  • CD4082BM vs CD4081BPW
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.