☰
CD4093BCMX
CD4093BCMX
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4093BCMX Datasheet
History Price: Obsolete
In Stock: 0
CD4093BCMX Specification
Specification
Part No
CD4093BCMX
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Schmitt Trigger
Voltage - Supply
3V ~ 15V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4.5V
Input Logic Level - High
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
160ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4093BCMX PDF Datasheet
CD4093BCMX Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4093BCMX Description

The CD4093BCMX is a quad 2-input NAND Schmitt trigger IC composed of four independent, high-gain, low-power Schmitt trigger circuits. This device is widely used in various digital applications where high-speed signal processing and noise immunity are required. Its ability to accept and produce signals in a rapid manner makes it ideal for timing and waveform shaping in both analog and digital circuits.

## Key Specifications

- Power Supply Voltage (VDD): 3V to 15V
- Input Voltage Range (VIN): 0 to VDD
- Output Voltage Range (VOUT): 0 to VDD
- Maximum Input Current: ±1 µA at rated conditions
- Maximum Output Current: ±3.5 mA
- Propagation Delay: Typically 50 ns at VDD = 5V
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-14 (Small Outline Integrated Circuit)

## Electrical Characteristics

The CD4093BCMX features several essential electrical characteristics that enhance its performance:

- Input Hysteresis: The Schmitt trigger design incorporates inherent hysteresis, allowing it to eliminate noise and provide stable switching points, making it particularly effective in noisy environments.

- Logic High (VOH) and Logic Low (VOL) Levels:
- Logic High: VOH typically reaches VDD - 0.5V at a load of 1 mA, ensuring reliable high-level outputs.
- Logic Low: VOL is approximately 0.5V at a load of 1 mA, delivering low-level outputs that maintain clarity in digital signals.

- Input/Output Capacitance: Approximately 5 pF, enabling high-speed operation suitable for digital applications.

## Application Areas

The versatility of the CD4093BCMX allows it to be used across various fields, including:

1. Digital Signal Conditioning: Ideal for shaping and interpreting square waves or other digital signals, which is useful in timed applications.

2. Oscillator Circuits: It can be used to create oscillators for generating clock pulses in timing circuits.

3. Switch Debouncing: The Schmitt trigger feature makes it optimal for debouncing mechanical switches, ensuring clean and reliable transitions.

4. Level Shifting: Useful in interfacing circuits that operate at different voltage levels, ensuring compatibility between different devices.

## Thermal and Power Management

With an operational temperature range of -40°C to +125°C, the CD4093BCMX is well-suited for applications in harsher environments. Effective thermal management is crucial, especially when used in high-speed or continuous-operation scenarios. Designers should consider adequate PCB layout and thermal considerations to maximize reliability.

## Mechanical Characteristics

- Package Details: The SOIC-14 package allows for surface-mount technology, promoting efficient space management on PCB boards.

- Pin Configuration: Being a quad NAND Schmitt trigger, it features four independent gates, each consisting of two inputs. This layout saves space and simplifies circuit design.

## Conclusion

The onsemi CD4093BCMX is a highly efficient and versatile quad NAND Schmitt trigger IC, making it an excellent choice for engineers and designers looking for reliable signal processing solutions. Its wide operating voltage range, thermal stability, and inherent noise immunity enhance its applicability in various digital circuits. Whether used in consumer electronics, automotive controls, or industrial applications, the CD4093BCMX stands out as a crucial component for delivering optimal performance.
CD4093BCMX Compare Parts
  • CD4093BCMX vs CD4093BQM96Q1
  • CD4093BCMX vs CD4093BQM96G4Q1
  • CD4093BCMX vs CD4093BPWR
  • CD4093BCMX vs CD4093BPW
  • CD4093BCMX vs CD4093BNSRG4
  • CD4093BCMX vs CD4093BNSR
  • CD4093BCMX vs CD4093BNS
  • CD4093BCMX vs CD4093BMW/883
  • CD4093BCMX vs CD4093BMT
  • CD4093BCMX vs CD4093BMG4
  • CD4093BCMX vs CD4093BM96G4
  • CD4093BCMX vs CD4093BM96E4
  • CD4093BCMX vs CD4093BM96
  • CD4093BCMX vs CD4093BM
  • CD4093BCMX vs CD4093BM
  • CD4093BCMX vs CD4093BK3
  • CD4093BCMX vs CD4093BK
  • CD4093BCMX vs CD4093BEE4
  • CD4093BCMX vs CD4093BE
  • CD4093BCMX vs CD4093BD
  • CD4093BCMX vs CD4093BCN
  • CD4093BCMX vs CD4093BCM
  • CD4093BCMX vs CD4082BPWRE4
  • CD4093BCMX vs CD4082BPWR
  • CD4093BCMX vs CD4082BPW
  • CD4093BCMX vs CD4082BNSR
  • CD4093BCMX vs CD4082BNS
  • CD4093BCMX vs CD4082BMT
  • CD4093BCMX vs CD4082BM96
  • CD4093BCMX vs CD4082BM
  • CD4093BCMX vs CD4082BF3A
  • CD4093BCMX vs CD4082BF3A
  • CD4093BCMX vs CD4082BF
  • CD4093BCMX vs CD4082BEG4
  • CD4093BCMX vs CD4082BE
  • CD4093BCMX vs CD4082BD3
  • CD4093BCMX vs CD4082BD
  • CD4093BCMX vs CD4081BPWR
  • CD4093BCMX vs CD4081BPWG4
  • CD4093BCMX vs CD4081BPW
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.