☰
FDMF5804A
FDMF5804A
Obsolete
Description:  IC SPS HALF-BRIDGE DRIVER
Manufacturer:  onsemi
Datasheet:   FDMF5804A Datasheet
History Price: Obsolete
In Stock: 29760
FDMF5804A Specification
Specification
Part No
FDMF5804A
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FDMF5804A Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF5804A Compare Parts
  • FDMF5804A vs FDMF6840C
  • FDMF5804A vs FDMF6833C
  • FDMF5804A vs FDMF6833C
  • FDMF5804A vs FDMF6824C
  • FDMF5804A vs FDMF6824B
  • FDMF5804A vs FDMF6824A
  • FDMF5804A vs FDMF6823C
  • FDMF5804A vs FDMF6823B
  • FDMF5804A vs FDMF6823B
  • FDMF5804A vs FDMF6823A
  • FDMF5804A vs FDMF6823A
  • FDMF5804A vs FDMF6821C
  • FDMF5804A vs FDMF6821C
  • FDMF5804A vs FDMF6821B
  • FDMF5804A vs FDMF6821B
  • FDMF5804A vs FDMF6821A
  • FDMF5804A vs FDMF6820C
  • FDMF5804A vs FDMF6820C
  • FDMF5804A vs FDMF6820B
  • FDMF5804A vs FDMF6820B
  • FDMF5804A vs FDMF6820A
  • FDMF5804A vs FDMF6708N
  • FDMF5804A vs FDMF6708N
  • FDMF5804A vs FDMF6707V
  • FDMF5804A vs FDMF6707V
  • FDMF5804A vs FDMF6707C
  • FDMF5804A vs FDMF6707B
  • FDMF5804A vs FDMF6707B
  • FDMF5804A vs FDMF6706C
  • FDMF5804A vs FDMF6706C
  • FDMF5804A vs FDMF6706B
  • FDMF5804A vs FDMF6706B
  • FDMF5804A vs FDMF6705V
  • FDMF5804A vs FDMF6705B
  • FDMF5804A vs FDMF6705
  • FDMF5804A vs FDMF6705
  • FDMF5804A vs FDMF6704V
  • FDMF5804A vs FDMF6704V
  • FDMF5804A vs FDMF6704A
  • FDMF5804A vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered