☰
FDMF5808
FDMF5808
Obsolete
Description:  IC SMART POWER STAGE
Manufacturer:  onsemi
Datasheet:   FDMF5808 Datasheet
History Price: Obsolete
In Stock: 22880
FDMF5808 Specification
Specification
Part No
FDMF5808
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FDMF5808 Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF5808 Description
The onsemi FDMF5808 is a highly integrated power management solution designed for use in various applications, including computing, telecommunications, and industrial systems. This device is particularly well-suited for DC-DC conversion, providing efficient power delivery with a focus on performance and reliability.

## Key Features

1. Integrated Power Stages: The FDMF5808 incorporates dual power stages, which allows for efficient power conversion and reduces the need for external components. This integration helps to minimize the overall footprint of the design.

2. High Efficiency: The device is designed to operate with high efficiency across a wide range of load conditions. This efficiency is crucial for reducing heat generation and improving the overall reliability of the system.

3. Wide Input Voltage Range: The FDMF5808 supports a broad input voltage range, typically from 4.5V to 20V, making it versatile for various applications and power supply configurations.

4. Output Current Capability: The device can deliver a maximum output current of up to 30A, making it suitable for high-performance applications that require significant power.

5. Thermal Performance: The FDMF5808 features advanced thermal management capabilities, including thermal shutdown protection, which helps to prevent damage due to overheating.

6. Control Features: The device includes various control features such as voltage regulation, current limiting, and fault protection, ensuring stable operation and safeguarding the system against potential issues.

7. Compact Package: The FDMF5808 is available in a compact package, which is advantageous for space-constrained applications. This compact design also aids in thermal management by reducing the thermal resistance.

## Specifications

- Input Voltage Range: 4.5V to 20V
- Output Current: Up to 30A
- Efficiency: Typically greater than 90% under full load conditions
- Switching Frequency: Adjustable, typically in the range of 300 kHz to 1 MHz
- Control Type: Voltage mode control with current limiting
- Thermal Shutdown: Integrated thermal protection features
- Package Type: 7mm x 7mm QFN (Quad Flat No-lead) package
- Operating Temperature Range: -40°C to +125°C

## Applications

The onsemi FDMF5808 is suitable for a wide range of applications, including:

- Computing: Ideal for power management in servers, desktops, and laptops, where efficient power delivery is critical.
- Telecommunications: Used in networking equipment and base stations, where reliable power conversion is essential for performance.
- Industrial Systems: Suitable for industrial automation and control systems that require robust power management solutions.

## Conclusion

The onsemi FDMF5808 is a powerful and efficient DC-DC converter that meets the demands of modern power management applications. With its integrated power stages, high efficiency, and comprehensive protection features, it provides a reliable solution for designers looking to optimize power delivery in their systems. Its versatility and compact design make it an excellent choice for a variety of applications, ensuring that it can meet the needs of both current and future power management challenges.
FDMF5808 Compare Parts
  • FDMF5808 vs FDMF6840C
  • FDMF5808 vs FDMF6833C
  • FDMF5808 vs FDMF6833C
  • FDMF5808 vs FDMF6824C
  • FDMF5808 vs FDMF6824B
  • FDMF5808 vs FDMF6824A
  • FDMF5808 vs FDMF6823C
  • FDMF5808 vs FDMF6823B
  • FDMF5808 vs FDMF6823B
  • FDMF5808 vs FDMF6823A
  • FDMF5808 vs FDMF6823A
  • FDMF5808 vs FDMF6821C
  • FDMF5808 vs FDMF6821C
  • FDMF5808 vs FDMF6821B
  • FDMF5808 vs FDMF6821B
  • FDMF5808 vs FDMF6821A
  • FDMF5808 vs FDMF6820C
  • FDMF5808 vs FDMF6820C
  • FDMF5808 vs FDMF6820B
  • FDMF5808 vs FDMF6820B
  • FDMF5808 vs FDMF6820A
  • FDMF5808 vs FDMF6708N
  • FDMF5808 vs FDMF6708N
  • FDMF5808 vs FDMF6707V
  • FDMF5808 vs FDMF6707V
  • FDMF5808 vs FDMF6707C
  • FDMF5808 vs FDMF6707B
  • FDMF5808 vs FDMF6707B
  • FDMF5808 vs FDMF6706C
  • FDMF5808 vs FDMF6706C
  • FDMF5808 vs FDMF6706B
  • FDMF5808 vs FDMF6706B
  • FDMF5808 vs FDMF6705V
  • FDMF5808 vs FDMF6705B
  • FDMF5808 vs FDMF6705
  • FDMF5808 vs FDMF6705
  • FDMF5808 vs FDMF6704V
  • FDMF5808 vs FDMF6704V
  • FDMF5808 vs FDMF6704A
  • FDMF5808 vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered