☰
FDMF5812
FDMF5812
Obsolete
Description:  IC HALF BRIDGE DRIVER QFN
Manufacturer:  onsemi
Datasheet:   FDMF5812 Datasheet
History Price: Obsolete
In Stock: 2240
FDMF5812 Specification
Specification
Part No
FDMF5812
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FDMF5812 Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF5812 Description
The onsemi FDMF5812 is a highly integrated power management solution designed for use in various applications, including computing, telecommunications, and industrial systems. This device is particularly known for its efficiency, compact design, and advanced features that enhance performance and reliability in power delivery systems. Below is a detailed overview of its specifications, features, and applications.

## Overview

The FDMF5812 is a dual-phase synchronous buck controller that provides high-efficiency voltage regulation for processors and other high-performance loads. It is designed to operate in a wide range of input voltages and is capable of delivering high output currents, making it suitable for demanding applications.

## Key Specifications

1. Input Voltage Range:
- The FDMF5812 operates with an input voltage range of 4.5 V to 20 V. This wide range allows it to be used in various power supply configurations and applications.

2. Output Voltage Range:
- The device can be configured to provide output voltages as low as 0.6 V, making it suitable for powering modern low-voltage processors and FPGAs (Field-Programmable Gate Arrays).

3. Output Current:
- The FDMF5812 is capable of delivering up to 30 A of output current per phase, allowing for a total output current of up to 60 A when both phases are utilized. This high current capability is essential for high-performance computing applications.

4. Efficiency:
- The device features high efficiency, typically exceeding 90% under full load conditions. This efficiency helps reduce heat generation and improves overall system reliability.

5. Control Method:
- The FDMF5812 employs a voltage mode control scheme with adaptive voltage positioning, which enhances transient response and stability. This control method is particularly beneficial for applications with rapidly changing load conditions.

6. Protection Features:
- The device includes several built-in protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown. These features help ensure safe operation and protect the system from potential damage.

7. Package Type:
- The FDMF5812 is available in a compact QFN (Quad Flat No-lead) package, which facilitates easy integration into PCB designs and minimizes the overall footprint.

8. Operating Temperature Range:
- The device is designed to operate over a wide temperature range, typically from -40°C to +125°C, making it suitable for various environmental conditions.

9. Compensation:
- The FDMF5812 features internal compensation, which simplifies the design process and reduces the number of external components required.

## Applications

The onsemi FDMF5812 is suitable for a variety of applications, including:

- Computing: Used in motherboards and power supplies for CPUs and GPUs, providing efficient voltage regulation for high-performance computing systems.
- Telecommunications: Employed in networking equipment and base stations, where reliable power delivery is critical for performance.
- Industrial Systems: Ideal for industrial automation and control systems, where robust power management is essential for operational reliability.

## Conclusion

The onsemi FDMF5812 is a versatile and efficient power management solution that meets the demanding requirements of modern computing and industrial applications. With its high output current capability, wide input voltage range, and advanced protection features, it is an excellent choice for engineers looking to enhance power delivery in their designs. For detailed information on the device, including application notes, design guidelines, and performance graphs, it is recommended to refer to the official onsemi documentation or datasheet.
FDMF5812 Compare Parts
  • FDMF5812 vs FDMF6840C
  • FDMF5812 vs FDMF6833C
  • FDMF5812 vs FDMF6833C
  • FDMF5812 vs FDMF6824C
  • FDMF5812 vs FDMF6824B
  • FDMF5812 vs FDMF6824A
  • FDMF5812 vs FDMF6823C
  • FDMF5812 vs FDMF6823B
  • FDMF5812 vs FDMF6823B
  • FDMF5812 vs FDMF6823A
  • FDMF5812 vs FDMF6823A
  • FDMF5812 vs FDMF6821C
  • FDMF5812 vs FDMF6821C
  • FDMF5812 vs FDMF6821B
  • FDMF5812 vs FDMF6821B
  • FDMF5812 vs FDMF6821A
  • FDMF5812 vs FDMF6820C
  • FDMF5812 vs FDMF6820C
  • FDMF5812 vs FDMF6820B
  • FDMF5812 vs FDMF6820B
  • FDMF5812 vs FDMF6820A
  • FDMF5812 vs FDMF6708N
  • FDMF5812 vs FDMF6708N
  • FDMF5812 vs FDMF6707V
  • FDMF5812 vs FDMF6707V
  • FDMF5812 vs FDMF6707C
  • FDMF5812 vs FDMF6707B
  • FDMF5812 vs FDMF6707B
  • FDMF5812 vs FDMF6706C
  • FDMF5812 vs FDMF6706C
  • FDMF5812 vs FDMF6706B
  • FDMF5812 vs FDMF6706B
  • FDMF5812 vs FDMF6705V
  • FDMF5812 vs FDMF6705B
  • FDMF5812 vs FDMF6705
  • FDMF5812 vs FDMF6705
  • FDMF5812 vs FDMF6704V
  • FDMF5812 vs FDMF6704V
  • FDMF5812 vs FDMF6704A
  • FDMF5812 vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered