☰
FDMF6820A
FDMF6820A
Last Time Buy
Description:  IC HALF BRIDGE DRIVER 60A 40PQFN
Manufacturer:  onsemi
Datasheet:   FDMF6820A Datasheet
History Price: $4.02000
In Stock: 33920
FDMF6820A Specification
Specification
Part No
FDMF6820A
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
XS DrMOS
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
DrMOS
Rds On (Typ)
1Ohm LS, 1Ohm HS
Current - Output / Channel
60A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
3V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Fault Protection
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
40-PowerTFQFN
Supplier Device Package
40-PQFN (6x6)
FDMF6820A PDF Datasheet
FDMF6820A Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF6820A Description
The onsemi FDMF6820A is a highly integrated power management solution designed for use in various applications, including computing, telecommunications, and industrial systems. This device is particularly well-suited for DC-DC conversion, providing efficient power delivery and management in compact designs. Below is a detailed overview of its specifications, features, and applications.

## Overview

The FDMF6820A is a dual-phase synchronous buck converter that integrates both high-side and low-side MOSFETs, along with a controller, into a single package. This integration helps to reduce the overall footprint of the power management solution while enhancing efficiency and performance. The device is designed to operate in a wide range of input voltages and is capable of delivering high output currents, making it suitable for demanding applications.

## Key Specifications

1. Input Voltage Range:
- Operating input voltage: 4.5V to 20V
- Maximum input voltage: 22V

2. Output Voltage:
- Adjustable output voltage: 0.6V to 5.5V
- Output voltage accuracy: ±1%

3. Output Current:
- Continuous output current: Up to 20A (10A per phase)
- Peak output current: 25A (15A per phase)

4. Switching Frequency:
- Adjustable switching frequency: 300 kHz to 1.5 MHz
- Synchronization capability with external clock

5. Efficiency:
- High efficiency: Up to 95% under typical load conditions
- Low quiescent current for improved light-load efficiency

6. Protection Features:
- Overcurrent protection (OCP)
- Overvoltage protection (OVP)
- Thermal shutdown (TSD)
- Under-voltage lockout (UVLO)

7. Thermal Performance:
- Operating temperature range: -40°C to +125°C
- Package: 32-pin QFN (5mm x 5mm) for efficient thermal dissipation

8. Control Method:
- Voltage mode control with fast transient response
- Integrated compensation for simplified design

## Features

- Integrated MOSFETs: The FDMF6820A features integrated high-side and low-side MOSFETs, which minimize the need for external components and reduce the overall solution size.

- Flexible Configuration: The device can be configured for various output voltage and current requirements, making it adaptable to different applications.

- Power Good Indicator: The FDMF6820A includes a power good (PG) output that provides a signal to indicate when the output voltage is within the specified range, enhancing system reliability.

- Soft Start: The soft-start feature helps to limit inrush current during startup, preventing potential damage to the load and improving system stability.

- Compensation Network: The integrated compensation network simplifies the design process, allowing for easier tuning and optimization of the power supply.

## Applications

The onsemi FDMF6820A is suitable for a wide range of applications, including:

- Computing: Powering CPUs, GPUs, and other high-performance processors in desktop and server applications.
- Telecommunications: Providing power for networking equipment, base stations, and other communication devices.
- Industrial Systems: Used in industrial automation, robotics, and control systems requiring efficient power management.
- Consumer Electronics: Powering devices such as laptops, tablets, and other portable electronics.

## Conclusion

The onsemi FDMF6820A is a versatile and efficient dual-phase synchronous buck converter that offers a compact solution for power management in various applications. With its wide input voltage range, high output current capability, and integrated protection features, it is well-suited for demanding environments. The combination of high efficiency, flexible configuration, and robust performance makes the FDMF6820A an excellent choice for designers looking to optimize power delivery in their systems.
FDMF6820A Compare Parts
  • FDMF6820A vs FDMF6840C
  • FDMF6820A vs FDMF6833C
  • FDMF6820A vs FDMF6833C
  • FDMF6820A vs FDMF6824C
  • FDMF6820A vs FDMF6824B
  • FDMF6820A vs FDMF6824A
  • FDMF6820A vs FDMF6823C
  • FDMF6820A vs FDMF6823B
  • FDMF6820A vs FDMF6823B
  • FDMF6820A vs FDMF6823A
  • FDMF6820A vs FDMF6823A
  • FDMF6820A vs FDMF6821C
  • FDMF6820A vs FDMF6821C
  • FDMF6820A vs FDMF6821B
  • FDMF6820A vs FDMF6821B
  • FDMF6820A vs FDMF6821A
  • FDMF6820A vs FDMF6820C
  • FDMF6820A vs FDMF6820C
  • FDMF6820A vs FDMF6820B
  • FDMF6820A vs FDMF6820B
  • FDMF6820A vs FDMF6708N
  • FDMF6820A vs FDMF6708N
  • FDMF6820A vs FDMF6707V
  • FDMF6820A vs FDMF6707V
  • FDMF6820A vs FDMF6707C
  • FDMF6820A vs FDMF6707B
  • FDMF6820A vs FDMF6707B
  • FDMF6820A vs FDMF6706C
  • FDMF6820A vs FDMF6706C
  • FDMF6820A vs FDMF6706B
  • FDMF6820A vs FDMF6706B
  • FDMF6820A vs FDMF6705V
  • FDMF6820A vs FDMF6705B
  • FDMF6820A vs FDMF6705
  • FDMF6820A vs FDMF6705
  • FDMF6820A vs FDMF6704V
  • FDMF6820A vs FDMF6704V
  • FDMF6820A vs FDMF6704A
  • FDMF6820A vs FDMF6704A
  • FDMF6820A vs FDMF6704
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!