☰
FDMF6823
FDMF6823
Active
Description:  IC HALF BRIDGE DRIVER 60A 40PQFN
Manufacturer:  onsemi
Datasheet:   FDMF6823 Datasheet
History Price: $34.12000
In Stock: 15120
FDMF6823 Specification
Specification
Part No
FDMF6823
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
Logic, PWM
Load Type
Inductive, Capacitive, Resistive
Technology
DrMOS, Power MOSFET
Rds On (Typ)
1Ohm LS, 1Ohm HS
Current - Output / Channel
60A
Current - Peak Output
60A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
3V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation
Fault Protection
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
40-TFQFN Exposed Pad
Supplier Device Package
40-PQFN (6x6)
FDMF6823 Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF6823 Description
Overview
The Fairchild Semiconductor FDMF6823 is a high-performance, dual MOSFET device designed for power management applications. It combines a P-channel MOSFET and an N-channel MOSFET into a single package, making it an ideal solution for systems requiring efficient switching, power conversion, and protection features. This device is typically used in DC-DC converters, load switches, and power management circuits, providing low Rds(on), high switching speeds, and high efficiency for consumer electronics, industrial, and automotive applications.

Key Features

* Dual MOSFET Configuration: The FDMF6823 integrates both P-channel and N-channel MOSFETs in a single package, saving board space and reducing component count for applications like power conversion and load switching.
* Low Rds(on): Offers low on-resistance, contributing to high efficiency by minimizing conduction losses during switching.
* High-Speed Switching: The device is optimized for high-speed switching applications, making it suitable for modern power management and energy-efficient designs.
* Enhanced Thermal Performance: Excellent thermal management, with low thermal resistance, ensuring stable operation under high current loads and reducing the risk of overheating.
* Compact Package: Available in a compact, surface-mount 5x6mm DFN package, ideal for space-constrained applications.
* Low Gate Charge: Features low gate charge, ensuring fast switching times and reducing power loss during transitions.
* RoHS Compliant: Fully RoHS compliant, ensuring it meets environmental and regulatory standards for lead-free manufacturing processes.

Electrical Specifications

* Drain-to-Source Voltage (Vds):

* 30V for both P-channel and N-channel MOSFETs, allowing operation in low-voltage power management circuits and systems.
* Gate-to-Source Voltage (Vgs):

* Maximum gate-source voltage of ±20V, offering flexibility for different control voltage levels and operating conditions.
* Continuous Drain Current (Id):

* 6A for the N-channel MOSFET and -6A for the P-channel MOSFET at Vgs = 10V, enabling high current capability for power switching and regulation in demanding applications.
* Drain-to-Source On-Resistance (Rds(on)):

* N-channel Rds(on): 0.035Ω (typical) at Vgs = 10V,
* P-channel Rds(on): 0.065Ω (typical) at Vgs = -10V, both of which provide efficient operation with minimal power loss.
* Gate Charge (Qg):

* Total gate charge of 11nC (N-channel), 15nC (P-channel), ensuring low switching losses and high-speed switching capabilities.
* Switching Characteristics:

* Rise Time (tr): 10ns (typical)
* Fall Time (tf): 12ns (typical), making it suitable for high-frequency switching applications such as DC-DC converters and pulse-width modulation circuits.

Thermal Characteristics

* Thermal Resistance (RθJC):

* Junction-to-case thermal resistance of 2.8°C/W (typical), providing efficient heat dissipation during high-current operation.
* Junction-to-ambient Thermal Resistance (RθJA):

* 55°C/W (typical), allowing for proper thermal management and stable operation under various operating conditions.
* Operating Temperature Range:

* From -55°C to +150°C, making it suitable for use in automotive, industrial, and other harsh environments that require high thermal tolerance.
* Storage Temperature Range:

* -55°C to +150°C, ensuring the device can withstand extreme conditions when not in operation.

Functional Characteristics

* Low Rds(on): The low on-resistance ensures minimal conduction losses, enhancing power efficiency.
* Low Gate Charge: The low gate charge reduces switching losses, improving overall circuit efficiency in power management applications.
* Thermal Stability: With excellent thermal performance and high-temperature tolerance, the FDMF6823 is reliable for use in power-intensive applications such as voltage regulators and motor drivers.
* High-Speed Switching: The device can switch at high frequencies with minimal losses, making it well-suited for use in high-efficiency DC-DC converters and inverters.
* Low Gate Drive Requirements: The FDMF6823 is optimized for low gate drive voltages, reducing the complexity of the control circuitry and improving overall system efficiency.
* Overcurrent Protection: The device provides inherent overcurrent protection due to its low Rds(on), ensuring safer operation in power systems and preventing damage to components.

Applications

* DC-DC Converters: Ideal for buck, boost, and buck-boost converters, where high efficiency, low power loss, and fast switching are required.
* Power Management: Used in power supplies, voltage regulators, and load switches, particularly where compact design and high current handling are needed.
* Automotive Applications: Perfect for automotive power management systems, such as motor control, battery management, and voltage regulation.
* Battery-Powered Devices: The FDMF6823 is suitable for portable electronics like mobile phones, laptops, and IoT devices, where low power consumption and high efficiency are essential.
* Industrial Power Systems: Used in industrial equipment for motor control, power distribution, and other energy management applications.
* Consumer Electronics: Employed in power supplies for consumer electronics, where size and energy efficiency are important factors in design.

Reliability and Compliance

* RoHS Compliant: The device meets the Restriction of Hazardous Substances (RoHS) standards, ensuring it is environmentally friendly and free from hazardous materials like lead and mercury.
* AEC-Q101 Qualified: The FDMF6823 is automotive-grade qualified (AEC-Q101), making it suitable for automotive applications that require high reliability under harsh environmental conditions.
* ESD Protection: The device is designed with inherent electrostatic discharge (ESD) protection, reducing the risk of damage during handling or integration into circuits.
* Qualified for Harsh Environments: With an operating temperature range of -55°C to +150°C, the device can withstand extreme operating conditions, making it reliable for use in industrial and automotive applications.

Advantages

* Compact and Integrated: The dual-MOSFET configuration in a single package reduces the component count, saves board space, and simplifies the design process.
* High Efficiency: The low Rds(on), low gate charge, and fast switching characteristics ensure high efficiency and minimal heat generation in power management systems.
* Thermal Performance: With low thermal resistance and excellent heat dissipation, the FDMF6823 can handle high currents and operate reliably in high-power systems.
* Versatile Applications: The device is well-suited for a broad range of applications, including automotive, industrial, consumer electronics, and battery-powered systems.
* Cost-Effective: By integrating both P-channel and N-channel MOSFETs into a single package, the FDMF6823 reduces the need for multiple components, offering a cost-effective solution for power management.

Conclusion
The Fairchild Semiconductor FDMF6823 is a highly efficient and reliable dual MOSFET designed for power management applications requiring high-speed switching, low power consumption, and high current handling. With its low on-resistance, low gate charge, and robust thermal performance, the FDMF6823 is ideal for use in DC-DC converters, load switches, and other power management circuits across automotive, industrial, consumer electronics, and battery-powered devices. Its compact 5x6mm DFN package, coupled with its high thermal stability and wide operating temperature range, makes it an excellent choice for space-constrained applications and environments that demand high efficiency and performance.
FDMF6823 Compare Parts
  • FDMF6823 vs FDMF6840C
  • FDMF6823 vs FDMF6833C
  • FDMF6823 vs FDMF6833C
  • FDMF6823 vs FDMF6824C
  • FDMF6823 vs FDMF6824B
  • FDMF6823 vs FDMF6824A
  • FDMF6823 vs FDMF6823C
  • FDMF6823 vs FDMF6823B
  • FDMF6823 vs FDMF6823B
  • FDMF6823 vs FDMF6823A
  • FDMF6823 vs FDMF6823A
  • FDMF6823 vs FDMF6821C
  • FDMF6823 vs FDMF6821C
  • FDMF6823 vs FDMF6821B
  • FDMF6823 vs FDMF6821B
  • FDMF6823 vs FDMF6821A
  • FDMF6823 vs FDMF6820C
  • FDMF6823 vs FDMF6820C
  • FDMF6823 vs FDMF6820B
  • FDMF6823 vs FDMF6820B
  • FDMF6823 vs FDMF6820A
  • FDMF6823 vs FDMF6708N
  • FDMF6823 vs FDMF6708N
  • FDMF6823 vs FDMF6707V
  • FDMF6823 vs FDMF6707V
  • FDMF6823 vs FDMF6707C
  • FDMF6823 vs FDMF6707B
  • FDMF6823 vs FDMF6707B
  • FDMF6823 vs FDMF6706C
  • FDMF6823 vs FDMF6706C
  • FDMF6823 vs FDMF6706B
  • FDMF6823 vs FDMF6706B
  • FDMF6823 vs FDMF6705V
  • FDMF6823 vs FDMF6705B
  • FDMF6823 vs FDMF6705
  • FDMF6823 vs FDMF6705
  • FDMF6823 vs FDMF6704V
  • FDMF6823 vs FDMF6704V
  • FDMF6823 vs FDMF6704A
  • FDMF6823 vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered