LM358WDT
LM358WDT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM358WDT Datasheet
History Price: $0.44000
In Stock: 14400
LM358WDT Specification
Specification
Part No
LM358WDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
700μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM358WDT PDF Datasheet
LM358WDT Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358WDT Compare Parts
  • LM358WDT vs LM3900N
  • LM358WDT vs LM3900MX
  • LM358WDT vs LM3900M
  • LM358WDT vs LM3900DR
  • LM358WDT vs LM3900D
  • LM358WDT vs LM359N/NOPB
  • LM358WDT vs LM359MX/NOPB
  • LM358WDT vs LM359MX
  • LM358WDT vs LM359M/NOPB
  • LM358WDT vs LM359M
  • LM358WDT vs LM358YDT
  • LM358WDT vs LM358WST
  • LM358WDT vs LM358WPT
  • LM358WDT vs LM358TPX/NOPB
  • LM358WDT vs LM358TPX
  • LM358WDT vs LM358TP/NOPB
  • LM358WDT vs LM358ST
  • LM358WDT vs LM358ST
  • LM358WDT vs LM358SNG
  • LM358WDT vs LM358S-13
  • LM358WDT vs LM358QT
  • LM358WDT vs LM358PWRG4-JF
  • LM358WDT vs LM358PWRG4
  • LM358WDT vs LM358PWRG3
  • LM358WDT vs LM358PWR
  • LM358WDT vs LM358PWR
  • LM358WDT vs LM358PW
  • LM358WDT vs LM358PT
  • LM358WDT vs LM358PSR
  • LM358WDT vs LM358PE4
  • LM358WDT vs LM358PE3
  • LM358WDT vs LM358P
  • LM358WDT vs LM358NG
  • LM358WDT vs LM358N/NOPB
  • LM358WDT vs LM358N/NOPB
  • LM358WDT vs LM358N
  • LM358WDT vs LM358N
  • LM358WDT vs LM358N
  • LM358WDT vs LM358N
  • LM358WDT vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…