☰
1337AGDCGI
1337AGDCGI
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   1337AGDCGI Datasheet
History Price: $3.62000
In Stock: 43200
1337AGDCGI Specification
Specification
Part No
1337AGDCGI
Category
Clock/Timing - Real Time Clocks
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
0.3μA @ 1.3V ~ 1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
1337AGDCGI Related Parts
1337AGCSRGI
1337AGCSRGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGCSRGI8
1337AGCSRGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGDCGI8
1337AGDCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDVGI
1337AGDVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337AGDVGI8
1337AGDVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DCGI
1337DCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DCGI8
1337DCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DVGI
1337DVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DVGI8
1337DVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337GCSRI
1337GCSRI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GCSRI8
1337GCSRI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GDCGI
1337GDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDCGI Description
The Renesas Electronics 1337AGDCGI is a highly integrated, low-power, and versatile analog-to-digital converter (ADC) designed for a wide range of applications, including industrial automation, consumer electronics, and medical devices. This device is known for its high performance, low power consumption, and ease of integration into various systems.

## Overview

The 1337AGDCGI is a 12-bit ADC that provides high-resolution digital output from analog signals. It features a built-in sample-and-hold circuit, which allows it to capture and convert analog signals accurately. The device is designed to operate in a variety of environments, making it suitable for both battery-powered and line-powered applications.

## Key Features

1. 12-Bit Resolution: The ADC offers a resolution of 12 bits, providing a good balance between performance and complexity for many applications.
2. Low Power Consumption: The device is optimized for low power operation, making it ideal for battery-operated devices. It typically consumes only a few microamperes in standby mode.
3. High Sampling Rate: The 1337AGDCGI supports a high sampling rate, allowing it to capture fast-changing signals accurately. This is particularly useful in applications requiring real-time data acquisition.
4. Integrated Sample-and-Hold Circuit: The built-in sample-and-hold circuit ensures that the analog signal is accurately captured before conversion, improving the overall performance of the ADC.
5. Wide Input Voltage Range: The device can accept a wide range of input voltages, making it versatile for different signal types and levels.
6. Digital Output Interface: The ADC provides a digital output that can be easily interfaced with microcontrollers and digital signal processors (DSPs), facilitating seamless integration into various systems.
7. Temperature Range: The 1337AGDCGI is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

## Electrical Specifications

- Resolution: 12 bits
- Input Voltage Range: 0V to V_REF (typically 0V to 3.3V)
- Sampling Rate: Up to 1 MSPS (Mega Samples Per Second)
- Power Supply Voltage (V_DD): 2.7V to 5.5V
- Power Consumption: Typically 1.5 mA during operation, 1 µA in sleep mode
- Input Impedance: High input impedance, typically 10 MΩ
- Output Format: Serial digital output (SPI or I2C compatible)
- Temperature Range: -40°C to +85°C

## Applications

The Renesas 1337AGDCGI is suitable for a variety of applications, including:
- Industrial automation and control systems
- Medical devices and instrumentation
- Consumer electronics, such as audio and video equipment
- Data acquisition systems
- Environmental monitoring and sensing applications

## Conclusion

The Renesas Electronics 1337AGDCGI is a robust and efficient 12-bit analog-to-digital converter that combines high performance with low power consumption. Its integrated features, such as the sample-and-hold circuit and wide input voltage range, make it an excellent choice for a diverse array of applications. Whether in industrial, medical, or consumer electronics, the 1337AGDCGI provides reliable and accurate data conversion, making it a valuable component in modern electronic designs.
1337AGDCGI Compare Parts
  • 1337AGDCGI vs 1339C-31SRI
  • 1337AGDCGI vs 1339B-31DVGI8
  • 1337AGDCGI vs 1339B-31DVGI
  • 1337AGDCGI vs 1339AC-31SRGI8
  • 1337AGDCGI vs 1339AC-31SRGI
  • 1337AGDCGI vs 1339AC-2SRGI8
  • 1337AGDCGI vs 1339AC-2SRGI
  • 1337AGDCGI vs 1339A-31DVGI8
  • 1337AGDCGI vs 1339A-31DVGI
  • 1337AGDCGI vs 1339-31DVGI8
  • 1337AGDCGI vs 1339-31DVGI
  • 1337AGDCGI vs 1339-31DCGI8
  • 1337AGDCGI vs 1339-31DCGI
  • 1337AGDCGI vs 1339-2DVGI8
  • 1337AGDCGI vs 1339-2DVGI
  • 1337AGDCGI vs 1339-2DCGI8
  • 1337AGDCGI vs 1339-2DCGI
  • 1337AGDCGI vs 1338C-31SRI8
  • 1337AGDCGI vs 1338C-31SRI
  • 1337AGDCGI vs 1338C-18SRI8
  • 1337AGDCGI vs 1338C-18SRI
  • 1337AGDCGI vs 1338AC-31SRGI8
  • 1337AGDCGI vs 1338AC-31SRGI
  • 1337AGDCGI vs 1338AC-18SRGI8
  • 1337AGDCGI vs 1338AC-18SRGI
  • 1337AGDCGI vs 1338A-31DVGI8
  • 1337AGDCGI vs 1338A-31DVGI
  • 1337AGDCGI vs 1338-31DVGI8
  • 1337AGDCGI vs 1338-31DVGI
  • 1337AGDCGI vs 1338-31DCGI8
  • 1337AGDCGI vs 1338-31DCGI
  • 1337AGDCGI vs 1338-18DVGI8
  • 1337AGDCGI vs 1338-18DVGI
  • 1337AGDCGI vs 1338-18DCGI8
  • 1337AGDCGI vs 1338-18DCGI
  • 1337AGDCGI vs 1337GNLGI8
  • 1337AGDCGI vs 1337GNLGI
  • 1337AGDCGI vs 1337GDVGI8
  • 1337AGDCGI vs 1337GDVGI
  • 1337AGDCGI vs 1337GDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!