☰
1337DCGI
1337DCGI
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   1337DCGI Datasheet
History Price: Obsolete
In Stock: 38160
1337DCGI Specification
Specification
Part No
1337DCGI
Category
Clock/Timing - Real Time Clocks
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
0.6μA @ 1.3V ~ 1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
1337DCGI PDF Datasheet
1337DCGI Related Parts
1337AGCSRGI
1337AGCSRGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGCSRGI8
1337AGCSRGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGDCGI
1337AGDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDCGI8
1337AGDCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDVGI
1337AGDVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337AGDVGI8
1337AGDVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DCGI8
1337DCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DVGI
1337DVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DVGI8
1337DVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337GCSRI
1337GCSRI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GCSRI8
1337GCSRI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GDCGI
1337GDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DCGI Description

The Renesas Electronics 1337DCGI is a high-performance, highly integrated digital signal processor (DSP) designed for embedded applications requiring efficient signal processing and control. This processor is part of Renesas' family of DSP solutions that combine high-speed processing with low power consumption. It is ideal for applications that require real-time data processing, such as motor control, audio processing, communications, and automotive systems.

## Key Features

* High Performance: The 1337DCGI offers high-speed processing capabilities, enabling efficient real-time signal processing for complex algorithms.
* Low Power Consumption: Designed to operate with minimal power consumption, making it suitable for battery-powered and energy-efficient systems.
* Integrated Peripherals: Includes multiple communication interfaces, timers, and analog functions that help reduce the need for additional external components.
* Flexible Memory Architecture: Equipped with on-chip SRAM and flash memory, providing flexible storage options for code and data.
* Scalable Performance: Can handle a wide range of processing demands, making it scalable for various applications from simple to complex systems.
* Real-Time Processing: Optimized for low-latency, real-time processing, making it perfect for high-speed control systems.

## Electrical Characteristics

* Core Voltage (Vcc): 3.3V
* Operating Voltage Range: 3.0V to 3.6V
* Operating Temperature Range (Tj): -40°C to +85°C
* Clock Speed: 100 MHz (typical)
* Instruction Set: Harvard architecture, with a reduced instruction set computer (RISC)-like operation for high efficiency.
* Program Memory: 512 KB Flash Memory (typical)
* Data Memory: 64 KB SRAM
* Power Consumption: Typically 50mA at full load, with a low-power mode for battery-operated systems reducing consumption to as low as 5µA.

## Package and Mounting

* Package Type: 48-Pin LQFP (Low Profile Quad Flat Package)
* Pin Count: 48
* Mounting Type: Surface Mount
* Dimensions: 7mm x 7mm x 1.4mm (L x W x H)
* Weight: Approximately 0.5 grams

## Performance

* Processing Speed: With a 100 MHz clock speed, the 1337DCGI is capable of executing multiple instructions per clock cycle, making it suitable for processing complex tasks quickly.
* Interrupt Handling: The processor supports fast interrupt handling, allowing for real-time responsiveness in applications where timing and latency are critical.
* DMA (Direct Memory Access): The integrated DMA controller provides efficient data transfers between peripherals and memory, reducing the need for CPU intervention and freeing up processing power for more complex tasks.
* Low-Latency Operations: Optimized for high-speed data processing with minimal latency, ensuring quick responses in real-time applications such as motor control and audio processing.
* Signal Processing Capabilities: Capable of handling multiple types of signal processing tasks simultaneously, such as filtering, Fourier transformations, and digital control loops.

## Peripherals and Interfaces

* Communication Interfaces: Supports a variety of communication protocols, including:

* I2C: For interfacing with sensors and other peripherals in a low-speed communication setup.
* SPI (Serial Peripheral Interface): For high-speed communication with external devices such as memory, displays, and sensors.
* UART: For serial communication with external devices or systems.
* PWM Outputs: Used for generating pulse-width modulation signals for motor control and other applications requiring precise control.
* GPIO: General-purpose input/output pins for user-defined functionality.

* Timers and Counters: Includes several timers and counters, essential for scheduling tasks, generating interrupts, and measuring elapsed time for various applications.

* Analog-to-Digital Converter (ADC): On-chip ADC functionality allows for direct analog signal input, enabling real-time monitoring and control in sensor-based applications.

## Applications

* Motor Control: The 1337DCGI is well-suited for motor control systems, providing high-speed processing and real-time control for DC motors, stepper motors, and AC motors.
* Audio Processing: It is used in audio processing applications for filtering, mixing, and real-time audio signal adjustments in devices such as hearing aids, audio amplifiers, and sound systems.
* Automotive Systems: In automotive electronics, it is utilized for real-time signal processing in engine control, traction control, and other critical systems requiring fast response times and low latency.
* Industrial Automation: Used in industrial control systems to monitor sensors, actuate motors, and process signals from various industrial machines and equipment.
* Communications: The processor supports wireless communication systems, data modems, and communication protocols that require high-speed signal processing and data conversion.

## Integrated Protection and Safety Features

* Overvoltage Protection: Protects against supply voltage spikes, preventing damage to the processor.
* Overcurrent Protection: Provides protection against excessive current flow, ensuring stable and safe operation under varying load conditions.
* Thermal Shutdown: The processor includes thermal protection features that automatically shut down the device if it reaches unsafe temperature levels, preventing overheating and failure.
* Watchdog Timer: Includes a watchdog timer to reset the system in case of software failure, ensuring reliable operation in mission-critical applications.

## Key Advantages

* Integration: The 1337DCGI combines signal processing, control, and communication interfaces in a single chip, reducing the need for external components and simplifying system design.
* Scalability: Can handle a range of application complexities, from simple control loops to more advanced real-time processing tasks.
* Low Power: Operates efficiently at low power consumption, making it ideal for battery-operated and energy-efficient designs.
* Real-Time Performance: With its low-latency processing, it provides reliable and quick responses in time-sensitive applications, ensuring high performance in critical systems.
* Compact Form Factor: The small package size makes it suitable for space-constrained designs, while its surface-mount configuration enables easy integration into various PCBs.

## Conclusion

The Renesas Electronics 1337DCGI is a versatile, high-performance DSP that excels in embedded applications requiring real-time signal processing. With its high processing speed, low power consumption, and integrated communication and peripheral functions, it offers a comprehensive solution for complex applications such as motor control, audio processing, and industrial automation. Its scalability, protection features, and efficient power management make it an ideal choice for embedded systems, automotive, and industrial markets where reliability and performance are paramount.
1337DCGI Compare Parts
  • 1337DCGI vs 1339C-31SRI
  • 1337DCGI vs 1339B-31DVGI8
  • 1337DCGI vs 1339B-31DVGI
  • 1337DCGI vs 1339AC-31SRGI8
  • 1337DCGI vs 1339AC-31SRGI
  • 1337DCGI vs 1339AC-2SRGI8
  • 1337DCGI vs 1339AC-2SRGI
  • 1337DCGI vs 1339A-31DVGI8
  • 1337DCGI vs 1339A-31DVGI
  • 1337DCGI vs 1339-31DVGI8
  • 1337DCGI vs 1339-31DVGI
  • 1337DCGI vs 1339-31DCGI8
  • 1337DCGI vs 1339-31DCGI
  • 1337DCGI vs 1339-2DVGI8
  • 1337DCGI vs 1339-2DVGI
  • 1337DCGI vs 1339-2DCGI8
  • 1337DCGI vs 1339-2DCGI
  • 1337DCGI vs 1338C-31SRI8
  • 1337DCGI vs 1338C-31SRI
  • 1337DCGI vs 1338C-18SRI8
  • 1337DCGI vs 1338C-18SRI
  • 1337DCGI vs 1338AC-31SRGI8
  • 1337DCGI vs 1338AC-31SRGI
  • 1337DCGI vs 1338AC-18SRGI8
  • 1337DCGI vs 1338AC-18SRGI
  • 1337DCGI vs 1338A-31DVGI8
  • 1337DCGI vs 1338A-31DVGI
  • 1337DCGI vs 1338-31DVGI8
  • 1337DCGI vs 1338-31DVGI
  • 1337DCGI vs 1338-31DCGI8
  • 1337DCGI vs 1338-31DCGI
  • 1337DCGI vs 1338-18DVGI8
  • 1337DCGI vs 1338-18DVGI
  • 1337DCGI vs 1338-18DCGI8
  • 1337DCGI vs 1338-18DCGI
  • 1337DCGI vs 1337GNLGI8
  • 1337DCGI vs 1337GNLGI
  • 1337DCGI vs 1337GDVGI8
  • 1337DCGI vs 1337GDVGI
  • 1337DCGI vs 1337GDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!