☰
1337GDCGI
1337GDCGI
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   1337GDCGI Datasheet
History Price: Obsolete
In Stock: 23640
1337GDCGI Specification
Specification
Part No
1337GDCGI
Category
Clock/Timing - Real Time Clocks
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
0.6μA @ 1.3V ~ 1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
1337GDCGI Related Parts
1337AGCSRGI
1337AGCSRGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGCSRGI8
1337AGCSRGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGDCGI
1337AGDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDCGI8
1337AGDCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDVGI
1337AGDVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337AGDVGI8
1337AGDVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DCGI
1337DCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DCGI8
1337DCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DVGI
1337DVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DVGI8
1337DVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337GCSRI
1337GCSRI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GCSRI8
1337GCSRI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GDCGI Compare Parts
  • 1337GDCGI vs 1339C-31SRI
  • 1337GDCGI vs 1339B-31DVGI8
  • 1337GDCGI vs 1339B-31DVGI
  • 1337GDCGI vs 1339AC-31SRGI8
  • 1337GDCGI vs 1339AC-31SRGI
  • 1337GDCGI vs 1339AC-2SRGI8
  • 1337GDCGI vs 1339AC-2SRGI
  • 1337GDCGI vs 1339A-31DVGI8
  • 1337GDCGI vs 1339A-31DVGI
  • 1337GDCGI vs 1339-31DVGI8
  • 1337GDCGI vs 1339-31DVGI
  • 1337GDCGI vs 1339-31DCGI8
  • 1337GDCGI vs 1339-31DCGI
  • 1337GDCGI vs 1339-2DVGI8
  • 1337GDCGI vs 1339-2DVGI
  • 1337GDCGI vs 1339-2DCGI8
  • 1337GDCGI vs 1339-2DCGI
  • 1337GDCGI vs 1338C-31SRI8
  • 1337GDCGI vs 1338C-31SRI
  • 1337GDCGI vs 1338C-18SRI8
  • 1337GDCGI vs 1338C-18SRI
  • 1337GDCGI vs 1338AC-31SRGI8
  • 1337GDCGI vs 1338AC-31SRGI
  • 1337GDCGI vs 1338AC-18SRGI8
  • 1337GDCGI vs 1338AC-18SRGI
  • 1337GDCGI vs 1338A-31DVGI8
  • 1337GDCGI vs 1338A-31DVGI
  • 1337GDCGI vs 1338-31DVGI8
  • 1337GDCGI vs 1338-31DVGI
  • 1337GDCGI vs 1338-31DCGI8
  • 1337GDCGI vs 1338-31DCGI
  • 1337GDCGI vs 1338-18DVGI8
  • 1337GDCGI vs 1338-18DVGI
  • 1337GDCGI vs 1338-18DCGI8
  • 1337GDCGI vs 1338-18DCGI
  • 1337GDCGI vs 1337GNLGI8
  • 1337GDCGI vs 1337GNLGI
  • 1337GDCGI vs 1337GDVGI8
  • 1337GDCGI vs 1337GDVGI
  • 1337GDCGI vs 1337GDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!