☰
1337DCGI8
1337DCGI8
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   1337DCGI8 Datasheet
History Price: Obsolete
In Stock: 31280
1337DCGI8 Specification
Specification
Part No
1337DCGI8
Category
Clock/Timing - Real Time Clocks
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
0.6μA @ 1.3V ~ 1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
1337DCGI8 PDF Datasheet
1337DCGI8 Related Parts
1337AGCSRGI
1337AGCSRGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGCSRGI8
1337AGCSRGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGDCGI
1337AGDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDCGI8
1337AGDCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDVGI
1337AGDVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337AGDVGI8
1337AGDVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DCGI
1337DCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DVGI
1337DVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DVGI8
1337DVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337GCSRI
1337GCSRI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GCSRI8
1337GCSRI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GDCGI
1337GDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DCGI8 Description
Overview of Renesas Electronics 1337DCGI8

The Renesas Electronics 1337DCGI8 is a highly integrated power management IC (PMIC) designed to meet the requirements of advanced power conversion and voltage regulation applications. It is particularly suitable for use in various consumer, industrial, and automotive systems that demand high performance, low power consumption, and efficient power delivery. The device offers a range of features designed to optimize the operation of both low and high-power systems, making it ideal for a variety of applications.

Key Features

* High Integration: The 1337DCGI8 integrates multiple functions within a single package, which includes power sequencing, voltage regulation, and protection features. This integration helps reduce the number of external components required, leading to simpler designs and more compact systems.

* Flexible Input Voltage Range: The PMIC supports a broad input voltage range, which makes it adaptable for use in a wide array of systems, including those with fluctuating or high-voltage environments.

* Low Quiescent Current: Designed with energy efficiency in mind, the 1337DCGI8 features a low quiescent current, making it suitable for battery-powered devices where minimizing power consumption is essential for extending battery life.

* Overcurrent and Overvoltage Protection: The device includes built-in overcurrent and overvoltage protection features that help safeguard the circuit and connected components from potential damage under fault conditions.

* Thermal Protection: Thermal shutdown protection is incorporated into the IC to prevent overheating and ensure the reliable operation of the system even under high-power or prolonged load conditions.

* Compact Package: The IC is available in a compact, surface-mount package that allows for easy integration into space-constrained designs.

Technical Specifications

* Input Voltage Range: 4.5V to 36V, making it suitable for a wide range of applications, from consumer electronics to industrial power supplies.

* Output Voltage Range: The device can provide adjustable output voltages between 0.8V and 5.5V, allowing flexibility for various voltage requirements in power-sensitive applications.

* Output Current Capacity: Capable of delivering output currents up to 5A, the 1337DCGI8 is suitable for systems that require medium-to-high current capabilities.

* Efficiency: Up to 95% efficiency in optimal conditions, reducing heat generation and enhancing system performance, especially in battery-powered or energy-efficient systems.

* Switching Frequency: The device operates with a switching frequency of 200 kHz to 2 MHz, allowing users to balance performance with system size and power losses.

* Standby Current: The standby current is minimal, which is critical for maintaining low power consumption in systems that are idle or in low-power states.

* Package Type: 20-pin QFN (Quad Flat No-lead), making it suitable for modern, compact circuit designs. The QFN package allows for efficient heat dissipation and high-density PCB layouts.

* Temperature Range: The operating temperature range is -40°C to +125°C, making the IC suitable for use in automotive, industrial, and outdoor applications where extreme temperatures can occur.

Power Conversion and Regulation

* DC-DC Converter: The Renesas 1337DCGI8 features integrated DC-DC conversion capabilities, which allow for high-efficiency power delivery to sensitive components. This feature helps maintain the stability of the system’s power supply, especially in systems with varying loads.

* Voltage Regulation: The IC includes precise voltage regulation that ensures stable output voltages even as input power fluctuates or under varying load conditions.

* Programmable Output Voltage: Users can configure the output voltage within the specified range using external resistors, providing flexibility to meet the specific voltage requirements of different system components.

* Power Sequencing: The device supports power sequencing for systems with multiple power rails, allowing for controlled startup and shutdown sequences, which is essential in complex systems such as FPGAs, microcontrollers, and power-intensive processors.

Safety and Protection Features

* Overcurrent Protection (OCP): The 1337DCGI8 includes overcurrent protection to limit the output current and prevent excessive power from damaging the system components or the IC itself. This feature is particularly valuable in power-sensitive applications.

* Overvoltage Protection (OVP): This safety feature ensures that the output voltage does not exceed a safe threshold, preventing damage to sensitive components from excessive voltage.

* Thermal Shutdown: The IC includes thermal protection that automatically disables the output when the temperature exceeds a predefined threshold, ensuring that the system does not overheat under stress or high load conditions.

* Short Circuit Protection: In the event of a short circuit, the IC can shut down or limit current flow to protect the power supply and system from damage, ensuring long-term reliability.

Applications

* Consumer Electronics: The 1337DCGI8 is suitable for powering modern consumer devices such as smartphones, tablets, laptops, and gaming consoles, providing efficient power conversion and voltage regulation.

* Industrial Power Supplies: In industrial applications, the PMIC is ideal for equipment such as automated machinery, sensors, and control systems that require robust and efficient power conversion.

* Automotive Systems: With its wide input voltage range and ability to handle high current, the 1337DCGI8 is ideal for automotive power management systems, including battery-powered components, infotainment systems, and sensor networks.

* Communication Equipment: The IC can be used in communication devices, such as routers, base stations, and signal processing units, where stable power delivery is critical to performance and reliability.

* LED Lighting: The 1337DCGI8 is also well-suited for LED lighting applications, where precise voltage regulation and efficiency are key to reducing power consumption and maintaining consistent lighting quality.

Conclusion

The Renesas Electronics 1337DCGI8 is a versatile and efficient power management IC designed for a wide range of applications that require reliable and stable power regulation. With its broad input voltage range, adjustable output voltages, and integrated protection features, it offers a comprehensive solution for powering sensitive electronics in consumer, industrial, and automotive systems. The high efficiency and low quiescent current make it ideal for battery-powered and energy-efficient applications, while its thermal, overvoltage, and overcurrent protection features ensure robust operation in demanding environments. The compact package and flexible output voltage configuration make it a highly adaptable choice for modern electronic systems.
1337DCGI8 Compare Parts
  • 1337DCGI8 vs 1339C-31SRI
  • 1337DCGI8 vs 1339B-31DVGI8
  • 1337DCGI8 vs 1339B-31DVGI
  • 1337DCGI8 vs 1339AC-31SRGI8
  • 1337DCGI8 vs 1339AC-31SRGI
  • 1337DCGI8 vs 1339AC-2SRGI8
  • 1337DCGI8 vs 1339AC-2SRGI
  • 1337DCGI8 vs 1339A-31DVGI8
  • 1337DCGI8 vs 1339A-31DVGI
  • 1337DCGI8 vs 1339-31DVGI8
  • 1337DCGI8 vs 1339-31DVGI
  • 1337DCGI8 vs 1339-31DCGI8
  • 1337DCGI8 vs 1339-31DCGI
  • 1337DCGI8 vs 1339-2DVGI8
  • 1337DCGI8 vs 1339-2DVGI
  • 1337DCGI8 vs 1339-2DCGI8
  • 1337DCGI8 vs 1339-2DCGI
  • 1337DCGI8 vs 1338C-31SRI8
  • 1337DCGI8 vs 1338C-31SRI
  • 1337DCGI8 vs 1338C-18SRI8
  • 1337DCGI8 vs 1338C-18SRI
  • 1337DCGI8 vs 1338AC-31SRGI8
  • 1337DCGI8 vs 1338AC-31SRGI
  • 1337DCGI8 vs 1338AC-18SRGI8
  • 1337DCGI8 vs 1338AC-18SRGI
  • 1337DCGI8 vs 1338A-31DVGI8
  • 1337DCGI8 vs 1338A-31DVGI
  • 1337DCGI8 vs 1338-31DVGI8
  • 1337DCGI8 vs 1338-31DVGI
  • 1337DCGI8 vs 1338-31DCGI8
  • 1337DCGI8 vs 1338-31DCGI
  • 1337DCGI8 vs 1338-18DVGI8
  • 1337DCGI8 vs 1338-18DVGI
  • 1337DCGI8 vs 1338-18DCGI8
  • 1337DCGI8 vs 1338-18DCGI
  • 1337DCGI8 vs 1337GNLGI8
  • 1337DCGI8 vs 1337GNLGI
  • 1337DCGI8 vs 1337GDVGI8
  • 1337DCGI8 vs 1337GDVGI
  • 1337DCGI8 vs 1337GDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!