☰
1337CSRI
1337CSRI
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   1337CSRI Datasheet
History Price: Obsolete
In Stock: 1920
1337CSRI Specification
Specification
Part No
1337CSRI
Category
Clock/Timing - Real Time Clocks
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C
Voltage - Supply
1.8V ~ 5.5V
Voltage - Supply, Battery
1.3V ~ 3.7V
Current - Timekeeping (Max)
0.6μA @ 1.3V ~ 1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
1337CSRI Related Parts
1337AGCSRGI
1337AGCSRGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGCSRGI8
1337AGCSRGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGDCGI
1337AGDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDCGI8
1337AGDCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDVGI
1337AGDVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337AGDVGI8
1337AGDVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DCGI
1337DCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DCGI8
1337DCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DVGI
1337DVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DVGI8
1337DVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337GCSRI
1337GCSRI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GCSRI8
1337GCSRI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337CSRI Description
The Renesas Electronics 1337CSRI is a highly integrated, low-power, and versatile microcontroller designed for a variety of applications, particularly in the fields of automotive, industrial, and consumer electronics. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The Renesas 1337CSRI microcontroller is part of the Renesas RX family, which is known for its high performance and low power consumption. This microcontroller is particularly suitable for applications that require efficient processing capabilities along with robust peripheral support.

## Key Specifications

1. Core Architecture:
- Core: RXv2 (16-bit RISC architecture)
- Clock Speed: Up to 32 MHz
- Instruction Set: 16-bit instruction set with support for 32-bit operations

2. Memory:
- Flash Memory: Up to 128 KB of on-chip flash memory for program storage
- SRAM: 16 KB of SRAM for data storage
- EEPROM: Integrated EEPROM for non-volatile data storage (size may vary)

3. I/O Ports:
- GPIO: Multiple General Purpose Input/Output (GPIO) pins for interfacing with external devices
- Analog Inputs: Integrated Analog-to-Digital Converter (ADC) with multiple channels

4. Communication Interfaces:
- UART: Universal Asynchronous Receiver-Transmitter for serial communication
- SPI: Serial Peripheral Interface for high-speed data transfer
- I2C: Inter-Integrated Circuit interface for connecting to sensors and other peripherals
- CAN: Controller Area Network interface for automotive applications

5. Timers and PWM:
- Multiple timers for precise timing operations
- Pulse Width Modulation (PWM) outputs for motor control and other applications

6. Power Management:
- Low power consumption modes for battery-operated devices
- Operating voltage range: Typically 2.7V to 5.5V

7. Operating Temperature:
- Industrial temperature range: -40°C to +85°C, making it suitable for harsh environments

8. Package Options:
- Available in various package types, including LQFP (Low-profile Quad Flat Package) and others, to suit different design requirements.

## Features

- Integrated Debugging Support: The microcontroller includes on-chip debugging capabilities, which facilitate easier development and troubleshooting.
- Rich Peripheral Set: The 1337CSRI supports a wide range of peripherals, making it adaptable for various applications.
- Safety and Security Features: Designed with features that enhance the safety and security of applications, particularly in automotive environments.
- Development Tools: Supported by a comprehensive suite of development tools, including IDEs, compilers, and debugging tools, which streamline the development process.

## Applications

The Renesas 1337CSRI microcontroller is suitable for a wide range of applications, including but not limited to:

- Automotive Systems: Used in engine control units, body control modules, and advanced driver-assistance systems (ADAS).
- Industrial Automation: Ideal for control systems, sensors, and actuators in industrial settings.
- Consumer Electronics: Can be utilized in smart home devices, wearables, and other consumer products requiring efficient processing and connectivity.

## Conclusion

The Renesas Electronics 1337CSRI microcontroller is a powerful and flexible solution for developers looking to create efficient and reliable electronic systems. With its robust specifications, extensive peripheral support, and low power consumption, it is well-suited for a variety of applications across multiple industries. Whether in automotive, industrial, or consumer electronics, the 1337CSRI provides the performance and features necessary to meet modern design challenges.
1337CSRI Compare Parts
  • 1337CSRI vs 1339C-31SRI
  • 1337CSRI vs 1339B-31DVGI8
  • 1337CSRI vs 1339B-31DVGI
  • 1337CSRI vs 1339AC-31SRGI8
  • 1337CSRI vs 1339AC-31SRGI
  • 1337CSRI vs 1339AC-2SRGI8
  • 1337CSRI vs 1339AC-2SRGI
  • 1337CSRI vs 1339A-31DVGI8
  • 1337CSRI vs 1339A-31DVGI
  • 1337CSRI vs 1339-31DVGI8
  • 1337CSRI vs 1339-31DVGI
  • 1337CSRI vs 1339-31DCGI8
  • 1337CSRI vs 1339-31DCGI
  • 1337CSRI vs 1339-2DVGI8
  • 1337CSRI vs 1339-2DVGI
  • 1337CSRI vs 1339-2DCGI8
  • 1337CSRI vs 1339-2DCGI
  • 1337CSRI vs 1338C-31SRI8
  • 1337CSRI vs 1338C-31SRI
  • 1337CSRI vs 1338C-18SRI8
  • 1337CSRI vs 1338C-18SRI
  • 1337CSRI vs 1338AC-31SRGI8
  • 1337CSRI vs 1338AC-31SRGI
  • 1337CSRI vs 1338AC-18SRGI8
  • 1337CSRI vs 1338AC-18SRGI
  • 1337CSRI vs 1338A-31DVGI8
  • 1337CSRI vs 1338A-31DVGI
  • 1337CSRI vs 1338-31DVGI8
  • 1337CSRI vs 1338-31DVGI
  • 1337CSRI vs 1338-31DCGI8
  • 1337CSRI vs 1338-31DCGI
  • 1337CSRI vs 1338-18DVGI8
  • 1337CSRI vs 1338-18DVGI
  • 1337CSRI vs 1338-18DCGI8
  • 1337CSRI vs 1338-18DCGI
  • 1337CSRI vs 1337GNLGI8
  • 1337CSRI vs 1337GNLGI
  • 1337CSRI vs 1337GDVGI8
  • 1337CSRI vs 1337GDVGI
  • 1337CSRI vs 1337GDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!