☰
74HC109P-E
74HC109P-E
Active
Description:  IC FF JK TYPE DUAL 1BIT
Manufacturer:  Renesas Electronics
Datasheet:   74HC109P-E Datasheet
History Price: $0.73000
In Stock: 1200
74HC109P-E Specification
Specification
Part No
74HC109P-E
Category
Logic - Flip Flops
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
81 MHz
Max Propagation Delay @ V, Max CL
16ns @ 6V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Supplier Device Package
-
Package / Case
-
74HC109P-E Related Parts
74H106PC
74H106PC
Rochester Electronics
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
74H108PC
74H108PC
National Semiconductor
J-K FLIP-FLOP
74H74DC
74H74DC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74H74PC
74H74PC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74HC107D,652
74HC107D,652
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,652
74HC107D,652
NXP Semiconductors
IC JK TYPE NEG TRG DUAL 14SOIC
74HC107D,653
74HC107D,653
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,653
74HC107D,653
NXP Semiconductors
IC DUAL JK F-F NEG-EDGE 14-SOIC
74HC107D-Q100J
74HC107D-Q100J
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107DB,112
74HC107DB,112
NXP Semiconductors
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107DB,112
74HC107DB,112
Nexperia
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,112-NXP
74HC107DB,112-NXP
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC109P-E Compare Parts
  • 74HC109P-E vs 74HCT74PW-Q100,118
  • 74HC109P-E vs 74HCT74PW,118
  • 74HC109P-E vs 74HCT74PW,118
  • 74HC109P-E vs 74HCT74PW,112
  • 74HC109P-E vs 74HCT74PW,112
  • 74HC109P-E vs 74HCT74PW,112
  • 74HC109P-E vs 74HCT74PW,112
  • 74HC109P-E vs 74HCT74N,652
  • 74HC109P-E vs 74HCT74DB,118-NXP
  • 74HC109P-E vs 74HCT74DB,118
  • 74HC109P-E vs 74HCT74DB,118
  • 74HC109P-E vs 74HCT74DB,112-NEX
  • 74HC109P-E vs 74HCT74DB,112
  • 74HC109P-E vs 74HCT74DB,112
  • 74HC109P-E vs 74HCT74DB,112
  • 74HC109P-E vs 74HCT74DB,112
  • 74HC109P-E vs 74HCT74D/C118
  • 74HC109P-E vs 74HCT74D-Q100,118
  • 74HC109P-E vs 74HCT74D,653
  • 74HC109P-E vs 74HCT74D,653
  • 74HC109P-E vs 74HCT74D,653
  • 74HC109P-E vs 74HCT74D,652
  • 74HC109P-E vs 74HCT74D,652
  • 74HC109P-E vs 74HCT74BZZ
  • 74HC109P-E vs 74HCT74BQ-Q100115
  • 74HC109P-E vs 74HCT74BQ-Q100,115
  • 74HC109P-E vs 74HCT74BQ,115
  • 74HC109P-E vs 74HCT74BQ,115
  • 74HC109P-E vs 74HCT7273N,112
  • 74HC109P-E vs 74HCT7273D,118
  • 74HC109P-E vs 74HCT7273D,112
  • 74HC109P-E vs 74HCT574PW/C1118
  • 74HC109P-E vs 74HCT574PW/AUJ
  • 74HC109P-E vs 74HCT574PW-Q100118
  • 74HC109P-E vs 74HCT574PW-Q100,11
  • 74HC109P-E vs 74HCT574PW,118
  • 74HC109P-E vs 74HCT574PW,112
  • 74HC109P-E vs 74HCT574PW,112
  • 74HC109P-E vs 74HCT574N,652
  • 74HC109P-E vs 74HCT574FP-E
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.