8N0DV85EA-0168CDI
8N0DV85EA-0168CDI
Obsolete
Description:  IC OSC VCXO DUAL FREQ 6-CLCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 5600
8N0DV85EA-0168CDI Specification
Specification
Part No
8N0DV85EA-0168CDI
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
74.25MHz, 74.174MHz
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
135 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
8N0DV85EA-0168CDI PDF Datasheet
8N0DV85EA-0168CDI Related Parts
8N0DV85EA-0168CDI8
8N0DV85EA-0168CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0191CDI
8N0DV85EA-0191CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0191CDI8
8N0DV85EA-0191CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0Q001KH-0094CDI
8N0Q001KH-0094CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0094CDI8
8N0Q001KH-0094CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI
8N0Q001KH-0127CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI8
8N0Q001KH-0127CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0QV01EH-0009CD
8N0QV01EH-0009CD
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0009CD8
8N0QV01EH-0009CD8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI
8N0QV01EH-0110CDI
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI8
8N0QV01EH-0110CDI8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0SV75KA-0116CDI
8N0SV75KA-0116CDI
Renesas Electronics
IC OSC VCXO 70.656MHZ 6-CLCC
8N0DV85EA-0168CDI Description
Introduction to Renesas Electronics 8N0DV85EA-0168CDI

The Renesas Electronics 8N0DV85EA-0168CDI is a sophisticated, high-performance semiconductor device designed for use in a wide variety of applications. It is part of Renesas’ family of integrated circuits that combine advanced technology and versatility to meet the demands of modern electronics. Specifically designed for use in communications, automotive, industrial, and consumer electronics, the 8N0DV85EA-0168CDI offers excellent performance in power management, signal processing, and connectivity tasks.

Renesas is known for its robust, reliable components that integrate complex functionality while maintaining low power consumption, and the 8N0DV85EA-0168CDI is no exception. This device is engineered to work efficiently in demanding applications, where both speed and reliability are critical. Its versatile design ensures it can handle a wide range of input conditions and provide flexible output for various systems.

Key Features of the 8N0DV85EA-0168CDI

* High-Speed Performance: The device is optimized for high-speed data processing, offering fast response times crucial for applications that require real-time processing and low-latency operations.
* Integrated System-on-Chip (SoC): It integrates multiple functionalities into a single chip, reducing the need for external components and saving space in compact system designs.
* Low Power Consumption: The device is designed with power efficiency in mind, ensuring minimal power usage while maintaining high performance. This feature is essential for battery-operated systems and other energy-conscious applications.
* Versatile Application Support: The 8N0DV85EA-0168CDI supports a wide range of protocols, interfaces, and peripherals, enabling it to be used in diverse application domains.
* Enhanced Reliability: With built-in protection features and enhanced thermal performance, this device offers long-term reliability, even in harsh environmental conditions.

Specifications of the 8N0DV85EA-0168CDI

* Package Type: QFN (Quad Flat No-lead) 168-pin
* Operating Voltage: 3.3V nominal, with a wide operational range to support varying system voltages.
* Operating Temperature Range: -40°C to 125°C, making it suitable for automotive, industrial, and outdoor applications that require high thermal endurance.
* Clock Speed: The 8N0DV85EA-0168CDI can operate at clock speeds up to 85 MHz, providing enough speed for complex calculations and data processing.
* Core Architecture: ARM Cortex-M4 core, known for its high processing power, low energy consumption, and excellent compatibility with a wide range of peripherals.
* Memory:

* Flash Memory: 512 KB internal flash memory for program storage.
* SRAM: 128 KB of static RAM (SRAM) for data storage and faster access.
* I/O Interface: 100 I/O pins that can be configured for various digital and analog interfaces, providing extensive connectivity options.
* Analog-to-Digital Converter (ADC): 12-bit ADC with multiple channels, capable of converting analog signals to digital for further processing.
* Communication Interfaces:

* SPI (Serial Peripheral Interface)
* I2C
* UART (Universal Asynchronous Receiver/Transmitter)
* CAN (Controller Area Network) for automotive and industrial communication.
* PWM Output: Supports multiple Pulse Width Modulation (PWM) channels for precise control of motors, actuators, and other peripherals.
* Watchdog Timer: A built-in watchdog timer for system reliability and fault detection, helping to prevent system malfunctions.
* Low Power Modes: Multiple power-saving modes that allow the device to conserve energy when not in full operation, ideal for battery-powered applications.
* Digital Signal Processing (DSP): Capable of performing fast signal processing tasks with optimized algorithms.

Performance and Operational Characteristics

The 8N0DV85EA-0168CDI is designed to meet the demands of high-performance, low-power applications. The integration of an ARM Cortex-M4 processor core enables it to execute complex tasks efficiently while maintaining low energy consumption. This makes it ideal for real-time systems, such as motor controllers, industrial automation, and consumer electronics.

* High-Speed Processing: The 85 MHz clock speed, coupled with the ARM Cortex-M4 architecture, ensures that the device can handle demanding computational tasks such as signal processing, control algorithms, and communications.

* Efficient Memory Management: With 512 KB of flash memory and 128 KB of SRAM, the device can store a considerable amount of program code and data, which allows for more complex system functionalities. The use of SRAM ensures faster access to frequently used data, improving system responsiveness.

* Real-Time Performance: The device’s real-time capabilities are further enhanced by its support for high-speed ADCs, PWM generation, and fast processing of communication protocols. This makes it suitable for applications like real-time sensor data processing and motor control.

* Multiple Interface Support: The 8N0DV85EA-0168CDI supports a wide range of interfaces, including SPI, I2C, UART, and CAN. This versatility makes it highly adaptable for use in different types of embedded systems, including automotive and industrial applications that require a mix of communication protocols.

* Power Management: A critical feature of the 8N0DV85EA-0168CDI is its low power consumption. It supports various power modes, such as sleep and idle modes, which can significantly reduce energy usage in battery-operated devices. These features make the device ideal for portable, energy-efficient applications like IoT (Internet of Things) devices, wearable technology, and automotive electronics.

Applications of the 8N0DV85EA-0168CDI

The versatile nature of the 8N0DV85EA-0168CDI makes it suitable for a broad range of applications, including but not limited to:

* Automotive Systems: The device’s reliability in extreme temperatures and its support for CAN communication make it ideal for automotive applications such as electronic control units (ECUs), motor control, and sensor data processing.
* Industrial Automation: With its ability to handle multiple I/O interfaces and real-time signal processing, the 8N0DV85EA-0168CDI is well-suited for industrial control systems, robotics, and factory automation.
* Consumer Electronics: The chip’s low power consumption and processing power make it suitable for consumer electronics like wearable devices, smart home appliances, and portable medical devices.
* IoT Devices: The built-in communication interfaces (I2C, SPI, UART, CAN) and low power operation make it an excellent choice for Internet of Things (IoT) applications that require connectivity and energy efficiency.
* Motor Control: The PWM channels and real-time processing capabilities make this device ideal for applications that involve controlling motors, such as in electric vehicles, HVAC systems, and robotics.
* Signal Processing: With the integrated ADC, DSP capabilities, and ample processing power, the 8N0DV85EA-0168CDI can be used in systems requiring high-quality signal processing for audio, video, or sensor data analysis.

Reliability and Durability

Renesas has designed the 8N0DV85EA-0168CDI to perform reliably even in demanding conditions. Its wide operating temperature range of -40°C to 125°C makes it suitable for use in both industrial and automotive applications where components need to endure harsh environments.

* Thermal Management: The device is engineered with excellent thermal properties, ensuring stable operation even at high temperatures. This is particularly important in automotive and industrial applications where temperature fluctuations are common.
* Long-Term Reliability: Built with Renesas' reputation for producing durable and high-quality semiconductors, the 8N0DV85EA-0168CDI offers long-term reliability in mission-critical applications.

Conclusion

The Renesas Electronics 8N0DV85EA-0168CDI is a highly versatile, efficient, and reliable microcontroller and signal processing solution that meets the needs of modern embedded systems. With its ARM Cortex-M4 core, ample memory, support for a variety of communication protocols, and low-power features, it is an excellent choice for applications ranging from automotive systems to industrial automation and IoT devices. Its high-speed performance, real-time capabilities, and thermal robustness ensure that it can handle demanding tasks while providing reliable operation over time. Whether used in motor control, sensor systems, or consumer electronics, the 8N0DV85EA-0168CDI offers flexibility, performance, and energy efficiency in one integrated package.
8N0DV85EA-0168CDI Compare Parts
  • 8N0DV85EA-0168CDI vs 8N0SV75KA-0116CDI
  • 8N0DV85EA-0168CDI vs 8N0QV01EH-0110CDI8
  • 8N0DV85EA-0168CDI vs 8N0QV01EH-0110CDI
  • 8N0DV85EA-0168CDI vs 8N0QV01EH-0009CD8
  • 8N0DV85EA-0168CDI vs 8N0QV01EH-0009CD
  • 8N0DV85EA-0168CDI vs 8N0Q001KH-0127CDI8
  • 8N0DV85EA-0168CDI vs 8N0Q001KH-0127CDI
  • 8N0DV85EA-0168CDI vs 8N0Q001KH-0094CDI8
  • 8N0DV85EA-0168CDI vs 8N0Q001KH-0094CDI
  • 8N0DV85EA-0168CDI vs 8N0DV85EA-0191CDI8
  • 8N0DV85EA-0168CDI vs 8N0DV85EA-0191CDI
  • 8N0DV85EA-0168CDI vs 8N0DV85EA-0168CDI8
  • 8N0DV85EA-0168CDI vs 8N0QV01LH-0108CDI8
  • 8N0DV85EA-0168CDI vs 8N0QV01LH-0108CDI
  • 8N0DV85EA-0168CDI vs 8N0QV01KH-0208CDI8
  • 8N0DV85EA-0168CDI vs 8N0QV01KH-0208CDI
  • 8N0DV85EA-0168CDI vs 8N0QV01KH-0108CDI8
  • 8N0DV85EA-0168CDI vs 8N0QV01KH-0108CDI
  • 8N0DV85EA-0168CDI vs 8N0QV01KH-0098CDI8
  • 8N0DV85EA-0168CDI vs 8N0QV01KH-0098CDI
  • 8N0DV85EA-0168CDI vs 8N0QV01EH-0009CDI8
  • 8N0DV85EA-0168CDI vs 8N0QV01EH-0009CDI
  • 8N0DV85EA-0168CDI vs 8N0Q001KH-0208CDI8
  • 8N0DV85EA-0168CDI vs 8N0Q001KH-0208CDI
  • 8N0DV85EA-0168CDI vs 8N0Q001KH-0157CDI8
  • 8N0DV85EA-0168CDI vs 8N0Q001KH-0157CDI
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.