8N0QV01EH-0009CD
8N0QV01EH-0009CD
Obsolete
Description:  IC OSC VCXO QD FREQ 10CLCC
Manufacturer:  Renesas Electronics
History Price: $22.79000
In Stock: 2400
8N0QV01EH-0009CD Specification
Specification
Part No
8N0QV01EH-0009CD
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
148.5MHz, 148.35165MHz, 74.25MHz, 74.175824MHz
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
140 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
10-CLCC
Supplier Device Package
10-CLCC (7x5)
Mounting Type
Surface Mount
8N0QV01EH-0009CD Related Parts
8N0DV85EA-0168CDI
8N0DV85EA-0168CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0168CDI8
8N0DV85EA-0168CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0191CDI
8N0DV85EA-0191CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0191CDI8
8N0DV85EA-0191CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0Q001KH-0094CDI
8N0Q001KH-0094CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0094CDI8
8N0Q001KH-0094CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI
8N0Q001KH-0127CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI8
8N0Q001KH-0127CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0QV01EH-0009CD8
8N0QV01EH-0009CD8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI
8N0QV01EH-0110CDI
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI8
8N0QV01EH-0110CDI8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0SV75KA-0116CDI
8N0SV75KA-0116CDI
Renesas Electronics
IC OSC VCXO 70.656MHZ 6-CLCC
8N0QV01EH-0009CD Compare Parts
  • 8N0QV01EH-0009CD vs 8N0SV75KA-0116CDI
  • 8N0QV01EH-0009CD vs 8N0QV01EH-0110CDI8
  • 8N0QV01EH-0009CD vs 8N0QV01EH-0110CDI
  • 8N0QV01EH-0009CD vs 8N0QV01EH-0009CD8
  • 8N0QV01EH-0009CD vs 8N0Q001KH-0127CDI8
  • 8N0QV01EH-0009CD vs 8N0Q001KH-0127CDI
  • 8N0QV01EH-0009CD vs 8N0Q001KH-0094CDI8
  • 8N0QV01EH-0009CD vs 8N0Q001KH-0094CDI
  • 8N0QV01EH-0009CD vs 8N0DV85EA-0191CDI8
  • 8N0QV01EH-0009CD vs 8N0DV85EA-0191CDI
  • 8N0QV01EH-0009CD vs 8N0DV85EA-0168CDI8
  • 8N0QV01EH-0009CD vs 8N0DV85EA-0168CDI
  • 8N0QV01EH-0009CD vs 8N0QV01LH-0108CDI8
  • 8N0QV01EH-0009CD vs 8N0QV01LH-0108CDI
  • 8N0QV01EH-0009CD vs 8N0QV01KH-0208CDI8
  • 8N0QV01EH-0009CD vs 8N0QV01KH-0208CDI
  • 8N0QV01EH-0009CD vs 8N0QV01KH-0108CDI8
  • 8N0QV01EH-0009CD vs 8N0QV01KH-0108CDI
  • 8N0QV01EH-0009CD vs 8N0QV01KH-0098CDI8
  • 8N0QV01EH-0009CD vs 8N0QV01KH-0098CDI
  • 8N0QV01EH-0009CD vs 8N0QV01EH-0009CDI8
  • 8N0QV01EH-0009CD vs 8N0QV01EH-0009CDI
  • 8N0QV01EH-0009CD vs 8N0Q001KH-0208CDI8
  • 8N0QV01EH-0009CD vs 8N0Q001KH-0208CDI
  • 8N0QV01EH-0009CD vs 8N0Q001KH-0157CDI8
  • 8N0QV01EH-0009CD vs 8N0Q001KH-0157CDI
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.