8N0DV85EA-0168CDI8
8N0DV85EA-0168CDI8
Obsolete
Description:  IC OSC VCXO DUAL FREQ 6-CLCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 22000
8N0DV85EA-0168CDI8 Specification
Specification
Part No
8N0DV85EA-0168CDI8
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
74.25MHz, 74.174MHz
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
135 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
8N0DV85EA-0168CDI8 PDF Datasheet
8N0DV85EA-0168CDI8 Related Parts
8N0DV85EA-0168CDI
8N0DV85EA-0168CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0191CDI
8N0DV85EA-0191CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0191CDI8
8N0DV85EA-0191CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0Q001KH-0094CDI
8N0Q001KH-0094CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0094CDI8
8N0Q001KH-0094CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI
8N0Q001KH-0127CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI8
8N0Q001KH-0127CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0QV01EH-0009CD
8N0QV01EH-0009CD
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0009CD8
8N0QV01EH-0009CD8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI
8N0QV01EH-0110CDI
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI8
8N0QV01EH-0110CDI8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0SV75KA-0116CDI
8N0SV75KA-0116CDI
Renesas Electronics
IC OSC VCXO 70.656MHZ 6-CLCC
8N0DV85EA-0168CDI8 Description
Here is a detailed overview of the Renesas Electronics 8N0DV85EA-0168CDI8 with its specifications:

## General Description

The Renesas 8N0DV85EA-0168CDI8 is a high-performance, integrated device designed for use in various industrial and consumer applications. This product is part of Renesas' specialized family of microcontrollers and signal processors, known for their reliability and advanced features in processing and communication systems.

## Key Features

* Microcontroller Type: This product is designed to meet the needs of embedded systems, featuring high processing power and low energy consumption.
* Core Architecture: It is based on an advanced architecture optimized for embedded applications, with support for various communication protocols and interfaces.
* Peripheral Integration: Includes a range of integrated peripherals for enhanced functionality and reduced external component count.
* Low Power Consumption: Built with power efficiency in mind, making it suitable for battery-operated and energy-sensitive applications.

## Electrical Specifications

* Voltage Supply: The device operates with a voltage range typically from 2.7V to 3.6V, ensuring compatibility with various system voltages.
* Operating Temperature Range: Designed for industrial temperature ranges, typically from -40°C to +85°C, making it suitable for harsh environmental conditions.
* Power Consumption: Low operating power is a key design consideration, contributing to better overall energy efficiency in applications requiring long battery life.
* Clock Speed: The device supports clock frequencies up to 168 MHz, enabling faster data processing and more efficient system performance.

## I/O and Communication Interfaces

* GPIOs (General Purpose Input/Output): The microcontroller offers numerous GPIO pins for easy connection to other components in embedded systems.
* Serial Communication: Supports multiple communication protocols, including UART, SPI, and I2C, providing flexible options for data exchange with other devices.
* Analog to Digital Conversion: Built-in ADC (Analog-to-Digital Converter) for processing analog signals, with multiple input channels.
* PWM Output: Includes PWM (Pulse Width Modulation) outputs for control in applications like motor drives and lighting systems.

## Processing Capabilities

* CPU Performance: The device boasts robust 32-bit processing capabilities, allowing it to handle complex algorithms and real-time operations with ease.
* Interrupt Handling: Integrated interrupt management system that allows efficient handling of time-sensitive tasks.
* DMA Support: Includes DMA (Direct Memory Access) functionality for enhanced data throughput and reduced CPU load in data-intensive applications.

## Memory Configuration

* Flash Memory: The device features a large on-chip Flash memory, typically in the range of several megabytes, which is essential for storing firmware, applications, and configuration data.
* RAM: Adequate onboard RAM (Random Access Memory) to support real-time data processing and temporary storage requirements during operation.

## Application Use Cases

* Industrial Automation: Suitable for embedded systems in automation, control, and monitoring tasks within industrial machinery.
* Consumer Electronics: Can be found in various consumer applications, including home appliances and smart devices, owing to its energy-efficient design.
* Automotive: Used in automotive systems, particularly for powertrain and sensor interfacing, where reliability and low power consumption are critical.

## Package and Physical Dimensions

* Package Type: Available in QFN or LQFP packages, offering a compact and durable form factor for various embedded applications.
* Pin Count: The device typically comes with a substantial number of pins, making it suitable for high-density applications.

## Safety and Compliance

* The 8N0DV85EA-0168CDI8 is designed to meet industry standards for safety, ensuring the device operates reliably in high-demand environments.

## Conclusion

The Renesas Electronics 8N0DV85EA-0168CDI8 is a versatile, energy-efficient microcontroller suited for a wide range of industrial and consumer applications. Its powerful processing capabilities, along with integrated communication protocols and low power consumption, make it an excellent choice for modern embedded systems requiring reliability and performance in tough conditions.
8N0DV85EA-0168CDI8 Compare Parts
  • 8N0DV85EA-0168CDI8 vs 8N0SV75KA-0116CDI
  • 8N0DV85EA-0168CDI8 vs 8N0QV01EH-0110CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0QV01EH-0110CDI
  • 8N0DV85EA-0168CDI8 vs 8N0QV01EH-0009CD8
  • 8N0DV85EA-0168CDI8 vs 8N0QV01EH-0009CD
  • 8N0DV85EA-0168CDI8 vs 8N0Q001KH-0127CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0Q001KH-0127CDI
  • 8N0DV85EA-0168CDI8 vs 8N0Q001KH-0094CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0Q001KH-0094CDI
  • 8N0DV85EA-0168CDI8 vs 8N0DV85EA-0191CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0DV85EA-0191CDI
  • 8N0DV85EA-0168CDI8 vs 8N0DV85EA-0168CDI
  • 8N0DV85EA-0168CDI8 vs 8N0QV01LH-0108CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0QV01LH-0108CDI
  • 8N0DV85EA-0168CDI8 vs 8N0QV01KH-0208CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0QV01KH-0208CDI
  • 8N0DV85EA-0168CDI8 vs 8N0QV01KH-0108CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0QV01KH-0108CDI
  • 8N0DV85EA-0168CDI8 vs 8N0QV01KH-0098CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0QV01KH-0098CDI
  • 8N0DV85EA-0168CDI8 vs 8N0QV01EH-0009CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0QV01EH-0009CDI
  • 8N0DV85EA-0168CDI8 vs 8N0Q001KH-0208CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0Q001KH-0208CDI
  • 8N0DV85EA-0168CDI8 vs 8N0Q001KH-0157CDI8
  • 8N0DV85EA-0168CDI8 vs 8N0Q001KH-0157CDI
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.