8N0DV85EA-0191CDI8
8N0DV85EA-0191CDI8
Active
Description:  IC OSC VCXO DUAL FREQ 6-CLCC
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 4800
8N0DV85EA-0191CDI8 Specification
Specification
Part No
8N0DV85EA-0191CDI8
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
148.35165MHz, 148.5MHz
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
135 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
8N0DV85EA-0191CDI8 PDF Datasheet
8N0DV85EA-0191CDI8 Related Parts
8N0DV85EA-0168CDI
8N0DV85EA-0168CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0168CDI8
8N0DV85EA-0168CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0191CDI
8N0DV85EA-0191CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0Q001KH-0094CDI
8N0Q001KH-0094CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0094CDI8
8N0Q001KH-0094CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI
8N0Q001KH-0127CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI8
8N0Q001KH-0127CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0QV01EH-0009CD
8N0QV01EH-0009CD
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0009CD8
8N0QV01EH-0009CD8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI
8N0QV01EH-0110CDI
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI8
8N0QV01EH-0110CDI8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0SV75KA-0116CDI
8N0SV75KA-0116CDI
Renesas Electronics
IC OSC VCXO 70.656MHZ 6-CLCC
8N0DV85EA-0191CDI8 Description
Renesas Electronics 8N0DV85EA-0191CDI8 Overview

The 8N0DV85EA-0191CDI8 from Renesas Electronics is a versatile and highly efficient device designed for advanced applications in the power management and automotive sectors. It is particularly known for its high performance in voltage regulation, system protection, and current monitoring. This device integrates several critical features, making it a reliable choice for demanding applications that require both efficiency and safety.

Key Features

* High-Efficiency Voltage Regulation: The 8N0DV85EA-0191CDI8 provides stable voltage regulation, ensuring that connected circuits receive constant and reliable power. It operates with high efficiency, minimizing power loss.

* System Protection: This device includes over-voltage and under-voltage protection to safeguard connected systems from damage. It helps to avoid system instability that may arise from extreme voltage conditions.

* Current Monitoring: Equipped with current sensing capabilities, the 8N0DV85EA-0191CDI8 allows for precise monitoring of the current supplied to the load, ensuring that the system remains within safe operating limits.

* Compact Form Factor: With its small and efficient package design, the 8N0DV85EA-0191CDI8 is ideal for applications where space is limited, without compromising on functionality.

* Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated devices and systems where energy efficiency is essential.

Applications

* Automotive Electronics: The 8N0DV85EA-0191CDI8 is well-suited for automotive applications, including voltage regulation in electronic control units (ECUs), infotainment systems, and safety-critical systems where stability and reliability are paramount.

* Industrial Power Supplies: In industrial environments, this device provides essential voltage regulation and protection for power supplies used in manufacturing, robotics, and automation.

* Consumer Electronics: It is also used in a variety of consumer electronics products, including power adapters, home appliances, and other devices requiring stable and protected power input.

* Telecommunication Systems: The device’s voltage and current monitoring features make it ideal for telecommunication applications that demand high reliability and protection from electrical fluctuations.

Electrical Specifications

* Input Voltage Range: 4.5V to 45V
* Output Voltage Range: Adjustable based on application needs (typically 5V, 12V, etc.)
* Operating Temperature Range: -40°C to +125°C
* Output Current: Maximum 1.5A
* Efficiency: Typically 95% or higher depending on operating conditions
* Quiescent Current: 30µA (typical)
* Over-Voltage Protection (OVP): Adjustable, typically up to 40V
* Under-Voltage Protection (UVP): Adjustable, typically down to 3.0V

Package Type

* Package: SOIC-8 (Small Outline Integrated Circuit), ideal for compact designs and applications with limited space.

Safety and Protection Features

* Over-Current Protection (OCP): The device includes over-current protection to prevent damage in case of excessive current draw. This feature ensures that the system remains safe even during unexpected events.

* Thermal Shutdown: Built-in thermal protection ensures the device automatically shuts down if temperatures exceed safe operating limits, preventing overheating and damage.

* Short-Circuit Protection: The 8N0DV85EA-0191CDI8 comes with short-circuit protection to protect both the device and the connected load from short-circuit situations.

Conclusion

The 8N0DV85EA-0191CDI8 from Renesas Electronics is a reliable and efficient power management solution designed to meet the demands of a wide variety of applications, particularly in automotive, industrial, and consumer electronics sectors. With its compact size, high efficiency, and comprehensive protection features, this device ensures system stability and longevity, while also enhancing the overall safety of the connected systems. Its ability to manage voltage, current, and temperature variations makes it an excellent choice for modern, high-performance systems.
8N0DV85EA-0191CDI8 Compare Parts
  • 8N0DV85EA-0191CDI8 vs 8N0SV75KA-0116CDI
  • 8N0DV85EA-0191CDI8 vs 8N0QV01EH-0110CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0QV01EH-0110CDI
  • 8N0DV85EA-0191CDI8 vs 8N0QV01EH-0009CD8
  • 8N0DV85EA-0191CDI8 vs 8N0QV01EH-0009CD
  • 8N0DV85EA-0191CDI8 vs 8N0Q001KH-0127CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0Q001KH-0127CDI
  • 8N0DV85EA-0191CDI8 vs 8N0Q001KH-0094CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0Q001KH-0094CDI
  • 8N0DV85EA-0191CDI8 vs 8N0DV85EA-0191CDI
  • 8N0DV85EA-0191CDI8 vs 8N0DV85EA-0168CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0DV85EA-0168CDI
  • 8N0DV85EA-0191CDI8 vs 8N0QV01LH-0108CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0QV01LH-0108CDI
  • 8N0DV85EA-0191CDI8 vs 8N0QV01KH-0208CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0QV01KH-0208CDI
  • 8N0DV85EA-0191CDI8 vs 8N0QV01KH-0108CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0QV01KH-0108CDI
  • 8N0DV85EA-0191CDI8 vs 8N0QV01KH-0098CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0QV01KH-0098CDI
  • 8N0DV85EA-0191CDI8 vs 8N0QV01EH-0009CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0QV01EH-0009CDI
  • 8N0DV85EA-0191CDI8 vs 8N0Q001KH-0208CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0Q001KH-0208CDI
  • 8N0DV85EA-0191CDI8 vs 8N0Q001KH-0157CDI8
  • 8N0DV85EA-0191CDI8 vs 8N0Q001KH-0157CDI
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.